LVDT / RVDT Input Signal Conditioners

11 Results
DSCA43 General Purpose Input Signal Conditioners, with DC Excitation -- DSCA43-xx
from Dataforth Corporation

Each DSCA43 general purpose input module provides a single channel of transducer input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located... [See More]

  • Inputs: LVDT
  • Form Factor: DIN Rail
  • Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
  • Analog Channels: 1
SCM5B43 DC Transducer Input Module -- SCM5B43-xx
from Dataforth Corporation

Each SCM5B43 general purpose input module provides a single channel of transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Inputs: LVDT
  • Form Factor: DIN Rail; Rack Mount
  • Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
  • Analog Channels: 1
14-Bit R/D-Monolithic Converter (SDC) -- RD-19240
from Data Device Corporation (DDC)

Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution... [See More]

  • Inputs: LVDT; Synch/Resolv
  • Analog Channels: 1
  • Form Factor: PC Board
  • Digital I/O Channels: 1
LVC 2500
from Macro Sensors

The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers... [See More]

  • Inputs: LVDT
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • AC Voltage: 55mV to 5.5V
Carrier Amplifier-Oscillator/Demodulator for DVRTs® Inductive, Capacitive and Resistive Bridge Circuits -- DEMOD-DC®
from LORD MicroStrain Sensing Systems

Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]

  • Inputs: LVDT
  • DC Voltage: 6-16 V
  • Signal Conditioning: Bridge Conditioner
  • Outputs: Analog Voltage Output
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner -- Model 4338-200
from Electro Standards Laboratories

The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]

  • Inputs: LVDT; Bridge Input
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Excitation: Voltage
LVDT Signal Conditioner -- LDX-2
from OMEGA Engineering, Inc.

The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]

  • Inputs: LVDT; Transducer
  • Form Factor: DIN Rail
  • Signal Conditioning: Instrumentation Amplifier
  • Excitation: Voltage
16-Bit R/D-Monolithic Converter (SDC) -- RD-19230
from Data Device Corporation (DDC)

The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation. Compact and reliable, DDC ’s RD Series... [See More]

  • Inputs: LVDT; Synch/Resolv
  • Analog Channels: 1
  • Form Factor: PC Board
  • Digital I/O Channels: 1
MME-1000
from Macro Sensors

[See More]

  • Inputs: LVDT
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • DC Voltage: 15-30V
LORD MicroStrain® -- DEMOD - DVRT®-2
from LORD MicroStrain Sensing Systems

LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]

  • Inputs: LVDT
  • Frequency: 156 kHz typical
  • Signal Conditioning: Bridge Conditioner
  • Outputs: Analog Voltage Output
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board -- Model 4331-200
from Electro Standards Laboratories

The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]

  • Inputs: LVDT; Bridge Input
  • Analog Channels: 1
  • Form Factor: PC Board
  • Excitation: Voltage