AC Voltage Input Signal Conditioners

85 Results
PE converter -- PE-1/8-1N-SW
from Festo Corporation

Pneumatic/electric differential pressure switch. Pneumatic/electric pressure transducer. Design for vacuum. Mounting on mounting frame 2N. Splash-proof design. Certification: CCC [See More]

  • AC Voltage: 12 V ~ 250 V
  • Operating Temperature: 32 to 140
  • Outputs: Relay Output
Signal Conditioners -- 101226 [DN0220 from ifm efector inc.]
from RS Components, Ltd.

ifm electronic DN0220 [See More]

  • Inputs: PNP
  • Agency Approval: No
  • Outputs: Relay Output; Relay
  • Operating Temperature: 140
DSCA33 Isolated True RMS Input Signal Conditioner -- DSCA33-xx
from Dataforth Corporation

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier... [See More]

  • Signal Conditioning: Instrumentation Amplifier; SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
E308 Analogue Amplifier With Digital Display / Panel Meter -- E308
from RDP Electrosense

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308... [See More]

  • Form Factor: Modular Bay or Slot System
  • Outputs: Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
  • AC Voltage: 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
  • Operating Temperature: 32 to 122
Analog Signal Conditioner -- Model SGA
from Epsilon Technology Corp.

These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The ASC has adjustable... [See More]

  • Form Factor: Stand-alone
  • AC Voltage: 120 or 230 VAC
  • Analog Channels: 4
  • Excitation: Voltage
PE converter -- PE-1/8-2N-SW
from Festo Corporation

Pneumatic/electric differential pressure switch. Pneumatic/electric pressure transducer. Design for vacuum. Mounting on mounting frame 2N. Splash-proof design. Certification: CCC [See More]

  • AC Voltage: 12 V ~ 250 V
  • Operating Temperature: 32 to 140
  • Outputs: Relay Output
Signal Conditioners -- 1348025 [3RS7000-1AE00 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3RS7000-1AE00 Signal Conditioner [See More]

  • Signal Conditioning: Converter
  • Outputs: Analog Voltage Output; Voltage
  • Inputs: Voltage
  • Agency Approval: No
Isolated True RMS Input Modules -- 8B-33-01
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Backpanel
  • Accuracy: 0.2500
E309 Analogue Amplifier With Digital Display / Panel Meter -- E309
from RDP Electrosense

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309... [See More]

  • Form Factor: Modular Bay or Slot System
  • Outputs: Frequency or Pulse Output; 300Hz
  • AC Voltage: 240/120V ac (+10/-20%), 50/60 Hz, 10VA
  • Operating Temperature: 32 to 131
Digital Signal Conditioner -- Model DSCUSB
from Epsilon Technology Corp.

These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical... [See More]

  • Form Factor: Stand-alone
  • Accuracy: 0.0100
  • Analog Channels: 1
  • AC Voltage: 110 or 240 VAC
PE converter -- PE-PK-4-SW
from Festo Corporation

Pneumatic/electric differential pressure switch. Pneumatic/electric pressure transducer. Design for vacuum. Mounting on mounting frame 2N. Splash-proof design. Certification: CCC [See More]

  • AC Voltage: 12 V ~ 250 V
  • Operating Temperature: 32 to 140
Signal Conditioners -- 1348027 [3RS7000-1DE00 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3RS7000-1DE00 Signal Conditioner [See More]

  • Signal Conditioning: Converter
  • Outputs: Analog Current Output; Current
  • Inputs: Voltage
  • Agency Approval: No
Isolated True RMS Input Modules -- 8B-33-02
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Backpanel
  • Accuracy: 0.2500
Modular 600 Multi-Channel Signal Conditioning System -- M600
from RDP Electrosense

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]

  • Form Factor: Modular Bay or Slot System
  • Outputs: Frequency or Pulse Output; 200/10Hz
  • AC Voltage: 94 to 253Vac, 80W
  • Operating Temperature: 32 to 140
PE converter -- VPE-1/8-2N-SW
from Festo Corporation

Pneumatic/electric differential pressure switch. Pneumatic/electric pressure transducer. Design for vacuum. Mounting on mounting frame 2N. Splash-proof design. Certification: CCC [See More]

  • AC Voltage: 12 V ~ 250 V
  • Operating Temperature: 32 to 140
Signal Conditioners -- 1348028 [3RS7000-2AE00 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3RS7000-2AE00 Signal Conditioner [See More]

  • Signal Conditioning: Converter
  • Outputs: Analog Voltage Output; Voltage
  • Inputs: Voltage
  • Agency Approval: No
Isolated True RMS Input Modules -- 8B-33-03
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Backpanel
  • Accuracy: 0.2500
S7M 115/230V ac powered LVDT transducer amplifier. -- S7M
from RDP Electrosense

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the... [See More]

  • Form Factor: Modular Bay or Slot System
  • Outputs: Frequency or Pulse Output; 500Hz
  • AC Voltage: 115/230V, 50/60Hz, 2.5VA
  • Operating Temperature: 14 to 122
PE converter -- VPE-1/8-SW
from Festo Corporation

Pneumatic/electric differential pressure switch. Pneumatic/electric pressure transducer. Design for vacuum. Mounting on mounting frame 2N. Splash-proof design. Certification: CCC [See More]

  • AC Voltage: 12 V ~ 250 V
  • Operating Temperature: 32 to 140
Signal Conditioners -- 1348030 [3RS7000-2DE00 from Siemens Corporation]
from RS Components, Ltd.

Siemens 3RS7000-2DE00 Signal Conditioner [See More]

  • Signal Conditioning: Converter
  • Outputs: Analog Current Output; Current
  • Inputs: Voltage
  • Agency Approval: No
Isolated True RMS Input Modules -- 8B-33-04
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Backpanel
  • Accuracy: 0.2500
Signal Conditioners -- 1348130 [S1SD-1AI-1U.1 from Pepperl+Fuchs SE]
from RS Components, Ltd.

Pepperl + Fuchs S1SD-1AI-1U.1 [See More]

  • Signal Conditioning: Isolating amplifier
  • Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
  • Inputs: Current/Voltage
  • Agency Approval: IECEx UL 16.0116X, UL, DEMKO 16 ATEX 1750X
Isolated True RMS Input Modules -- 8B-33-05
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Backpanel
  • Accuracy: 0.2500
Signal Conditioners -- 1348132 [S1SD-1AI-1U.2 from Pepperl+Fuchs SE]
from RS Components, Ltd.

Pepperl + Fuchs S1SD-1AI-1U.2 [See More]

  • Signal Conditioning: Isolating amplifier
  • Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
  • Inputs: Current/Voltage
  • Agency Approval: DEMKO 16 ATEX 1750X
Isolated True RMS Input Modules -- 8B-33-06
from Dataforth Corporation

Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is processed through a pre-amplifier and... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Backpanel
  • Accuracy: 0.2500
Signal Conditioners -- 1348134 [S1SD-1TI-1U from Pepperl+Fuchs SE]
from RS Components, Ltd.

Pepperl + Fuchs S1SD-1TI-1U [See More]

  • Signal Conditioning: Temperature converter
  • Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
  • Inputs: Thermocouple Input; RTD Input; RTD, Thermocouple, Voltage, Potentiometer
  • Agency Approval: DEMKO 16 ATEX 1750X
SCM5B33 Isolated True RMS Input Module -- SCM5B33-xx
from Dataforth Corporation

Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]

  • Signal Conditioning: Instrumentation Amplifier; SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail; Rack Mount
  • Differential Channels: Yes
Signal Conditioners -- 1348669 [2905026 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2905026 [See More]

  • Signal Conditioning: Signal duplicator
  • Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
  • Inputs: Current/Voltage
  • Agency Approval: Atex
SCMD-MIAC/MIDC Miniature Digital Input Module -- SCMD-MIAC/MIDC
from Dataforth Corporation

SCMD digital input modules provide highly reliable and safe interfaces to harsh industrial measurement and control applications. With SCMD modules installed near individual field signals, a reliable isolation barrier is provided between the field wiring computer system. Other benefits include... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Digital I/O Channels: 1
  • Form Factor: Rack Mount
  • DC Voltage: 3.3 to 60V
Signal Conditioners -- 1348670 [2905028 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2905028 [See More]

  • Signal Conditioning: Signal duplicator
  • Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
  • Inputs: Current/Voltage
  • Agency Approval: Atex
Voltage Attenuator System -- SCMVAS-Mnnn
from Dataforth Corporation

The SCMVAS (Signal Conditioning Modular Voltage Attenuator System) is an analog signal conditioning system designed to safely monitor and accurately measure voltage potentials up to 495VAC (1400V peak-to-peak). These highlevel voltages are typically found in industrial applications such as induction... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Outputs: Analog Voltage Output
  • AC Voltage: ±100Vpeak to ±700Vpeak (70VAC to 495VAC
  • User Interface: None
Signal Conditioners -- 1348677 [2902061 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2902061 [See More]

  • Signal Conditioning: Loop-powered isolator
  • Outputs: Analog Current Output; Current
  • Inputs: Current/Voltage
  • Agency Approval: Atex
Signal Conditioners -- 1348680 [2902056 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2902056 [See More]

  • Signal Conditioning: Frequency transducer
  • Outputs: Analog Voltage Output; Analog Current Output; Transistor
  • Inputs: Frequency
  • Agency Approval: ATEX
Signal Conditioners -- 1348681 [2902058 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2902058 [See More]

  • Signal Conditioning: Frequency transducer
  • Outputs: Analog Voltage Output; Analog Current Output; Transistor
  • Inputs: Frequency
  • Agency Approval: No
Signal Conditioners -- 1348682 [2902031 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2902031 [See More]

  • Signal Conditioning: Frequency transducer
  • Outputs: Frequency or Pulse Output; Relay Output; Frequency
  • Inputs: Current/Voltage
  • Agency Approval: B, UL, ATEX, Groups A, Group IIC, C, D T6, Class I, EAC Ex, Zone 2, Div 2, IECEx
Signal Conditioners -- 1348685 [2902033 from Phoenix Contact GmbH & Co. KG]
from RS Components, Ltd.

Phoenix Contact 2902033 [See More]

  • Signal Conditioning: Limit value switch
  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output; Relay
  • Inputs: Current/Voltage
  • Agency Approval: Atex
Signal Conditioners -- 1357389 [857-400 from WAGO]
from RS Components, Ltd.

WAGO 857-400 Signal Conditioner [See More]

  • Signal Conditioning: Isolation amplifier
  • Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
  • Inputs: Current/Voltage
  • Agency Approval: Atex, iecex
Signal Conditioners -- 1357390 [857-531 from WAGO]
from RS Components, Ltd.

WAGO 857-531 Signal Conditioner [See More]

  • Signal Conditioning: Threshold value switch
  • Outputs: Analog Voltage Output; Analog Current Output; Relay Output; Digital, Relay
  • Inputs: Current/Voltage
  • Agency Approval: UL
Signal Conditioners -- 1357392 [857-401 from WAGO]
from RS Components, Ltd.

WAGO 857-401 Signal Conditioner [See More]

  • Signal Conditioning: Isolation amplifier
  • Outputs: Analog Voltage Output; Analog Current Output; Digital
  • Inputs: Current/Voltage
  • Agency Approval: UL
2-Wire RTD Input Signal Conditioner -- DRA-RTT-2
from OMEGA Engineering, Inc.

Model DRA-RTT-2 is a non-isolated signal conditioner that accepts 100 Ohm Platinum RTD input and converts this into a 4-20 mA process current output which is linearly proportional to temperature. These signal conditioners incorporate excellent lead wire compensation and linearization circuitry. [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 1
  • AC Voltage: 0-5VAC
BusWorks™ 900EN Series Combination I/O Module -- 952EN-4012
from Acromag, Inc.

Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]

  • Form Factor: DIN Rail
  • Digital I/O Channels: 6
  • Analog Channels: 4
  • Accuracy: 0.0500
210-Channel Hydrophone Signal Conditioning Filter/Amplifier System -- Model 39000
from Krohn-Hite Corporation

The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with characteristics such as... [See More]

  • Signal Conditioning: Filter; Instrumentation Amplifier
  • Analog Channels: 210
  • Form Factor: Rack Mount (optional feature); Stand-alone (optional feature)
  • DC Voltage: +/-10 V
Flow And Batch Controller -- S601
from Clark Solutions

The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]

  • Signal Conditioning: Flow controller
  • Digital I/O Channels: 0
  • Form Factor: Stand-alone
  • AC Voltage: 0-10V
AC / DC Transmitter -- 2279
from PR electronics

Advanced features. ±20% adjustment of the 0 and the 100% measurement range is possible at the front panel. Input and output ranges are programmable by use of internal DIP-switches. Application. AC current measurement e.g. in connection with a current transformer or a current clamp. Direct AC... [See More]

  • Signal Conditioning: SigIsol
  • AC Voltage: 0...250 VRMS / 40...400 Hz
  • Accuracy: 1
  • AC Current: 0...1 ARMS / 40...400 Hz
LVC 2500
from Macro Sensors

The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers... [See More]

  • Form Factor: DIN Rail
  • AC Voltage: 55mV to 5.5V
  • Analog Channels: 1
  • Inputs: LVDT
Analog Input Module -- SNAP-AIVRMS-i
from Opto 22

The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.2000
Frequency Transducer -- S343 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
  • Analog Channels: 1
  • Accuracy: 1
Frequency to Voltage Converter -- Model 221
from Encore Electronics, Inc.

Features. Fast response. Engineering unit display. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • AC Voltage: .025V to 100V Peak
  • Accuracy: 0.0500
  • Outputs: Analog Voltage Output
ISODAQ SPi Series -- DAQ8-80mV41-SPi
from Apix, Inc.

Model DAQ8-80mV41-SPi. ISODAQ SPi INTERFACE MODULE. The Daqpak SPi Series millivolt Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVr [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 8
  • Form Factor: Module
  • Accuracy: 0.0100
Analogue Signal Process Display -- PMX400HZX
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Form Factor: Screw Connection
  • AC Voltage: 50 mV - 250 V
  • DC Voltage: 3 - 250 V
  • Outputs: Analog Voltage Output; Analog Current Output
Single Channel Piezeo Actuator Amplifier -- PA25 Amplifier
from Mad City Labs, Inc.

The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • DC Voltage: 0V to +10V
Current Transformer-Powered Loop Transmitter -- Model CTT
from OTEK Corporation

OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is 100% powered... [See More]

  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail
  • User Interface: None
  • AC Current: 0.05A to 5A
  • Application: General Lab & Industrial
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 24
  • Form Factor: PC Board
  • DC Voltage: 24Vdc
Flat Pack 350T Series Transmitter, DC-Powered, Voltage Input -- 350T-VAC-Y-DIN-NCR
from Acromag, Inc.

bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]

  • Signal Conditioning: Transmitter
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Trip Amplifier -- 2231
from PR electronics

Advanced features. The front-operated push buttons are used for programming the different standard functions. A password can prevent access for changing parameters. Application. Alarm detector in connection with measurement of AC/DC current or voltage signals. The unit is used where accurate... [See More]

  • Accuracy: 0.1000
  • DC Current: 0...20 mA
  • DC Voltage: 0...250 VDC
  • AC Voltage: 0...250 VRMS
Analog Input Module -- SNAP-AIVRMS-i-FM
from Opto 22

The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 2
  • Form Factor: Modular Bay or Slot System
  • Accuracy: 0.2000
Frequency to Voltage Converter -- Model 225
from Encore Electronics, Inc.

Fast response. High accuracy. Input isolation to 1000 V. Digital and analog outputs. Description. The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required... [See More]

  • Form Factor: Rack Mount
  • Outputs: Analog Voltage Output
  • AC Voltage: .025V to 100V Peak
  • User Interface: Front Panel
ISODIN Series DIN Module -- DAQ12-24VDin4-1RTU
from Apix, Inc.

DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 12
  • Form Factor: DIN Rail
  • Accuracy: 0.0100
Analogue Signal Process Monitor -- UHZAR
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Form Factor: DIN Rail
  • AC Voltage: 50 mV - 250 V
  • DC Voltage: 50 mV - 250 V
  • Frequency: 0 - 10 kHz
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 3
  • Form Factor: Stand-alone
  • DC Voltage: 0V to +10V
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Form Factor: Screw Mount
  • Accuracy: 0.0200
  • Analog Channels: 1
  • DC Voltage: 10mV - 100 V
VAC Input Isolated -- AD15T
from Opto 22

28 To 140 VAC Input Isolated [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • AC Voltage: 28 to 140 V
ISODIN Series DIN Module -- DAQ8-100V4-1RTU
from Apix, Inc.

Model DAQ8-100V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Accuracy: 0.0100
Analogue Signal Processing Monitoring Module -- WAS2 CMR 1/5/10A AC
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • AC Voltage: 250 V
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 4
  • Analog Channels: 4
  • Accuracy: 0.1000
ISODIN Series DIN Module -- DAQ8-10V4-1RTU
from Apix, Inc.

Model DAQ8-10V4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Voltage Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS- [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Accuracy: 0.0100
Analogue Signal Processing Monitoring Module -- WAS2 CMR 20/40/60A AC
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • AC Voltage: 400 V
4-Channel Handheld Data Logger Thermometer -- HH374
from OMEGA Engineering, Inc.

The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]

  • Form Factor: Stand-alone; Portable
  • DC Voltage: 60VDC Max
  • Analog Channels: 4
  • AC Voltage: 24 Vrms AC Max
ISODIN Series DIN Module -- DAQ8-80mV4-1RTU
from Apix, Inc.

Model DAQ8-80mV4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version mV Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS-485 [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 8
  • Form Factor: DIN Rail
  • Accuracy: 0.0100
Analogue Signal Processing Monitoring Modules -- WAS2 VMR 1PHASE
from Weidmuller

Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • DC Voltage: 260 V
AC Voltage/Current Signal Conditioner -- DRA-ACT-2
from OMEGA Engineering, Inc.

The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 2
  • AC Voltage: 0-150VAC
Measuring Transducer / Isolation Amplifier -- WAS 2 VMR 3 PHASE
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Signal Conditioning: Isolation Amplifier; SigIsol
  • Analog Channels: 5
  • Form Factor: DIN Rail
  • AC Voltage: 400 V
AC Voltage/Current Signal Conditioner -- DRA-ACT-4
from OMEGA Engineering, Inc.

The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 2
  • AC Voltage: 0-150VAC
Measuring Transducer / Isolation Amplifier -- WAS1 CMA 1/5/10A AC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Signal Conditioning: Isolation Amplifier; SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • AC Voltage: 250 V
AC Voltage/Current Signal Conditioner -- DRA-ACT-S
from OMEGA Engineering, Inc.

The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.1000
  • Analog Channels: 2
  • AC Voltage: 0-150VAC
Measuring Transducer / Isolation Amplifier -- WAS1 LP CMA 1/5/10A AC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Signal Conditioning: Isolation Amplifier; SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • AC Voltage: 250 V
Combined Watt/Var Transducers -- DRA-WVT-3
from OMEGA Engineering, Inc.

The DRA-WVT-3 Series combines watt and VAR transducers in one compact housing. Two simultaneous proportional dc current outputs are provided for watt and VAR parameters. The polarity of the watt output is positive for unity power factor (PF); polarity for the VAR output is positive for lagging power... [See More]

  • Form Factor: Stand-alone
  • AC Voltage: 115 to 230
  • Accuracy: 0.1000
  • Outputs: Analog Current Output
Measuring Transducer / Isolation Amplifier -- WAS2 VMA V AC
from Weidmuller

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]

  • Signal Conditioning: Isolation Amplifier; SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • AC Voltage: 450 V
Configurable Signal Conditioner -- DRF
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • DC Current: 0-5 A
  • DC Voltage: 0-650 V
  • AC Voltage: 0-650 V
DC/AC Voltage Input Signal Conditioner -- DRF-VDC and DRF-VAC
from OMEGA Engineering, Inc.

The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10 Vdc. The DRF series... [See More]

  • Form Factor: DIN Rail
  • AC Voltage: 0-650 V
  • DC Voltage: 0-650 V
  • Outputs: Analog Voltage Output; Analog Current Output
Economical DIN Rail Signal Conditioner -- CCT
from OMEGA Engineering, Inc.

The CCT series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 0/4 to 20 mA, or 0 to 10 Vdc. The CCT... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.3000
  • Analog Channels: 1
  • DC Voltage: 24V
Field Configurable Limit Alarm Module -- DRG-AR
from OMEGA Engineering, Inc.

The DRG-AR Series modules are a family of DIN rail mount limit alarms with dual setpoints and two contact closure outputs. The field configurable input and alarm functions offer flexible setpoint capability. Modules are available for a variety of input types including thermocouples, RTDs, DC and AC... [See More]

  • Signal Conditioning: Analog to Relay
  • DC Voltage: 10 mV to 200 V
  • Form Factor: DIN Rail
  • DC Current: 1 mA to 100 mA
Signal Conditioner/Transmitter -- iDRN/iDRX
from OMEGA Engineering, Inc.

The new iD Series signal conditioners combine the accuracy of laboratory instrumentation with the performance required by demanding industrial applications. The iD Series signal conditioners are ideal for those applications in Data Acquisition, Test & Measurement, Process Control, and Industrial... [See More]

  • Accuracy: 0.1000
  • DC Current: 0-20 mA
  • DC Voltage: 400 mV to +/- 10 V
  • AC Voltage: 400 mV to 400 V
Signal Conditioners For PLCs -- HE-X Signal Conditioners
from OMEGA Engineering, Inc.

Omega offers a general-purpose signal conditioning product designed to augment the capabilities of any Programmable Logic Controller (PLC). These signal conditioners allow normally incompatible signals and loads (AC inputs, AC outputs, etc.) to easily interface with any PLC. Three categories of... [See More]

  • Form Factor: DIN Rail
  • Digital I/O Channels: 8
  • Differential Channels: Yes
  • Accuracy: 0.2500
Thermocouple Amplifier -- OMNI-AMP IV
from OMEGA Engineering, Inc.

The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples or R,S,B thermocouples. Only the highest quality industrial components are used for reliable... [See More]

  • Signal Conditioning: Isolation Amplifier
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • AC Voltage: 230VAC