8 Signal Conditioners

2 Results
SCM5B43 DC Transducer Input Module -- SCM5B43-xx
from Dataforth Corporation

Each SCM5B43 general purpose input module provides a single channel of transducer input which is filtered, isolated, scaled, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]

  • Number of Poles: 8
  • Form Factor: DIN Rail; Rack Mount
  • Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
  • Analog Channels: 1
Computer Controlled Amplifier -- Model 176
from Encore Electronics, Inc.

The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]

  • Number of Poles: 6; 8
  • Form Factor: PC Board
  • Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
  • Inputs: Bridge Input