Bridge Conditioner Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Strainsert
SCD1 Series Signal Conditioners [See More]
- Signal Conditioning: Bridge Conditioner
- Filter / Amplifier: Filter
- Outputs: Analog Voltage Output; Analog Current Output
- Input Impedance: 1
from Hottinger Brüel & Kjær A/S
4 channel carrier-frequency amplifier for strain gauge and. inductive transducers in full and half bridge circuit and LVDT. 4.8 kHz carrier frequency. TEDS Transducer identification. Accuracy class: 0.05. Automatic tare. 2 peak-value memories per channel. Low-pass filter. Calibration signal. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Strain gauge full/half bridge
- Form Factor: Standalone
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Hottinger Brüel & Kjær A/S
Carrier-frequency amplifier for strain gauge and inductive transducers in half and full bridge circuit. 4.8 kHz carrier frequency. TEDS Transducer identification. Accuracy class: 0.03. Automatic tare. 2 peak-value memories. 4 limit switches. Low-pass filter. Calibration signal. Transducer connection... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Strain gauge full/half bridge
- Form Factor: Standalone
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Hottinger Brüel & Kjær A/S
Precision-carrier-frequency amplifier for strain gauge transducers in full bridge circuit 225 Hz carrier frequency. TEDS Transducer identification. Accuracy class: 0.0025. Automatic tare. 2 peak-value memories. 4 limit switches. Low-pass filter. Calibration signal. Cubic linearization charateristic. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Strain gauge full/half bridge
- Form Factor: Frame
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount
- Differential Channels: Yes
from Hottinger Brüel & Kjær A/S
16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 120 or 350 Ω completion resistor. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Strain gauge full/half bridge
- Form Factor: Standalone
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from Hottinger Brüel & Kjær A/S
16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 350 or 1000 Ω completion resistor. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Strain gauge full/half bridge
- Form Factor: Standalone
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 4
- Form Factor: DIN Rail
- DC Voltage: 0-5mV/0-400mV
from Stellar Technology
The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user ready access to screw... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Differential Channels: Yes
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Weidmuller
Bridge measurement isolator/converter with auxiliary power supply: converts signals from a Wheatstone bridge into standardised analogue values. Typical applications include force, weight and torsion measurements. The bridge measuring transformers provide a precise excitation voltage for the external... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Resistance
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from Automation24, Inc.
With Weidm üller resistance measuring bridge ACT20P-BRIDGE-S - 1067250000, convert and isolate your resistance values into useful and manageable signals for your input devices. The ACT20P-BRIDGE-S - 1067250000 takes resistance values from 10/20/30/50 mV. It then isolates and conditions it into... [See More]
- Signal Conditioning: Bridge Conditioner
- Excitation: Current
- DC Voltage: +/- 10/20/30/50 mV
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: PC Board
- Outputs: Analog Current Output
from Electro Standards Laboratories
The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]
- Signal Conditioning: Bridge Conditioner; Pressure
- Analog Channels: 1
- Form Factor: Stand-alone
- Inputs: Bridge Input
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Signal Conditioning: Filter; Bridge Conditioner
- Inputs: mV/V
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from LORD MicroStrain Sensing Systems
Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: LVDT
- DC Voltage: 6-16 V
- Outputs: Analog Voltage Output
from Status Instruments, Inc.
INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]
- Signal Conditioning: Bridge Conditioner; SigIsol
- DC Voltage: 5V
- Form Factor: DIN Rail
- Inputs: Bridge Input
from Kistler Group
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]
- Signal Conditioning: Bridge Conditioner
- Analog Channels: 2
- Form Factor: DIN Rail (optional feature); Rack Mount (optional feature)
- Digital I/O Channels: 4
from Gefran
The CIR-D voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. These amplifiers have galvanic isolation between the supply voltage... [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Bridge Input
- Input Impedance: 3.50E-4
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Signal Conditioning: Bridge Conditioner
- Analog Channels: 8
- Form Factor: Panel / Chassis Mount
- Inputs: Thermocouple Input; RTD Input
from OMEGA Engineering, Inc.
The OMEGA ® OM2 modular signal conditioning system provides a low cost, versatile method of interconnecting a variety of analog signals for measurement and control systems. The OM2 modules interface directly with sensors or analog signals such as strain gages, mV, thermocouples and RTD ’s. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output
from Stellar Technology
Description. The Series AP5201 In-Line Amplifier is a low cost, easy-to-use, general purpose single-channel conditioner designed for input of pressure, force, torque, weight, and other variables measured by conventional DC-excited strain gage transducers. It is ideal for applications where the... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- DC Voltage: 1mV-10V
- Form Factor: Line Mount
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: PC Board
- Excitation: Voltage; Current
from Electro Standards Laboratories
The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]
- Signal Conditioning: Bridge Conditioner; Force
- Analog Channels: 1
- Form Factor: Stand-alone
- Inputs: LVDT; Bridge Input
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Signal Conditioning: Filter; Bridge Conditioner
- DC Voltage: 5 to 50 mV
- Form Factor: DIN Rail
- Excitation: Voltage; Current
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: LVDT
- Frequency: 156 kHz typical
- Outputs: Analog Voltage Output
from Gefran
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Bandwidth: 0.0400
from Stellar Technology
Description. The Series AP5202 is an in-line DC amplifier designed to provide variable bridge excitation and signal conditioning for Stellar Technologies ’ strain gaged, mV/V pressure transducers, load cells, force sensors, and reaction torque transducers. The AP5202 provides up to 10V output... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- DC Voltage: 4mV-10V
- Form Factor: Line Mount
- Outputs: Analog Voltage Output; Analog Current Output
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: PC Board
- Excitation: Voltage; Current
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Signal Conditioning: Filter; Bridge Conditioner
- DC Voltage: 5 to 50 mV
- Form Factor: DIN Rail
- Excitation: Voltage; Current
from Gefran
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Bandwidth: 0.0050
from Stellar Technology
The AP5102 Series is a DIN-rail mounted signal conditioner for use with LVDT's (linear variable differential transformer) requiring AC excitation and synchronous demodulation. The AP5102 produces outputs of 0-10 Vdc, ±10 Vdc, or 4-20 mA. One of the key features of this DIN-rail amplifier is... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: DIN Rail
- User Interface: None
from Encore Electronics, Inc.
The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: Rack Mount
- Excitation: Voltage; Current
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
- DC Voltage: +/- 10 mV
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from Gefran
The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current enables the signal... [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output; Analog Current Output
- Inputs: Bridge Input
- Input Impedance: 7.00E-4
from Stellar Technology
The Series AP50XX is a reliable, rugged signal conditioner. with a variety of acceptable inputs and available outputs. The. unit is enclosed in a stainless steel housing and is protected. against environmental conditions including vibration. Options. include a variety of electical terminations, EMI... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Line Mount
- User Interface: None
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: DIN Rail
- Excitation: Voltage; Current
from Interface, Inc. - AZ
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]
- Signal Conditioning: Bridge Conditioner
- DC Voltage: 5 to 50 mV
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Filter / Amplifier: Filter