Frequency Output Signal Conditioners
from RS Components, Ltd.
Phoenix Contact 2902031 [See More]
- Outputs: Frequency or Pulse Output; Relay Output; Frequency
- Inputs: Current/Voltage
- Signal Conditioning: Frequency transducer
- Agency Approval: B, UL, ATEX, Groups A, Group IIC, C, D T6, Class I, EAC Ex, Zone 2, Div 2, IECEx
from RDP Electrosense
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]
- Outputs: Frequency or Pulse Output; 250Hz
- Operating Temperature: 14 to 140
- Form Factor: Modular Bay or Slot System
from RS Components, Ltd.
Motrona FM260 Frequency Transducer [See More]
- Outputs: Frequency or Pulse Output; Frequency
- Agency Approval: NO
- Inputs: Frequency
from RDP Electrosense
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]
- Outputs: Frequency or Pulse Output; 5k/500/20Hz(user selectable)
- Operating Temperature: 14 to 140
- Form Factor: Modular Bay or Slot System
from RS Components, Ltd.
Motrona UZ210 Signal Converter [See More]
- Outputs: Frequency or Pulse Output; Frequency
- Agency Approval: NO
- Inputs: Current/Voltage
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308... [See More]
- Outputs: Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
- AC Voltage: 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 122
from RS Components, Ltd.
RS PRO 751512 Analogue Converter [See More]
- Outputs: Frequency or Pulse Output; Analogue
- Agency Approval: No
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309... [See More]
- Outputs: Frequency or Pulse Output; 300Hz
- AC Voltage: 240/120V ac (+10/-20%), 50/60 Hz, 10VA
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 32 to 131
from RS Components, Ltd.
Phoenix Contact 2864082 [See More]
- Outputs: Frequency or Pulse Output; Frequency
- Agency Approval: C, B, Groups A, Div 2, Class I, D T4
- Inputs: Current/Voltage
from RDP Electrosense
The E746H amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a ±5V Many LVDT transducers from our stock are as standard compatible with the E746H amplifier which means that in many cases we can quickly provide dc to dc... [See More]
- Outputs: Frequency or Pulse Output; 200Hz
- Operating Temperature: -4 to 158
- Form Factor: Modular Bay or Slot System
from Weidmuller
The ACT20X HDI SDO S / 2HDI-2SDO-S isolating switch amplifiers are specially designed for recording NAMUR sensor signals and digital switching signals which originate from Ex zone 0. Negative-switching (NPN) transistor outputs are used to transmit the signals to applications in the safe zone. [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: DIN Rail
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
from Fredericks Company - Televac
Mini Signal Conditioner Assembly with 0717-4318-99 Dual Axis Sensor and Analog/Digital [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Inputs: Tilt Sensor
- Form Factor: PC Board
- User Interface: None
from D-TACQ Solutions
14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Form Factor: DIN Rail
- Signal Conditioning: Analog to Hz
- DC Voltage: 0-10 V
from Kistler Group
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
from SOCOMEC
DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Accuracy: 0.2000
- Form Factor: Panel / Chassis Mount
- User Interface: Front Panel
from Electro-Sensors, Inc.
Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 1
- Form Factor: PC Board; Rack Mount (optional feature)
- Digital I/O Channels: 0
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Encore Electronics, Inc.
The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]
- Outputs: Frequency or Pulse Output
- DC Voltage: 0-10 V
- Form Factor: DIN Rail
- User Interface: None
from PR electronics
Advanced features. The user programmable version has a multifunction user interface consisting of three pushbuttons and a 3-digit LED displays. Application. Typical signalling devices may be pulse generators, for instance flow meters, tacho-generators or inductive sensors. The f/I function is used... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output; Relay Output
- Operating Temperature: -4 to 140
- Accuracy: 0.1000
from Acromag, Inc.
0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input. 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels. Solid-state relay (60V DC @ 500mA) control output. 10-36V DC power. Software configured, ideal for integrator/totalizer applications, computes arithmetic... [See More]
- Outputs: Frequency or Pulse Output; Relay Output
- Analog Channels: 1
- Form Factor: Terminal Block
- Differential Channels: Yes
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from Elsys AG
The device EL_BULT14 is able to produce TTL trigger pulses out of analog signals from optival (Laser), reluctance or capacitive and eddy-current sensors. Each of the 14 channels has a corresponding input (Probe In) and trigger pulse out (Pulse Out) BNC connector on the rear side of the device. The... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 14
- Form Factor: Rack Mount
- DC Voltage: +/-42V
from Hoffer Flow Controls, Inc.
PRODUCT DESCRIPTION. The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY ” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo... [See More]
- Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output; TTL/CMOS
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Fredericks Company - Televac
Mini Signal Conditoner Assy with 0717-4318-99 Dual Axis Sensor & RS232 [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Inputs: Tilt Sensor
- Form Factor: PC Board
- User Interface: None
from D-TACQ Solutions
ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 64
- Form Factor: PC Board
- Differential Channels: Yes
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Outputs: Analog Current Output; Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Filter
- Digital I/O Channels: 0
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from PR electronics
Advanced features. Programmable via detachable display front (4501), process calibration, signal simulation, password protection, error diagnostics and selection of help text in several languages. Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear... [See More]
- Outputs: Frequency or Pulse Output
- DC Current: 0...20 mA
- DC Voltage: 0...12 VDC
- Inputs: Thermocouple Input; RTD Input
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from Elsys AG
The amplifier EL-LNA-2 is designed as a differential low noise amplifier with two gain stages of x10 and x100 with a full bandwidth of 20 MHz (at G=10). While the EL-LNA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data acquisition... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 2
- Form Factor: Stand-alone
- Differential Channels: Yes
from Fredericks Company - Televac
The Fredericks Company has a variety of electronics products based on our industry leading tilt sensors. These high-accuracy, microprocessor based electronics can range from printed circuit assemblies to fully integrated packages, as well as remotely mounted sensors and assemblies. Our dual axis... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- DC Voltage: 3 to 5 VDC
- Form Factor: PC Board
- Inputs: Tilt Sensor
from OMEGA Engineering, Inc.
The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Metal Housing
- Signal Conditioning: Instrumentation Amplifier
- Frequency: 0-15 kHz
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Campbell Scientific, Inc.
The AVW4 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW4... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 4
from Elsys AG
The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities. Gain factors 1, 10, 100 or automatic. Trigger on negative or positive slopes. Trigger on negative or positive levels. Bandwith 30 to 30 kHz. Max... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 14
- Form Factor: Rack Mount
- DC Voltage: +/-35V
from Fredericks Company - Televac
The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor ’s range. Fredericks dual-axis TrueTILT... [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Inputs: Tilt Sensor
- Form Factor: PC Board
- User Interface: None
from OMEGA Engineering, Inc.
OMEGA ’s Model FLSC-AMP-A amplifies the low level sine wave signals from a magnetic pickup sensor to a high level square wave output directly proportional in amplitude to the power supply voltage powering the module. This amplified signal will drive any ratemeter, totalizer, counter, or batch... [See More]
- Outputs: Frequency or Pulse Output
- Form Factor: Plastic Housing
- Signal Conditioning: Instrumentation Amplifier
- Frequency: 0-20 kHz
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Differential Channels: Yes (optional feature)
- Form Factor: Panel / Chassis Mount
- DC Voltage: 2500mV
from Elsys AG
The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for any 3rd party data... [See More]
- Outputs: Frequency or Pulse Output
- Analog Channels: 2
- Form Factor: PC Board
- Differential Channels: Yes
from Fredericks Company - Televac
The 1-6200-005 SPI signal conditioner is configured as an SPI slave and can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two single axis sensors, providing output from 0% to 100% of the sensor ’s range. [See More]
- Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
- Inputs: Tilt Sensor
- Form Factor: PC Board
- User Interface: None
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Outputs: Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6