DC Current Input Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Knick Interface LLC
Repeater power supply in a 6 mm housing with calibrated switching of output signals, HART transmission and protective separation. Extremely flat. 3-port isolation in a 6 mm modular housing. Flexible and extremely precise. Calibrated switching of output signals. Quick and easy configuration. using... [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
- DC Current: 4 ... 20 mA
- Application: General Lab & Industrial
from S. Himmelstein & Company
Summary. Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display. 7,800 samples/second/channel. built-in ranges of 4-20mA, 12 ±8mA, 0 ±10mA and 0 ±20mA. real-time cross channel... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 2
- Accuracy: 0.0200
from Dexter Research Center, Inc.
Features: So durable, we call it our "little brick", this low noise, DC-coupled amplifier is packaged in a rugged, die-cast aluminum case with BNC connectors enabling input and output. This amplifier is the perfect addition to your laboratory toolbox. Two 9V batteries included provide an operational... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output
from Electro Optical Components, Inc.
PAb preamplifier is oriented for amplification and conversion of the pulse current signal generated by LMSNT photodiodes (PDs). Preamplifier enables PD operation at photovoltaic mode (with no reverse bias) – mode in which photodiode becomes the source of photocurrent. PD photocurrent is... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Inputs: Photodiode
- Form Factor: PC Board
- Outputs: Analog Voltage Output
from RS Components, Ltd.
4Ch 4/0, 25Mbps, Dig Isolator ISO7240C [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: PC Board
- DC Current: 10 μa
from Exsenco, LLC
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 24
- Analog Channels: 1
- DC Current: 1.2
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Knick Interface LLC
The first decoupled passive isolator with load stop function to provide protective separation of 0(4) ... 20 mA standard signals. Extremely compact design. up to 320 channels per meter. 1- and 2-channel versions. cheap and flexible for a wide range of applications. Galvanic isolation. between the... [See More]
- Signal Conditioning: SigIsol
- DC Current: 0 ... 20 mA , 4 ... 20 mA
- Form Factor: DIN Rail
- Outputs: Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
from S. Himmelstein & Company
Summary. Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity. reads, displays, processes and outputs. shaft torque, speed, power. pump/motor head, flow, fluid power. drawbar force, velocity, power. built-in ranges of 4-20mA, 12 ±8mA, 0... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 2
- Accuracy: 0.0100
from Dexter Research Center, Inc.
Features: Available in three amplifier gains: 300, 500 and 1,000, this PCB includes a LM20 temperature sensor and 1.25V voltage reference. Although sized for single channel TO-5 packages, this amplifier is electrically compatible with all Dexter Research Center detectors, providing convenient... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: PC Board
- DC Voltage: 2.7-5.5 Volts
from RS Components, Ltd.
Digital Isolator Rail 8-Pin SOIC [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: PC Board
- DC Current: 3mA
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Knick Interface LLC
The first standard-signal isolation amplifier with broad-range power supply in the 6-mm class. Broad-range power supply. 24 to 110 V DC (+/-25 %) and 110 to 230 V AC (+/-10 %). Standards-compliant personal and plant protection. Protective separation according to EN 61140". 3-port isolation. [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Form Factor: DIN Rail
- DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
from RS Components, Ltd.
High Speed Digital Isolator 8-Pin SOIC [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: PC Board
- DC Current: 10 μa
from Dataforth Corporation
Each DSCP63 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a voltage or current output. It is designed for industrial standard voltage or current signals. Input/output range, filter, fault indication, square root function and other functions may... [See More]
- Form Factor: DIN Rail
- DC Current: 0 to 20, 4 to 20mA
- DC Voltage: 0 to 5, 0 to 10, 0 to 15, 0 to 30, 1 to 5, 2 to 10VDC
- Outputs: Analog Voltage Output; Analog Current Output
from Knick Interface LLC
The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Compact design. 12.5 mm modular... [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 0 ... (+/-)10 V , 0 ... (+/-)20 mA
- Form Factor: DIN Rail
- DC Current: 0 ... (+/-)10 V , 0 ... (+/-)20 mA
from RS Components, Ltd.
Quad Digital Isolator 25Mbps 16P SOIC [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: PC Board
- DC Current: 10 μa
from Dataforth Corporation
Each DSCP64 Voltage/Current Converter provides a single channel of voltage or current input which is converted to a current or voltage output. An auxiliary power supply is provided for powering the input transducer/sensor. It is designed for industrial standard voltage or current signals. [See More]
- Form Factor: DIN Rail
- DC Current: 0 to 20, 4 to 20mA
- DC Voltage: 0 to 5, 0 to 10, 1 to 5, 2 to 10VDC
- Outputs: Analog Voltage Output; Analog Current Output
from Knick Interface LLC
The professional signal conditioners. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Extremely compact design. 12.5 mm modular... [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
- Form Factor: DIN Rail
- DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
from RS Components, Ltd.
2Ch 2/0, 150Mbps Dig Isolator ISO7220M [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: PC Board
- DC Current: 3mA
from Dataforth Corporation
Each DSCA32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Knick Interface LLC
Functional safety and maximum availability can go together. Functional safety up to SIL 3. acc. to EN 61508 with certificate from an accredited testing body. Average failure rate. MTBF: 965 years. Low transmission error. 0.08 % full scale. High isolation including protec-tion against electric shock. [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
- DC Current: 0 ... 20 mA , 4 ... 20 mA
- Application: General Lab & Industrial
from RS Components, Ltd.
Quad Digital Isolator 5.7kV 3-1 SOIC16 [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: PC Board
- DC Current: 1.7 ma
from Dataforth Corporation
Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Accuracy: 0.0500
- Form Factor: PC Board (optional feature); Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- DC Current: 0-20mA
from Knick Interface LLC
The “Multimeter ” among the signal conditioners. With 480 switchable calibrated ranges and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. 20 … 253 V AC/DC. Compact design. 12.5 mm... [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 0 ... (+/-)0.1 mA up to 0 ... (+/-)100 mA , 0 ... (+/-)10 V , 0 ... (+/-)20 mA , 0 ... (+/-)20 mV up to 0 ... (+/-)200 V , 4 ... 20 mA
- Form Factor: DIN Rail
- DC Current: 0 ... (+/-)0.1 mA up to 0 ... (+/-)100 mA , 0 ... (+/-)10 V , 0 ... (+/-)20 mA , 0 ... (+/-)20 mV up to 0 ... (+/-)200 V , 4 ... 20 mA
from RS Components, Ltd.
4 Ch Active Dig Mag Isolator, IL715-3E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: PC Board
- DC Current: 20 μa
from Dataforth Corporation
Each DSCL21 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL21 operates passively, obtaining its power from the transmitted signal. The input signal is... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Accuracy: 0.1000
- Form Factor: DIN Rail
- DC Current: 0-20mA
from Knick Interface LLC
For supply of intrinsically safe 2-wire transmitters and SMART transmitters. SMART transmission. (Optional): Bidirectional point-to-point transmission of digital data according to the HART specification. High supply voltage and good hazardous area ratings: Universal use. Broad-range power supply:... [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Current Output; 4 ... 20 mA
- DC Current: 4 ... 20 mA
- Application: General Lab & Industrial
from RS Components, Ltd.
4 Ch Active Dig Mag Isolator, IL716E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: PC Board
- DC Current: 6 ma
from Dataforth Corporation
Each DSCT32 current input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 80dB per decade of normal-mode rejection above 100Hz. An... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Knick Interface LLC
For supply of intrinsically safe 2-wire transmitters and SMART transmitters. Affordable. Good price due to omission of integrated power supply. No mains supply required. Cost savings due to lower wiring effort, no mains influences. Low power losses. No unnecessary heating in the enclosure. [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Current Output; 4 ... 20 mA
- DC Current: 4 ... 20 mA
- Application: General Lab & Industrial
from RS Components, Ltd.
4 Ch Active Dig Mag Isolator, IL717-3E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: PC Board
- DC Current: 3 ma
from Dataforth Corporation
Each SCM5B32 current input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount
- Differential Channels: Yes
from RS Components, Ltd.
4 Ch Active Dig Mag Isolator, IL716-3E [See More]
- Signal Conditioning: SigIsol
- DC Current: 6 ma
- Analog Channels: 4
- Agency Approval: RoHS Compliant
from Dataforth Corporation
The SCM7B32 current input modules accept input signals in the 4-20mA or 0- 20mA ranges from the field and provide a high-level output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. SCM7B33... [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount
- Differential Channels: Yes
from RS Components, Ltd.
3 Ch Active Dig Mag Isolator, IL712-3E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: PC Board
- DC Current: 3 ma
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from RS Components, Ltd.
4-Ch Digital Isolator,IL715T-3E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: PC Board
- DC Current: 10 μa
from RS Components, Ltd.
5-Ch Digital Isolator (4+1),IL261-3E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 5
- Form Factor: PC Board
- DC Current: 10 μa
from RS Components, Ltd.
Dual Ch Digital Isolator,IL711-1E [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: PC Board
- DC Current: 10 μa
from RESON
The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 16
- Inputs: Thermocouple Input; RTD Input; Bridge Input
from BEI Sensors
Controller seeing too many counts? Losing position in your control system? High vibration environment causing false counts? BEI's DIN rail mountable Anti- Dither module can help. By comparing the quadrature outputs on your encoder, the Anti-Dither Module can remove the unwanted part of the signal... [See More]
- Form Factor: DIN Rail
- DC Voltage: 5 to 24 VDC
- Analog Channels: 3
- DC Current: 75 mA
from SPECTEC
Frequency divider signal converter that conditions and scales output [See More]
- Form Factor: Stand-alone
- DC Current: 18mA
- DC Voltage: 8.5-30 VDC
- User Interface: None
from Status Instruments, Inc.
INTRODUCTION. The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our... [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: DIN Rail
- User Interface: None; Computer Programmable
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U), strain gauges, IEPE sensors (Piezotron) and status.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2... [See More]
- Form Factor: DIN Rail (optional feature); Rack Mount (optional feature)
- Digital I/O Channels: 2
- Analog Channels: 2
- Accuracy: 0.0100
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part. [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Current Output
- DC Current: 4~20mA
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-AI-2AO-S - 1176020000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-2AO-S - 1176020000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then... [See More]
- DC Voltage: 0-5/10 V DC/ 0/4-20 mA
- AC Current: 0-5/10 V DC/ 0/4-20 mA
- DC Current: 0-5/10 V DC/ 0/4-20 mA
- Excitation: Current
from Mad City Labs, Inc.
The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 3
- Form Factor: Stand-alone
- DC Voltage: 0V to +10V
from Mahr Inc.
Product features. Background lit LCD-Display with an analog and a two line digital display. 5 three color status lamps for warning and tolerances limits. Up to 2 features can be simultaneously displayed. Additional resolution 0.01 µm / 1 µin at measuring ranges from ±200 µm. [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
- Form Factor: Stand-alone
- Digital I/O Channels: 3
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: Screw Connection
- DC Current: 4 - 20 mA
- DC Voltage: 24 V
- Inputs: Resistance
from tecsis LP
Features: ± 5/ ± 10 VDC or 4-20 mA standard signal. Direct connection with PLC. Compact shape. Easy handling. Protection type IP 67. Robust aluminium diecasting housing, usable in heavy industry [See More]
- Signal Conditioning: Instrumentation Amplifier
- Excitation: Voltage
- DC Current: 4-20 mA
- Outputs: Analog Current Output
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Differential Channels: Yes
from Sitron
The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4 …20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in signal insulation. [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: DIN Rail
- DC Current: 4...20mA
from Sifam Tinsley UK
Theta 50 is used to electrically isolate input, outputs & power supply. It fills all requirements & regulations concerning electromagnetic compatibility (EMC) & safety (IEC 61326-1 & IEC 61010-1-2010). Features. • Accuracy class 0.2 as per International Standard IEC/EN 60 688. [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: DIN Rail
- DC Voltage: 0 - 10 V
from Electro-Sensors, Inc.
Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]
- Form Factor: PC Board; Rack Mount (optional feature)
- Digital I/O Channels: 0
- Analog Channels: 1
- DC Voltage: 0-10Vdc
from Opto 22
0 - 5 Amp Input Isolated [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Current: 0 to 5 A
from CAS DataLoggers
The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input... [See More]
- Form Factor: DIN Rail
- DC Voltage: 0 - 5V
- Analog Channels: 2
- DC Current: 0-20 mA / 4-20 mA
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 8
- Form Factor: Module
- Digital I/O Channels: 8
from PR electronics
Application. 1:1 output loop powered isolator of 2-wire transmitter 4...20 mA signals. 3186 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of 2-wire transmitter signals. Provides surge suppression and protects control systems... [See More]
- Signal Conditioning: SigIsol
- DC Current: 3.5...23 mA
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Define Instruments
This auxiliary powered splitter receives a single 4 –20mA process current input, and provides two identical active 4 –20mA output signals. These are commonly used in industry when one signal is required to go to two devices. For example, one signal may be required to go to a PLC, and... [See More]
- Signal Conditioning: SigIsol
- DC Current: 4–20mA
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Trans-Tek, Inc.
The Series 1000 Oscillator/Demodulators provide complete electrical support for AC LVDTs. Working from an unregulated DC input, the modules generate a stable sinusoidal excitation voltage for the transducer. The LVDT ’s secondary voltages are converted into DC voltage by the module ’s... [See More]
- Form Factor: Stand-alone
- DC Current: 150 mA Max
- DC Voltage: 14.5-28 VDC
- Outputs: Analog Voltage Output; Analog Current Output
from Isobaud, Inc.
Features. Hermetic 16-pin SOIC package. High-speed operation: up to 150Mbps. No start-up initialization required. Wide Operating Supply Voltage :2.5V-5.5V. 60-year life at rated working voltage. High electromagnetic immunity. Ultra low power (typical) :. 5V Operation, 1.6mA per channel... [See More]
- Signal Conditioning: SigIsol
- Digital I/O Channels: 2
- Form Factor: 16-pin SOIC
- DC Voltage: 2.5V-5.5V
from OMEGA Engineering, Inc.
The DP25B process meter accepts a wide variety of DC voltage and current inputs to cover any typical process application. Standard features include a full 4-digit three color (Red, Green, & Amber) programmable LED display, easy front panel scaling to virtually any engineering units, selectable... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 0 to 10 V
- Analog Channels: 1
- DC Current: 4 to 20 mA
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 1
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Status Instruments, Inc.
The SEM1000 series of loop powered analogue signal isolators comprises versions that are suitable for most applications, regardless of whether the loop power is available at the input or output side of the isolator. There. is also a loop 'splitter' which produces two completely isolated outputs from... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Current: 4-20mA
from Kistler Group
Universal measurement module (DAQ) for voltage, current, resistance, potentiometer, resistance thermometer (Pt100, Pt1000), thermocouples (Type B,E,J,K,L,N,R,S,T,U) and strain gauges.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels. Galvanic... [See More]
- Form Factor: DIN Rail (optional feature); Rack Mount (optional feature)
- Accuracy: 0.0100
- Analog Channels: 4
- DC Voltage: -10 - 10 V
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part. [See More]
- Signal Conditioning: SigIsol
- Outputs: Analog Current Output
- DC Current: 4~20mA
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-AI-AO-E-S - 1176010000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-E-S - 1176010000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then... [See More]
- DC Voltage: 0-5/10 V DC/ 0/4-20 mA
- AC Current: 0-5/10 V DC/ 0/4-20 mA
- DC Current: 0-5/10 V DC/ 0/4-20 mA
- Excitation: Current
from Mahr Inc.
Product features. Analog indicator instrument for display of measurement values. Two-line LCD for measuring values and help texts. 5 three color status lamps for warning and tolerance limits. Up to 3 features can be simultaneously displayed. 2 input modules can be inserted into base unit. Following... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 8
- Form Factor: Stand-alone
- Digital I/O Channels: 6
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: Screw Connection
- User Interface: Front Panel
- DC Current: 4 - 20 mA
- Operating Temperature: 0 to 60
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. Input loop powered. Low-cost isolator. Up to four independent channels in a single unit with channel-to-channel isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Power is derived from the input signal... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Differential Channels: Yes
from Opto 22
The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Form Factor: DIN Rail; Stand-alone
- Differential Channels: Yes
- Analog Channels: 15
- DC Voltage: ± 156 mV - ± 10 V
from Apix, Inc.
Model DAQ8-20mA4-1RTU. ISODIN Modbus RTU DIN MODULE. This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 8
- Form Factor: DIN Rail
- Accuracy: 0.0100
from PR electronics
Application. The 3117 is an isolating converter which can be used for signal conversion of standard bipolar analog process signals into a unipolar analog signal. The unit offers 3-port isolation and provides surge suppression and protects control systems from transients and noise. The 3117 also... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Voltage: -11.5...+11.5 V
from Define Instruments
What it does: This loop powered isolator accepts a 4 –20mA process current inputs and provides a 4 –20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]
- Signal Conditioning: Isolation Amplifier
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.5000
from Columbia Research Labs, Inc.
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]
- Form Factor: Panel / Chassis Mount
- DC Current: 15-35 Volts
- Analog Channels: 1
- Inputs: Bridge Input
from Status Instruments, Inc.
INTRODUCTION. The SEM1600VI is a “smart ” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: DIN Rail
- DC Voltage: -50 to 50 VDC
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part. [See More]
- Signal Conditioning: SigIsol
- DC Current: 4~20mA
- DC Voltage: 24V
- Outputs: Analog Current Output
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-AI-AO-S - 1176000000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-S - 1176000000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then... [See More]
- DC Voltage: 0-5/10 V DC/ 0/4-20 mA
- AC Current: 0-5/10 V DC/ 0/4-20 mA
- DC Current: 0-5/10 V DC/ 0/4-20 mA
- Excitation: Current
from Mahr Inc.
Product features. Easy to read 3 color analog display. Measurement in conjunction with inductive probes (e. g. Mahr P2004) or electronic plug gages etc. Two inputs for inductive probes (compatible with probes from Mahr, Mahr-Federal, Tesa). Extensive calculation of input signals: ±A,... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
- Form Factor: Stand-alone
- DC Voltage: 24 V
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: Screw Connection
- DC Current: -24 - 24 mA
- DC Voltage: -11 - 11 V
- Inputs: Resistance
from Acromag, Inc.
plusmn;100V DC, 0 to 100mA DC, 0 to 20A AC (with optional sensor) input. 0 to 20mA, 0 to 10V DC output. 10-36V DC power. Universal DC I/O transmitters with auto-configuration and self-ranging capabilities. These units receive DC current or voltage input signals, provide isolation, and output... [See More]
- Signal Conditioning: Transmitter
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Differential Channels: Yes
from Opto 22
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from CAS DataLoggers
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- DC Voltage: ± 156 mV - ± 10 V
- Analog Channels: 15
- DC Current: 0-20 mA / 4-20 mA
from PR electronics
Application. The 3118 is an isolating converter and splitter which can be used for signal conversion of standard bipolar analog process signals into two individual unipolar analog signals. The unit offers 4-port isolation and provides surge suppression and protects control systems from transients... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Voltage: -11.5...+11.5 V
from Define Instruments
What it does: This auxiliary powered isolator receives 4 –20mA process current input, and provides an active 4 –20mA output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]
- Signal Conditioning: Isolation Amplifier
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.1000
from Columbia Research Labs, Inc.
The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a... [See More]
- Form Factor: Panel / Chassis Mount
- DC Current: 16-32 Volts
- Analog Channels: 1
- Inputs: Accelerometer Input; Pressure
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 50mV, 200mV, 1V, 10V
- Form Factor: DIN Rail
- DC Current: ±30mA
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part. [See More]
- Signal Conditioning: SigIsol
- DC Current: 4~20mA
- DC Voltage: 24V
- Outputs: Analog Voltage Output
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-CI-2CO-S - 1175990000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-2CO-S - 1175990000 takes current signals of 0/4-20 mA. It then isolates, duplicates, and conditions... [See More]
- DC Current: 0/4-20 mA
- Excitation: Current
- AC Current: 0/4-20 mA
- Outputs: Analog Current Output
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: Screw Connection
- DC Current: -24 - 24 mA
- DC Voltage: -11 - 11 V
- Inputs: Resistance
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Signal Conditioning: Transmitter
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Differential Channels: Yes
from Opto 22
The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from PR electronics
Application. Power supply and Ex / I.S. safety barrier with 2-way HART ® communication for 2-wire transmitters installed in the hazardous area. Ex / I.S. safety barrier with 2-way HART ® communication for supplied current transmitters installed in the hazardous area. Signal isolator with low... [See More]
- Signal Conditioning: SigIsol
- DC Current: 4...20 mA
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 16
from MORNSUN Guangzhou Science & Technology Co., Ltd.
MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part. [See More]
- Signal Conditioning: SigIsol
- DC Current: 4~20mA
- DC Voltage: 5v
- Outputs: Analog Voltage Output
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-CI-CO-ILP-S - 1176070000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-ILP-S - 1176070000 takes 2-wire loop power signals of current signals of 0/4-20 mA. It then... [See More]
- DC Current: 0/4-20 mA (2-wire loop)
- Excitation: Current
- AC Current: 0/4-20 mA (2-wire loop)
- Outputs: Analog Current Output
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- DC Current: -55 - 55 mA
- DC Voltage: -55 - 55 V
- Inputs: Resistance
from Acromag, Inc.
i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 8
- DC Current: 0-20mA, 4-20mA
from Opto 22
The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Voltage: 0...10.25 V
from Define Instruments
What it does: This auxiliary powered isolator receives 4 –20mA process current input, and provides an active 4 –20mA output signal. This auxiliary powered isolator receives 4 –20mA process current inputs, and provides active 4 –20mA output signals. It is ideal for measuring... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]
- Form Factor: PC Board
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 16
from MORNSUN Guangzhou Science & Technology Co., Ltd.
Mornsun two-wire isolation amplifiers are voltage input and two-wire current output loop power collection signal conditioning modules. The module powering the front-end equipment through the back-stage current loop collection mode and transmitting the voltage to an industry standard isolated... [See More]
- Signal Conditioning: SigIsol
- DC Current: 4~20mA
- DC Voltage: 10-24V
- Outputs: Analog Voltage Output; Analog Current Output
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-CI-CO-S - 1175980000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-S - 1175980000 takes current signals of 0/4-20 mA. It then isolates and conditions it into the... [See More]
- DC Current: 0/4-20 mA
- Excitation: Current
- AC Current: 0/4-20 mA
- Outputs: Analog Current Output
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4 - 20 mA
from Acromag, Inc.
913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 4
- Accuracy: 0.1000
from Opto 22
0 To 20 mA Input Isolated [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Current: 0 to 20mA
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.2000
- Form Factor: DIN Rail
- DC Voltage: 0...10.25 V
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 3
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
The DRA-RTM-8 is a 16 channel analog multiplexer. Eight channels accept 3-wire 100 Ohm Pt RTD inputs, and the other eight channels accept 4-20 mA process inputs. All 16 inputs are multiplexed into a single 4-20 mA current loop output. The selection function is performed via four binary control lines... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Analog Channels: 16
- DC Current: 4-20 mA
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-2CI-2CO-12 - 7760054117, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-2CI-2CO-12 - 7760054117 takes two current signals of 0/4-20 mA and HART protocol signals. It then... [See More]
- DC Current: 2 x 0/4-20 mA / HART signal
- Excitation: Current
- AC Current: 2 x 0/4-20 mA / HART signal
- Outputs: Analog Current Output
from Weidmuller
The ACT20X-SDI-HDO/2SDI-2HDO valve control modules are controlled from the safe zone on the input side by the switching signals (NPN, PNP) and provide digital outputs to switch actuators (solenoids, alarms) in Ex zone 0. Depending on the module, the output current is limited for the ignition... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4 - 20 mA
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 16
- Accuracy: 0.0500
from Opto 22
4 To 20 mA Input Isolated [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Current: 4 to 20mA
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current and voltage signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current and voltage signals... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Voltage: 0...10.25 V
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 4
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 16
- Form Factor: PC Board
- DC Voltage: 5V 24V
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-CI-2CO - 7760054115, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CI-CO - 7760054114 takes current signals of 0/4-20 mA and HART protocol signals. It then isolates,... [See More]
- DC Current: 0/4-20 mA / HART signal
- Excitation: Current
- AC Current: 0/4-20 mA / HART signal
- Outputs: Analog Current Output
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4 - 20 mA
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 6
- Accuracy: 0.0500
from Opto 22
4 To 20 mA Input [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Current: 4 to 20mA
from PR electronics
Application. Isolation and 1:1 conversion of standard current signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Current: 0...20.5 mA
from Define Instruments
What it does: This loop powered isolator receives 4 –20mA process current inputs, and provides 4 –20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other industrial sensors, and offers a low cost... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 5
- Form Factor: DIN Rail
- DC Current: 4–20mA
from OMEGA Engineering, Inc.
The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 24
- Form Factor: PC Board
- DC Voltage: 24Vdc
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-CI-CO - 7760054114, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CI-CO - 7760054114 takes current signals of 0/4-20 mA and HART protocol signals. It then isolates and... [See More]
- DC Current: 0/4-20 mA / HART signal
- Excitation: Current
- AC Current: 0/4-20 mA / HART signal
- Outputs: Analog Current Output
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4 - 20 mA
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- Form Factor: DIN Rail
- Digital I/O Channels: 6
- Analog Channels: 4
- Accuracy: 0.0500
from Opto 22
The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current to greater than a 100-amp range, using a... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.2000
from PR electronics
Application. Isolation and conversion of standard DC signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC... [See More]
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
- Form Factor: DIN Rail
- DC Current: 0...20.5 mA
from Define Instruments
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]
- Form Factor: DIN Rail
- Accuracy: 1
- Analog Channels: 1
- DC Voltage: ±200mV, –200mV to 1V, 0–10V, ±10V, –10 to 30V, 0–300V
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- Form Factor: Screw Mount
- Accuracy: 0.0200
- Analog Channels: 1
- DC Voltage: 10mV - 100 V
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-CML-10-AO-RC-S - 2044850000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CML-10-AO-RC-S - 2044850000 takes current signals of 0-1, 0-5, or 0-10 ampps AC/DC. Output... [See More]
- DC Current: 0-1/5/10 A AC/DC
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- AC Current: 0-1/5/10 A AC/DC
- Operating Temperature: -13 to 140
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4 - 20 mA
from Acromag, Inc.
DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]
- Form Factor: DIN Rail
- Differential Channels: Yes
- Analog Channels: 6
- Accuracy: 0.0500
from Opto 22
The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current to greater than a 100-amp range, using... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 2
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.2000
from PR electronics
Application. Linearized, electronic temperature measurement with RTD or TC sensor. Conversion of linear resistance variation to a standard analog current / voltage signal, i.e. from solenoids and butterfly valves or linear movements with attached potentiometer. Power supply and signal isolator for... [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 0...12 VDC
- Form Factor: DIN Rail
- DC Current: 0...20 mA
from OMEGA Engineering, Inc.
The CIO-DIO48 can control 48 devices or sense 48 contact closures from a single half-size card in a PC. The CIO-DIO48 employs two 8255 parallel peripheral interface chips which are programmable in three modes; simple byte input or output or strobed I/O. The 8255 is simple to program. The CIO-DIO48... [See More]
- Signal Conditioning: Digital I/O
- Digital I/O Channels: 48
- Form Factor: PC Board
- DC Voltage: 7V
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-CMT-10-AO-RC-S - 1510470000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-10-AO-RC-S - 1510470000 takes current signals of 0-5, or 0-10 amps AC/DC. Output capabilities... [See More]
- DC Current: 0-5/10 A AC/DC
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- AC Current: 0-5/10 A AC/DC
- Operating Temperature: -13 to 140
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 0 - 60 A
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 10-36V DC power. Three-way isolation. Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They accept a 4 to 20mA process current input and provide a 3-way isolated process current output signal. These isolators... [See More]
- Signal Conditioning: SigIsol; Transmitter
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from PR electronics
Advanced features. Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current /voltage signals... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- DC Voltage: 0...10 VDC
- Accuracy: 0.1000
- DC Current: 0...50 mADC
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Form Factor: PC Board; Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 4
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-CMT-30-AO-RC-S - 1510540000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-30-AO-RC-S - 1510540000 takes current signals of 0-20, 0-25, or 0-30 ampps AC/DC. Output... [See More]
- DC Current: 0-20/25/30 A AC/DC
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- AC Current: 0-20/25/30 A AC/DC
- Operating Temperature: -13 to 140
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 0 - 10 A
from Acromag, Inc.
4-20mA DC input. 4-20mA DC output. 1500V AC peak isolation DC prevents ground loops. The 270i accepts a process current input and provides an isolated 4 to 20mA process current output signal. Power is received from the input signal current. These isolators use transformer isolation to effectively... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from PR electronics
Advanced features. Programmable input and output ranges using internal DIP-switches. Front panel fine adjustment of 0 and 100% values for special ranges. Application. Galvanic separation of analog signals. Measurement of floating signals. Technical characteristics. Analog signal conditioning with... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- DC Voltage: -250...+250 VDC
- Accuracy: 0.1000
- DC Current: -50...+50 mADC
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Signal Conditioning: Filter
- Digital I/O Channels: 0
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20P-CMT-60-AO-RC-S - 1510440000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20P-CMT-60-AO-RC-S - 1510440000 takes current signals of 0-40, 0-50, or 0-60 amps AC/DC. Output... [See More]
- DC Current: 0-40/50/60 A AC/DC
- Outputs: Analog Voltage Output; Analog Current Output; Relay Output
- AC Current: 0-40/50/60 A AC/DC
- Operating Temperature: -13 to 140
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: 4 - 20 mA
from Acromag, Inc.
2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges). 0 to 20mA DC, 0 to 10V DC (selectable ranges) output. 10-36V DC power. Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions. IntelliPack math modules... [See More]
- Form Factor: Terminal Block
- Differential Channels: Yes
- Analog Channels: 2
- DC Voltage: 0 to 10 VDC
from PR electronics
Application. 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and protects control systems from... [See More]
- Signal Conditioning: SigIsol
- DC Current: 0...23 mA
- Form Factor: DIN Rail
- Agency Approval: UL 61010-1
from OMEGA Engineering, Inc.
With its dual-function keys and sharp display, OMEGA ’s RD8250 is a sophisticated process recorder. The graphic user interface — comprising a nematic LCD with white LED backlight —makes configuration easy. This recorder can display real-time data in digital or trend format. Via the... [See More]
- Signal Conditioning: Isolation Amplifier
- Analog Channels: 2
- Form Factor: DIN Rail
- Accuracy: 0.3000
from Automation24, Inc.
With Weidm üller analog signal conditioning device MCZ CCC 0-20mA/0-20mA - 8411190000, convert and isolate your current signals into useful and manageable signals for your input devices. all in a compact body that will fit in line with your Weidm üller terminal blocks. The MCZ CCC... [See More]
- Signal Conditioning: SigIsol
- AC Current: 0/4-20 mA (2-wire loop)
- DC Current: 0/4-20 mA (2-wire loop)
- Excitation: Current
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Current: .1 - 100 mA
from Acromag, Inc.
Multi-range ±20mA or ±500mV input. 4-20mA output (sink/source). 12-32 V DC loop/local power. The TT236 model is a space-saving two-wire transmitter that isolates and converts a DC current or low voltage input to a proportional 4-20mA control signal. A single unit supports both voltage... [See More]
- Form Factor: DIN Rail
- DC Current: 20mA
- DC Voltage: 500mV
- Outputs: Analog Current Output
from PR electronics
Application. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current signals to SCADA systems or PLC equipment. Especially useful in applications... [See More]
- Signal Conditioning: SigIsol
- DC Current: 0...23 mA
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from OMEGA Engineering, Inc.
The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]
- Signal Conditioning: Isolation Amplifier
- Analog Channels: 18
- Form Factor: Panel / Chassis Mount
- Accuracy: 1