Voltage Excitation Supply Signal Conditioners
from XJCSENSOR Technology Co., Ltd.
Built-in multi-stage amplification chip, independent power supply for sensor. Temp & Weight calibration. Independent channel sampling and high dynamic response frequency. Good long-term stability, good anti-interference performance. [See More]
- Excitation: Voltage
- Operating Temperature: 14 to 122
- DC Voltage: 0.2-3.0mV/V
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 1
from Transducer Techniques, LLC
MODEL LCA-9PC. The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper... [See More]
- Excitation: Voltage
- DC Voltage: +/- 2.5 mV Min to 100 mV Max
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output
from Epsilon Technology Corp.
These conditioners are ideal for cyclic and high speed testing where no display is needed. They are available in single channel versions, as well as 2, 3, and 4 channels versions. They provide all the signal conditioning electronics needed for a strain gage based extensometer. The ASC has adjustable... [See More]
- Excitation: Voltage
- Analog Channels: 4
- Form Factor: Stand-alone
- AC Voltage: 120 or 230 VAC
from S. Himmelstein & Company
Summary. Single channel dc Current Conditioner and display for torque, speed, flow, pressure and temperature transmitters. 6 full digit engineering unit display. 7,800 samples/second/channel. built-in ranges of 4-20mA, 12 ±8mA, 0 ±10mA and 0 ±20mA. real-time cross channel... [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: Stand-alone
- Differential Channels: Yes
from XJCSENSOR Technology Co., Ltd.
Built-in multi-stage amplification chip, independent power supply for sensor. Temp & Weight calibration. Independent channel sampling and high dynamic response frequency. Good long-term stability, good anti-interference performance. [See More]
- Excitation: Voltage
- Operating Temperature: 14 to 122
- DC Voltage: 0.2-3.0mV/V
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Excitation: Voltage
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
from Transducer Techniques, LLC
MODEL LCA-RTC. The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities from 0.5... [See More]
- Excitation: Voltage
- DC Voltage: +/- 2.5 mV Min to 100 mV Max
- Form Factor: Stand-alone
- Outputs: Analog Voltage Output; Analog Current Output
from Epsilon Technology Corp.
These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: Stand-alone
- Accuracy: 0.0100
from S. Himmelstein & Company
Summary. Single channel dc strain gage signal conditioning instrument and display for directly wired torque, flow, pressure and head transducers. 6 full digit engineering unit display. 7,800 samples/sec/channel. 1 to 4.5 mV/V and high noise immunity. NIST Traceable mV/V calibration. auto-scaled... [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: Stand-alone
- Accuracy: 0.0100
from Dataforth Corporation
Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An anti-aliasing pole is located on... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
from S. Himmelstein & Company
Summary. Two channel Voltage Conditioner and display for DC Operated Torquemeters, DC LVDT's, Watts, vars, current, voltage and potentiometric transducers. 6 full digit engineering unit display. 7,800 samples/second/channel. ±1V to ±10V inputs protected to 130Vrms. accepts differential... [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: Stand-alone
- Differential Channels: Yes
from Dataforth Corporation
Each SCM5B38 Strain Gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level analog voltage output (Figure 1). This voltage output is logic switch controlled, which allows these modules to share a common analog bus without... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail; Rack Mount
- Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
from S. Himmelstein & Company
Summary. Two channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display. 1 millisecond response time. 10 mV peak-peak sensitivity. 200 kHz or 400 kHz bandwidth. includes protected... [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: Stand-alone
- Accuracy: 0.0100
from Dataforth Corporation
SCM7B35 current input modules accept input signals in the 4-20mA range from the field and provide a high-level voltage output to the process control system. Current to voltage conversion occurs internal to the module, which is factory calibrated to ensure the highest accuracy. Loop power is provided... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail; Rack Mount
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
from S. Himmelstein & Company
Summary. Superb instrument for mV/V torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs. shaft torque, speed, power. pump/motor head, flow, fluid power. drawbar force, velocity, power. fast, rock solid readings with high noise... [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: Stand-alone
- Accuracy: 0.0100
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Bridge Conditioner
- Analog Channels: 8
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Conditioner
- Inputs: Accelerometer Input
from Electro Standards Laboratories
The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Signal Conditioning: Bridge Conditioner; Pressure
- Analog Channels: 1
from Macro Sensors
The Macro Sensors LVC-2500 is a single channel signal conditioner that operates on 10-30 Volts DC power to support standard LVDT, RVDT, and VRT half-bridge sensors. Designed expressly for use in 24 Volt systems with PLCs and mini-PLCs, or in 12 Volt mobile and vehicular testing systems, it offers... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: DIN Rail
- AC Voltage: 55mV to 5.5V
from Define Instruments
What it does: Accepts and displays load cell/strain gauge input. Offers relay output for alarming plus optional serial communications and analog output. Supplies excitation. This popular weighing/load cell meter and controller is designed to accept standard 4-6 wire bridge type load cell inputs... [See More]
- Excitation: Voltage
- Accuracy: 5.00E-4
- Form Factor: DIN Rail
- Inputs: Bridge Input
from Acromag, Inc.
One 4 to 20mA DC input. Two 4 to 20mA DC outputs. 15-36V DC SELV, 90-250V AC. Provides two identical outputs from one input signal. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to... [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Differential Channels: Yes
from Kistler Group
Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels. Galvanic isolation 500 VDC. A/D conversion: 20... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail (optional feature); Rack Mount (optional feature)
- Signal Conditioning: Bridge Conditioner
- Analog Channels: 2
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner
- Inputs: mV/V
from Stellar Technology
The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the selected DC voltage or current output that is linearly related to the input. The full 3 way (input,... [See More]
- Excitation: Voltage
- DC Voltage: 0-5 mV, 0-400mV
- Form Factor: DIN Rail
- Inputs: Bridge Input
from Hoffer Flow Controls, Inc.
PRODUCT DESCRIPTION. The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Frequency: 75 Hz to 10 kHz
from Campbell Scientific, Inc.
The AM16/32B has replaced the AM16/32A. The AM16/32B supports two clocking modes: Mode A works like the AM16/32A and sequentially advances through each channel. Mode B uses a relay address to go directly to a specific channel —reducing power consumption and wear on the relay switches. The new... [See More]
- Excitation: Voltage
- Analog Channels: 32
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from tecsis LP
Features: ± 5/ ± 10 VDC or 4-20 mA standard signal. Direct connection with PLC. Compact shape. Easy handling. Protection type IP 67. Robust aluminium diecasting housing, usable in heavy industry [See More]
- Excitation: Voltage
- DC Voltage: ±5V/±10V
- Signal Conditioning: Instrumentation Amplifier
- Outputs: Analog Voltage Output
from FMS USA, Inc.
No programming required. Standardised analogue outputs. Galvanically isolated. DIN rail mount. Gain and offset setting by 20-turn trimmers [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Signal Conditioning: Instrumentation Amplifier
- Inputs: Bridge Input
from OMEGA Engineering, Inc.
The DRC-4710 and DRC-4720 DIN rail mount signal conditioners are self-contained DC powered modules designed for bridge input (load cell, strain gage) or voltage input (not connected to a bridge, excitation supply not used). These signal conditioners contain a precision instrumentation amplifier,... [See More]
- Excitation: Voltage
- DC Voltage: 0-30 mV
- Form Factor: DIN Rail
- Inputs: Bridge Input
from Status Instruments, Inc.
INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Signal Conditioning: Bridge Conditioner; SigIsol
- DC Voltage: 5V
from Spectron Glass and Electronics Inc.
The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 0
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Electro Standards Laboratories
The CellMite ® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data acquisition systems,... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Signal Conditioning: Pressure
- Analog Channels: 1
from Macro Sensors
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Voltage: 15-30V
from Define Instruments
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: DIN Rail
- Accuracy: 1
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units convert a 4-20mA process current input into two identical isolated 4-20mA output signals. Power is obtained from the output loop (sinks current). [See More]
- Excitation: Voltage
- Analog Channels: 2
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Differential Channels: Yes
from Interface, Inc. - AZ
Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; Isolation Amplifier; SigIsol; Millivolt to Analog Converter
- Inputs: mV/V
from Stellar Technology
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT ’s. The AP5104 provides regulated AC excitation with remote sensing for applications which... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Signal Conditioning: Instrumentation Amplifier
- Outputs: Analog Voltage Output; Analog Current Output
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Excitation: Voltage
- Differential Channels: Yes (optional feature)
- Form Factor: Panel / Chassis Mount
- DC Voltage: 2500mV
from tecsis LP
Features: Rugged in-line amplifier [See More]
- Excitation: Voltage
- Inputs: Bridge Input
- Signal Conditioning: Instrumentation Amplifier
- Outputs: Analog Voltage Output
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount; DIN Rail
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 4
from Spectron Glass and Electronics Inc.
The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]
- Excitation: Voltage
- Form Factor: PC Board; Stand-alone
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Electro Standards Laboratories
CellMite ® can be directly integrated into a standard strain gage transducer such as a load cell or extensometer. CellMite ® simultaneously generates a serial digital output for connection to a PC as well as a +/-10V analog output. [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Signal Conditioning: Pressure
- Analog Channels: 1
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Signal Conditioning: SigIsol
- Analog Channels: 1
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Bridge Conditioner
- DC Voltage: 5 to 50 mV
from tecsis LP
Features: Example for internal amplifier: XLP58 Pancake Load Cell with 0-5V output. 0-20 mA option available for Current (3-wire) [See More]
- Excitation: Voltage
- Inputs: Bridge Input
- Signal Conditioning: Instrumentation Amplifier
- Outputs: Analog Voltage Output
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Excitation: Voltage
- Form Factor: Wall Mount
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from OMEGA Engineering, Inc.
OMEGA ’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240 ° arc (international scale) for easy... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
from Spectron Glass and Electronics Inc.
The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 0
from Encore Electronics, Inc.
The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]
- Excitation: Voltage; Current
- Form Factor: Rack Mount
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Electro Standards Laboratories
CellMite ® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output. [See More]
- Excitation: Voltage
- Form Factor: Stand-alone
- Signal Conditioning: Pressure
- Analog Channels: 1
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 12-50V DC power from output loop. Low cost isolator. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others to prevent interaction between channels. For... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Signal Conditioning: Transmitter
- Analog Channels: 2
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Bridge Conditioner
- DC Voltage: 5 to 50 mV
from FMS USA, Inc.
Features. Advantages. IP67 aluminium housing. Can be used in harsh enviroments. No programming required. Easy to setup. Standardised analogue outputs. Multiconnectable with PLC, display etc. Galvanically isolated. Protected against electrical noise [See More]
- Excitation: Voltage
- Form Factor: Connectorized
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from OMEGA Engineering, Inc.
The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers —it is ready to accept... [See More]
- Excitation: Voltage
- Digital I/O Channels: 8
- Analog Channels: 1
- Inputs: Bridge Input
from Spectron Glass and Electronics Inc.
The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]
- Excitation: Voltage
- Form Factor: PC Board
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Electro Standards Laboratories
The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: Stand-alone
- Inputs: LVDT; Bridge Input
from Acromag, Inc.
plusmn;100V or 0 to 22 mA DC input ranges or 2 input channels, ±100V or 0 to 22 mA DC input ranges (AC current with optional sensor). Single or dual mechanical relays. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: Terminal Block
- Differential Channels: Yes
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
- DC Voltage: +/- 10 mV
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Excitation: Voltage
- Form Factor: Panel / Chassis Mount; DIN Rail
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Excitation: Voltage
- Form Factor: DIN Rail
- Signal Conditioning: Instrumentation Amplifier
- Inputs: LVDT; Transducer
from Spectron Glass and Electronics Inc.
The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range (sensor dependent). The... [See More]
- Excitation: Voltage
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 0