Frequency Input Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from RS Components, Ltd.
Phoenix Contact 2902056 [See More]
- Signal Conditioning: Frequency transducer
- Outputs: Analog Voltage Output; Analog Current Output; Transistor
- Inputs: Frequency
- Agency Approval: ATEX
from S. Himmelstein & Company
Summary. Single channel Frequency Conditioner and display for frequency, magnetic and optical encoders and frequency output speed, flow and velocity sensors. 6 full digit engineering unit display. 1 millisecond response time. 10 mV peak-peak sensitivity. 200 kHz or 400 kHz bandwidth. includes... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 2
- Frequency: 0.001 to 200kHz (10 to 200mV pk-pk Threshold), 0.001 to 400kHz (TTL Threshold)
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from RS Components, Ltd.
Phoenix Contact 2902058 [See More]
- Signal Conditioning: Frequency transducer
- Outputs: Analog Voltage Output; Analog Current Output; Transistor
- Inputs: Frequency
- Agency Approval: No
from S. Himmelstein & Company
Summary. Superb instrument for torque, force or pressure transmitter, and frequency producing speed, flow and velocity. reads, displays, processes and outputs. shaft torque, speed, power. pump/motor head, flow, fluid power. drawbar force, velocity, power. built-in ranges of 4-20mA, 12 ±8mA, 0... [See More]
- Form Factor: Stand-alone
- Differential Channels: Yes
- Analog Channels: 2
- Accuracy: 0.0100
from Dataforth Corporation
The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.0100
- Analog Channels: 1
- Frequency: 1Hz to 20kHz
from RS Components, Ltd.
PR Electronics 5223A1 [See More]
- Analog Channels: 2
- Outputs: Analog Voltage Output; Relay Output; Relay
- Frequency: 0 to 20 kHz
- Agency Approval: No
from S. Himmelstein & Company
Summary. Power instrument for a directly wired strain gage load sensor and a frequency output transducer. reads, displays, processes and outputs. shaft torque, speed, power. pump/motor head, flow, fluid power. drawbar force, velocity, power. fast, rock solid readings with high noise immunity. 7,800... [See More]
- Form Factor: Stand-alone
- Accuracy: 0.0100
- Analog Channels: 2
- Frequency: 0.001 to 200kHz (10 to 200mV pk-pk Threshold), 0.001 to 400kHz (TTL Threshold)
from Dataforth Corporation
Each DSCA45 frequency input module provides a single channel of frequency input which is isolated and converted to a standard analog voltage or current output. The frequency input signal can be a TTL level or zero-crossing signal. Terminal 7 (-IN) on the field-side terminal block is the "common" or... [See More]
- Signal Conditioning: Instrumentation Amplifier; SigIsol; Frequency-Current
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from RS Components, Ltd.
Murrelektronik Limited 44275 [See More]
- Signal Conditioning: Frequency to voltage/current
- Inputs: Frequency
- Frequency: 0, 100 khz
- Outputs: Analog Voltage Output; Analog Current Output; Current/Voltage
from Dataforth Corporation
Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely isolated computer side circuit which... [See More]
- Signal Conditioning: Instrumentation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail; Rack Mount
- Differential Channels: Yes
from RS Components, Ltd.
Progr Trans inp 20-500Hz o/p 4-20mA [See More]
- Frequency: 20/500 Hz
- Outputs: Analog Current Output; Current
- Inputs: Voltage
- Agency Approval: No
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
from RS Components, Ltd.
Kubler 8.PW.1D-1D Signal Conditioner [See More]
- Signal Conditioning: Isolation amplifier
- Inputs: RS422
- Frequency: 500 khz, 10, 30 v
- Outputs: Analog Current Output; HTL, TTL, RS422
from Data Device Corporation (DDC)
DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]
- Signal Conditioning: S/R Interface
- Analog Channels: 2
- Form Factor: Stand-alone
- DC Voltage: 0.34 to 90 Vrms
from Flow Technology, Inc.
Description. Economical signal conditioners by Flow Technology are designed for use with turbine flowmeters. The model CA04, when used with a modulated carrier (RF) pickoff, generates a carrier frequency that is modulated by the rotating blades of a turbine rotor. This eliminates the effects of... [See More]
- Frequency: 5-3500 Hz
- User Interface: None
- Outputs: Analog Voltage Output
- Maximum Output: 8
from Electro-Sensors, Inc.
Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]
- Form Factor: DIN Rail
- Digital I/O Channels: 0
- Analog Channels: 1
- Accuracy: 0.1000
from Leine & Linde AB
Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]
- Form Factor: Modular Bay or Slot System
- Digital I/O Channels: 0
- Analog Channels: 1
- Frequency: 0.1 Hz to 1 MHz
from Elsys AG
The device EL_BULT14 is able to produce TTL trigger pulses out of analog signals from optival (Laser), reluctance or capacitive and eddy-current sensors. Each of the 14 channels has a corresponding input (Probe In) and trigger pulse out (Pulse Out) BNC connector on the rear side of the device. The... [See More]
- Form Factor: Rack Mount
- DC Voltage: +/-42V
- Analog Channels: 14
- Frequency: 0-400kHz
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- Form Factor: DIN Rail; Stand-alone
- Differential Channels: Yes
- Analog Channels: 15
- DC Voltage: ± 156 mV - ± 10 V
from AW Company
10-30 VDC; six output options (factory set); user adjustable frequency span [See More]
- Signal Conditioning: Freq.- Current
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Frequency: .25Hz-5kHz
from Clark Solutions
The Equflow range of flow sensors has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high... [See More]
- Signal Conditioning: Flow controller
- Digital I/O Channels: 0
- Form Factor: Stand-alone
- AC Voltage: 0-10V
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: LVDT
- Frequency: 156 kHz typical
- Outputs: Analog Voltage Output
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 1
from BEI Sensors
Controller seeing too many counts? Losing position in your control system? High vibration environment causing false counts? BEI's DIN rail mountable Anti- Dither module can help. By comparing the quadrature outputs on your encoder, the Anti-Dither Module can remove the unwanted part of the signal... [See More]
- Form Factor: DIN Rail
- DC Voltage: 5 to 24 VDC
- Analog Channels: 3
- DC Current: 75 mA
from Hoffer Flow Controls, Inc.
PRODUCT DESCRIPTION. The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments... [See More]
- Form Factor: Panel / Chassis Mount
- Frequency: 75 Hz to 10 kHz
- Analog Channels: 1
- Excitation: Voltage
from Mad City Labs, Inc.
The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Stand-alone
- DC Voltage: 0V to +10V
from Acromag, Inc.
bull; DC voltage or DC current input. • DC voltage or DC current output. • Loop or DC or AC power. • Excellent accuracy and stability ensure reliable measurements in harsh industrial environments. Input isolated from output/power. These models convert sensor inputs to proportional... [See More]
- Signal Conditioning: Transmitter
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]
- Form Factor: Screw Mount
- Accuracy: 0.0200
- Analog Channels: 1
- DC Voltage: 10mV - 100 V
from OTEK Corporation
OTEK's new "CTT" is a variation of the company's recently introduced ACS Series that brought you the World's First Truly C.T. (Current Transformer) powered instruments to monitor or control A.C. variables (V, A, W & Hz). Now OTEK brings you complete freedom and savings. The "CTT" is 100% powered... [See More]
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail
- User Interface: None
- AC Current: 0.05A to 5A
- Application: General Lab & Industrial
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: Screw Connection
- Frequency: 0 - 10 Hz
- DC Voltage: 50 mV - 250 V
- Outputs: Analog Voltage Output
from Elsys AG
The device EL-TRIG_R is able to produce TTL-Trigger-Pulses out of analog signals from reluctance or capacitive and eddy-current sensors. Key Capabilities. Gain factors 1, 10, 100 or automatic. Trigger on negative or positive slopes. Trigger on negative or positive levels. Bandwith 30 to 30 kHz. Max... [See More]
- Form Factor: Rack Mount
- DC Voltage: +/-35V
- Analog Channels: 14
- Frequency: 30Hz-35kHz
from CAS DataLoggers
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- DC Voltage: ± 156 mV - ± 10 V
- Analog Channels: 15
- DC Current: 0-20 mA / 4-20 mA
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Mad City Labs, Inc.
The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 3
- Form Factor: Stand-alone
- DC Voltage: 0V to +10V
from Acromag, Inc.
0 to 50KHz, 0 to 65535 pulses input. 0 to 20mA DC, 0 to 10V DC output. Mechanical alarm relay (25V @ 5A). 10-36V DC power. Software configured; pulse counter; signal averaging; optional limit alarm functions. Acromag's IntelliPack ® series is a family of high-performance, multi-function I/O... [See More]
- Signal Conditioning: Transmitter
- Frequency: 0 to 50 KHz
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Form Factor: PC Board
- Digital I/O Channels: 4
- Analog Channels: 4
- Accuracy: 0.1000
from OTEK Corporation
The World's largest manufacturer of Loop Powered Instruments introduces its New Model LPI (Pat. Pending). Unlike otherproducts in the market, the LPI does not use transformers that provides up to 1KV isolation and reflect "Choppers" noise on thetransmitter's line. OTEK's LPI has 3KV isolation and... [See More]
- Signal Conditioning: SigIsol
- DC Voltage: 0-10V
- Form Factor: DIN Rail; In-line Mount
- DC Current: 4-20mA
from Weidmuller
Weidm üller's process instruments from the AR, UPI, R and DPA series are part of a wide-ranging line of innovative products designed for analogue signal processing. These instruments are specifically designed for the complex and demanding requirements of modern process automation applications. [See More]
- Form Factor: DIN Rail
- AC Voltage: 50 mV - 250 V
- DC Voltage: 50 mV - 250 V
- Frequency: 0 - 10 kHz
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]
- Form Factor: Modular Bay or Slot System
- Frequency: 0-50 kHz
- Analog Channels: 1
- Outputs: Analog Voltage Output
from OMEGA Engineering, Inc.
The DRA-ACT-2I AND DRA-ACT-2V Series are isolated 2-wire loop-powered ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-2I Series of ac current input models includes... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Analog Channels: 2
- AC Voltage: 0-150VAC
from Weidmuller
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Multi-range 0Hz to 100KHz frequency input. Multi-range 0Hz to 3KHz PWM input. 4-20mA output (sink/source). 12-32V DC power. The TT239 model is a space-saving two-wire transmitter that isolates and converts a frequency, pulse, or pulse-width modulation (PWM) input to a proportional 4-20mA signal. You... [See More]
- Form Factor: DIN Rail
- Frequency: 0-100KHz
- DC Voltage: 0-170V max.
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The DRA-ACT-4I AND DRA-ACT-4V Series are isolated 4-wire ac current and ac voltage input DIN rail mount signal conditioners that convert the measured input into a proportional, linear and highly accurate 4-20 mA output current. The DRA-ACT-4I Series of ac current input models includes models for 0-1... [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Analog Channels: 2
- AC Voltage: 0-150VAC
from Weidmuller
The ACT20X HDI SDO S / 2HDI-2SDO-S isolating switch amplifiers are specially designed for recording NAMUR sensor signals and digital switching signals which originate from Ex zone 0. Negative-switching (NPN) transistor outputs are used to transmit the signals to applications in the safe zone. [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Frequency: 0 - 5 kHz
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 8
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Multi-range 0Hz to 100KHz input. Universal current/voltage output. 12-32V DC power. The TT339 model is a space-saving four-wire transmitter that isolates and converts a frequency or pulse input to a proportional control signal. DC current and voltage output are both supported on a single model. An... [See More]
- Form Factor: DIN Rail
- Frequency: 0-100KHz
- DC Voltage: 0-170V max.
- Outputs: Analog Voltage Output; Analog Current Output
from OMEGA Engineering, Inc.
The DRA-ACT-SI AND DRA- ACT-SV Series are self-powered ac current and ac voltage input DIN rail mount signal conditioners that use the measured input to produce an accurate and linear output current. These signal conditioners have excellent accuracy, linearity and stability which make them unique. [See More]
- Form Factor: DIN Rail
- Accuracy: 0.1000
- Analog Channels: 2
- AC Voltage: 0-150VAC
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Differential Channels: Yes (optional feature)
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Signal Conditioning: Filter
- Digital I/O Channels: 0
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500