Vibration and Acceleration Signal Conditioners
from ECON Technologies Co.,Ltd
The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis, ensuring both precise results and... [See More]
- Signal Conditioning: Filter
- Architecture: Analog; Digital
from ECON Technologies Co.,Ltd
The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing convenience for on-site operations. [See More]
- Signal Conditioning: Filter
- Architecture: Analog; Digital
from ECON Technologies Co.,Ltd
The Dynamic Signal Analyzer MI-7208 is intelligent, portable equipment for data acquisition and analysis. It is designed for applications such as vibration and noise testing, structural analysis, fault diagnosis, and condition monitoring. This unit combines high reliability with low self-noise in a... [See More]
- Signal Conditioning: Filter
- Architecture: Analog; Digital
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
- Analog Channels: 1
- Inputs: Charge Input; Accelerometer Input
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- User Interface: Computer Programmable
- Application: Vehicular; Aerospace / Military
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Thermistor Input
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Signal Conditioning: Conditioner
- Inputs: Accelerometer Input
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: LVDT
- Frequency: 156 kHz typical
- Outputs: Analog Voltage Output
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 1
from Campbell Scientific, Inc.
The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- Inputs: Thermistor Input
from Columbia Research Labs, Inc.
5814. Single Axis In-Line Charge Converters. Choice of Three Conversion Gains. 10-32 Coaxial Input. Self-Contained Signal Conditioners. Utilizes Standard DC Power Supply. The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high impedance... [See More]
- Form Factor: Stand-alone
- Inputs: Charge Input; Accelerometer Input; Piezoelectric Sensor
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 2500mV
- Differential Channels: Yes (optional feature)
- Inputs: Thermistor Input; Bridge Input