CANbus Signal Conditioners

3 Results
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Network Options: Ethernet; CANbus; Profibus
  • Analog Channels: 15
  • Form Factor: DIN Rail; Stand-alone
  • Differential Channels: Yes
Digital Tension Measuring Amplifier -- EMGZ611
from FMS USA, Inc.

Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]

  • Network Options: CANbus; DeviceNet; Profibus
  • Form Factor: Wall Mount
  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage D
from CAS DataLoggers

The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]

  • Network Options: Ethernet; CANbus; Profibus; LAN
  • Analog Channels: 15
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • DC Voltage: ± 156 mV - ± 10 V