Programmable Gain Signal Conditioners

25 Results
VAC Series Proportional Solenoid Valve Digital Amplifier -- SANTEST
from Exsenco, LLC

SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]

  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 24
  • Analog Channels: 1
  • DC Current: 1.2
1 GHz Ultra-Wideband Voltage Amplifiers -- DUPVA-1
from Electro Optical Components, Inc.

Gain Switchable in 10 dB Steps up to 70 dB. Bandwidth 1 kHz to 1.2 GHz. Bandwidth Independent of Gain Setting (Guaranteed). 1.9 dB (330 pV/ √Hz). Local and Remote Gain Control. The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Outputs: Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
100/200 MHz Wideband Voltage Amplifiers -- DHPVA
from Electro Optical Components, Inc.

Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000). Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed). DC-Drift 0.3 µV/ °C. Input Noise 2.3 nV/ √Hz. Local and Remote Control. DHPVA series are high precision amplifiers with unique features delivering an... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Outputs: Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
Amplifier for Photodiodes with built-in thermocooler -- AMT-07M
from Electro Optical Components, Inc.

Amplifier AMT-07M converts the output current of a signal source (such as Mid-Infrared photodiode) into a voltage with amplification for subsequent use with various electronic systems, such as lock-in amplifiers, oscilloscopes or A/D converters. Synchronous detector is built in the same package and... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Outputs: Analog Voltage Output
  • Form Factor: Stand-alone
  • User Interface: Front Panel
Compact Module Lock-In Amplifiers -- LIA-MV-150 Series
from Electro Optical Components, Inc.

Current and Voltage Input. Working Frequency up to 45 kHz. Adjustable Sensitivity, Time Constant and Phase. Local and Remote Control. Compact and EMI-Shielded Case. In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Outputs: Analog Voltage Output
  • Form Factor: Panel / Chassis Mount
  • User Interface: None
Dual Axis Signal Conditioner -- SA40111
from Spectron Glass and Electronics Inc.

The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 0
  • Analog Channels: 1
  • DC Voltage: 3V - 12V
Single Channel Piezeo Actuator Amplifier -- PA25 Amplifier
from Mad City Labs, Inc.

The PA25 is a single channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA25 amplifier combines low noise and outstanding stability with high power output, making it ideal for open loop, high resolution control of piezos. The PA25 is equipped with a front panel analog... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • DC Voltage: 0V to +10V
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
AcPC Series Analog Input Board -- AcPC330
from Acromag, Inc.

16D/32SE input channels. ±5V, ±10V, 0-5V, and 0-10V input ranges. 16-bit A/D converter, 8 µS conversion time (125KHz). AcPC330 boards provide fast, high resolution A/D conversion. The AcPC330 has many features to improve your overall system throughput rate. You can scan all... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 32
  • Accuracy: 0.0050
Analog to Frequency Conversion Module -- AIFO-200
from Electro-Sensors, Inc.

Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]

  • Form Factor: PC Board; Rack Mount (optional feature)
  • Digital I/O Channels: 0
  • Analog Channels: 1
  • DC Voltage: 0-10Vdc
16-Channel 12-Bit Analog Input Board -- OME-A-822PGL / OME-A-822PGH
from OMEGA Engineering, Inc.

The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
CCA 1000 Conditioning Charge Amplifier -- EC6067
from RESON

The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone sensitivity. The input capacitance can... [See More]

  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
  • Analog Channels: 1
  • DC Voltage: 12 to 24VDC
Isolated Strain Gauge Amplifier -- MonoDAQ-E-STG
from MonoDAQ

Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]

  • Signal Conditioning: Isolation Amplifier
  • Inputs: Bridge Input
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Network Options: Ethernet; EtherCAT
Single Axis Signal Conditioner -- MUPI-2
from Spectron Glass and Electronics Inc.

The MUPI-2 Universal Signal Conditioner is a self contained, fully functional and adjustable conditioning module. This compact epoxy encapsulated package contains all the electronics and interface circuitry required, to operate any Spectron single axis electrolytic tilt sensor. Utilizing MIL spec... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
  • Form Factor: PC Board; Stand-alone
  • Differential Channels: Yes
Three Channel Piezeo Actuator Amplifier -- PA3 Amplifier
from Mad City Labs, Inc.

The PA3 is a three channel amplifier suitable for driving low voltage (150V) piezo actuators. The PA3 amplifier combines low noise and outstanding stability with high power output making it ideal for open loop, high resolution control of piezos. The PA3 includes adjustable feet for desktop use, a... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 3
  • Form Factor: Stand-alone
  • DC Voltage: 0V to +10V
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
AcPC Series Analog Input Board -- AcPC341
from Acromag, Inc.

AcPC341 boards provide fast, high resolution, simultaneous A/D conversion of eight channels. These boards have sixteen analog inputs which are sampled as two eight-channel banks. Eight A/D converters (ADCs) permit simultaneous conversion of all eight channels in a bank. All 16 channels share two... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 16
  • Accuracy: 0.0140
16-Channel 16-Bit Analog Input Board -- OME-A-826PG
from OMEGA Engineering, Inc.

The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
VP2000 Voltage Preamplifier -- EC6081
from RESON

The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Digital I/O Channels: 0
Single Axis Signal Conditioner -- SA40072
from Spectron Glass and Electronics Inc.

The SA40072 is a single channel signal conditioner, which provides a 4 to 20mA output. With the ability to interface directly with the complete line of Spectron single axis electrolytic tilt sensors (not included), the SA40072 is the perfect solution for narrow or wide angle measurements. The open... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 0
  • Analog Channels: 1
  • DC Voltage: 14V - 24V
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
APC Series Analog Input Board -- APC330
from Acromag, Inc.

16D/32SE channels ( ±5V, ±10V, 0-5V, and 0-10V input ranges). 16-bit A/D converter. 8 µS conversion time (125KHz). APC330 boards provide fast, high resolution A/D conversion. The APC330 has many features to improve your overall system throughput rate. You can scan all channels or... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 32
  • Accuracy: 0.0050
30 KS/s 12-Bit Analog/Digital I/O Board -- OME-A-8111
from OMEGA Engineering, Inc.

The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • Analog Channels: 8
  • Accuracy: 0.0060
Single Axis Signal Conditioner -- SSY0079
from Spectron Glass and Electronics Inc.

The SSY0079 Single Axis CMOS Signal Conditioning Module is a DC input/output operated device, which operates off a single ended supply, and provides a bipolar DC output. Specifically designed to interface directly with all Spectron Single Axis Tilt Sensors, and with the SP5000 Series Dual Axis Tilt... [See More]

  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
  • Form Factor: PC Board
  • Differential Channels: Yes
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)