Modular Bay / Slot System Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 14 to 140
- Outputs: Frequency or Pulse Output; 250Hz
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 14 to 140
- Outputs: Frequency or Pulse Output; 5k/500/20Hz(user selectable)
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Frequency or Pulse Output; 150Hz , 3Hz with filter turned on
- AC Voltage: 240 / 120Vac (+5%, -20%), 50/60 Hz, 10VA
- Operating Temperature: 32 to 122
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E309... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Frequency or Pulse Output; 300Hz
- AC Voltage: 240/120V ac (+10/-20%), 50/60 Hz, 10VA
- Operating Temperature: 32 to 131
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
The E746H amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a ±5V Many LVDT transducers from our stock are as standard compatible with the E746H amplifier which means that in many cases we can quickly provide dc to dc... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: -4 to 158
- Outputs: Frequency or Pulse Output; 200Hz
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Accuracy: 0.0500
from RDP Electrosense
The E747V amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated 0 to 10V output. Many LVDT transducers from our stock are as standard compatible with the E747V amplifier which means that in many cases we can quickly provide... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: -4 to 158
- Outputs: Frequency or Pulse Output; 200Hz
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Accuracy: 0.1000
from RDP Electrosense
The E748C amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into a 4 to 20mA output. Many LVDT transducers from our stock are as standard compatible with the E748C amplifier which means that in many cases we can quickly provide dc to dc... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 14 to 158
- Outputs: Frequency or Pulse Output; 250Hz
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Accuracy: 0.1000
from RDP Electrosense
The E749L amplifier is designed to factory fit in the cable of any RDP Industrial series LVDT. They convert the LVDT signal into an isolated ±2.2V Many LVDT transducers from our stock are as standard compatible with the E749L amplifier which means that in many cases we can quickly provide dc to... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: -4 to 158
- Outputs: Frequency or Pulse Output; 200Hz (flat)
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Accuracy: 0.0500
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Frequency or Pulse Output; 200/10Hz
- AC Voltage: 94 to 253Vac, 80W
- Operating Temperature: 32 to 140
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: 14 to 140
- Outputs: Frequency or Pulse Output; 500Hz
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Accuracy: 0.0500
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for strain gauge sensors and some internally amplified transducers. Our S7 amplifiers are... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: -40 to 185
- Outputs: Frequency or Pulse Output; 5kHz (20Hz with filter turned on)
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the... [See More]
- Form Factor: Modular Bay or Slot System
- Outputs: Frequency or Pulse Output; 500Hz
- AC Voltage: 115/230V, 50/60Hz, 2.5VA
- Operating Temperature: 14 to 122
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from RDP Electrosense
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be installed close to the... [See More]
- Form Factor: Modular Bay or Slot System
- Operating Temperature: -4 to 185
- Outputs: Frequency or Pulse Output; 250/25Hz
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B45 module isolates and conditions a frequency input signal and provides an analog voltage output. The frequency input signal can be either a TTL level or... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: SigIsol
- Accuracy: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from Leine & Linde AB
Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]
- Form Factor: Modular Bay or Slot System
- Digital I/O Channels: 0
- Analog Channels: 1
- Frequency: 0.1 Hz to 1 MHz
from Kistler Group
Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is as also possible to integrate Piezotron... [See More]
- Form Factor: Modular Bay or Slot System
- DC Voltage: 20 - 30,000 mV
- Analog Channels: 1
- Inputs: Charge Input
from FiberSensing, SA
High-power single mode laser scanning, broadband tuning [See More]
- Form Factor: Modular Bay or Slot System
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Outputs: Optical
- Application: General Lab & Industrial
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]
- Form Factor: PC Board; Modular Bay or Slot System
- Accuracy: 0.0250
- Digital I/O Channels: 16
- Outputs: Analog Voltage Output
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- Form Factor: PC Board; Modular Bay or Slot System
- Differential Channels: Yes
- Analog Channels: 16
- Digital I/O Channels: 4
from Opto 22
The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: 0-20mA or 4-20mA DC ranges. Host Output: 0-5V, 1-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal... [See More]
- Form Factor: Modular Bay or Slot System
- DC Current: 0-20mA or 4-20mA DC ranges
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Host Input: ±5V or 0-5V ranges. Field Output: 0-20mA or 4-20mA DC ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]
- Form Factor: Modular Bay or Slot System
- DC Voltage: ±5V or 0-5V
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: ±1V to ±60V ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal... [See More]
- Form Factor: Modular Bay or Slot System
- DC Voltage: ±1V to ±60V
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 8
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Output: ±5V, ±10V, 0-5V, 0-10V. Host Input: ±5V, ±10V, 0-5V, 0-10V or programmable ±10V. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition... [See More]
- Form Factor: Modular Bay or Slot System
- DC Voltage: ±5V, ±10V, 0-5V, 0-10V
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: 0-50 kHz frequency ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to... [See More]
- Form Factor: Modular Bay or Slot System
- Frequency: 0-50 kHz
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: ±10mV to ±100mV ranges. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are... [See More]
- Form Factor: Modular Bay or Slot System
- DC Voltage: ±10mV to ±100mV
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: 0-20mA or 4-20mA DC. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,... [See More]
- Form Factor: Modular Bay or Slot System
- DC Current: 0-20mA or 4-20mA DC
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: -100 to +100 deg;C or 0 to 600 deg;C ranges, 3Hz. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ™ uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning... [See More]
- Form Factor: Modular Bay or Slot System
- Inputs: RTD Input
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Acromag, Inc.
Field Input: T/C type J, K, T, R, S. Host Output: 0-5V or ±5V ranges. Acromag ’s microBlox ® uB Series I/O modules offer a compact, high-performance solution for interfacing sensors and field devices with data acquisition systems. uB signal conditioning modules are ideal to isolate,... [See More]
- Form Factor: Modular Bay or Slot System
- Inputs: Thermocouple Input
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Opto 22
With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels and their loop sources are isolated from each other; they do not share any field connection. In addition, each loop source is... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise Bare OEM is the ultimate solution for customization and adaptability in your electronic project. This board, which comes without the usual connectors, provides unparalleled freedom and versatility to tailor your designs according to your specific needs. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Opto 22
The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current to greater than a 100-amp range, using a... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Opto 22
The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. The module may also be used to monitor AC current to greater than a 100-amp range, using... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.2000
from Red Pitaya, d.o.o.
We are setting the industry standard in product quality and customer support, our STEMlab OEM boards are easy to integrate and available in multiple hardware and software configurations. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Opto 22
DescriptionSpecificationsDocumentsDownloads. T SNAP-AITM-i provides two isolated channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC, or -75 to +75 mV DC, or for type E, J, or K thermocouple operation. In addition to having two channels isolated from each... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.0600
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Opto 22
The SNAP-AITM2-i provides two isolated channels, each with an input range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and... [See More]
- Form Factor: Modular Bay or Slot System
- Analog Channels: 2
- Signal Conditioning: SigIsol
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified and comes... [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Red Pitaya, d.o.o.
STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)