Programmable Filter Signal Conditioners

9 Results
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
16 Channel Analog Multiplexer -- OME-DB-889D
from OMEGA Engineering, Inc.

The OME-DB-889D is an expansion multiplexer/amplifier board for use with OME-PCI-1800 series families. Each OME-DB-889D multiplexes 16 differential analog input channels into one analog input of the DAS board. The high grade instrumentation amplifier provides software programmable gains of 0.5 , 1,... [See More]

  • Signal Conditioning: Filter
  • Analog Channels: 16
  • Form Factor: PC Board
  • Inputs: Thermocouple Input
4 Channel Sensor-to-Computer Module -- D5000
from OMEGA Engineering, Inc.

The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units and transmit... [See More]

  • Form Factor: Screw Mount
  • Accuracy: 0.0200
  • Analog Channels: 1
  • DC Voltage: 10mV - 100 V
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 4
  • Analog Channels: 4
  • Accuracy: 0.1000
4-Channel Low-Pass Filter Card -- OMB-DBK18
from OMEGA Engineering, Inc.

The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]

  • Signal Conditioning: Filter; Instrumentation Amplifier
  • Analog Channels: 4
  • Form Factor: PC Board
  • Differential Channels: Yes
8-Channel Isolated Voltage-Input Module -- OMB-DBK50 / OMB-DBK51
from OMEGA Engineering, Inc.

The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 8
  • Form Factor: PC Board
  • Accuracy: 0.1000
Din Rail Mount Digital Transmitters -- DIN-100 OMEGABUS®
from OMEGA Engineering, Inc.

The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs, voltage, current,... [See More]

  • Form Factor: DIN Rail
  • Digital I/O Channels: 1
  • Analog Channels: 1
  • Accuracy: 0.0400
OMEGABUS® Digital Transmitter -- D1000 / D2000
from OMEGA Engineering, Inc.

The D1000 and D2000 Series digital transmitters are a complete family of easy to use interface modules for personal computers and other processor based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit, in ASCII format, to any host... [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Digital I/O Channels: 3
Simultaneous Sample and Hold Card -- OMB-DBK45
from OMEGA Engineering, Inc.

The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]

  • Signal Conditioning: Filter; Sample-and-Hold Amplifier
  • Analog Channels: 4
  • Form Factor: PC Board
  • Differential Channels: Yes