Panel / Chassis Mount Signal Conditioners
from Exsenco, LLC
SANTEST's GYCL-201 controller combined with the GYcRP probe is a digital signal conditioner. This controller has ASIC special for CC-Link and is used as a remote device station of the CC-Link system. The positional data of high accuracy can be transmitted at high speed by a simple program. The... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Displacement & Level Measurement Probe
- Analog Channels: 1
- Outputs: Analog Voltage Output; Analog Current Output
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Signal Conditioning: Bridge Conditioner
- Excitation: Voltage
from Electro Optical Components, Inc.
Gain Switchable in 10 dB Steps up to 70 dB. Bandwidth 1 kHz to 1.2 GHz. Bandwidth Independent of Gain Setting (Guaranteed). 1.9 dB (330 pV/ √Hz). Local and Remote Gain Control. The Ultra-Wideband Voltage Amplifiers Series DUPVA-1 is designed for fast and precision measurements with large... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Signal Conditioning: Filter; SigIsol
- Differential Channels: Yes
from Exsenco, LLC
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 24
- Analog Channels: 1
- DC Current: 1.2
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Signal Conditioning: Bridge Conditioner
- Excitation: Voltage
from Electro Optical Components, Inc.
Voltage amplifiers with variable gain 10 to 60 dB (x 3 to x 1,000). Bandwidth DC to 100/200 MHz Independent of Gain (Guaranteed). DC-Drift 0.3 µV/ °C. Input Noise 2.3 nV/ √Hz. Local and Remote Control. DHPVA series are high precision amplifiers with unique features delivering an... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
from Dataforth Corporation
The SCMVAS (Signal Conditioning Modular Voltage Attenuator System) is an analog signal conditioning system designed to safely monitor and accurately measure voltage potentials up to 495VAC (1400V peak-to-peak). These highlevel voltages are typically found in industrial applications such as induction... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Outputs: Analog Voltage Output
- AC Voltage: ±100Vpeak to ±700Vpeak (70VAC to 495VAC
- User Interface: None
from Electro Optical Components, Inc.
Current and Voltage Input. Working Frequency up to 45 kHz. Adjustable Sensitivity, Time Constant and Phase. Local and Remote Control. Compact and EMI-Shielded Case. In modern optoelectronic systems lock-in-amplification is one of the most useful techniques to get rid of unwanted noise and to improve... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
from Electro Optical Components, Inc.
High speed voltage amplifiers with bandwidth up to 2.5 GHz. Gain up to 60 dB (50,000 V/A). Input Noise 330 pV/ √Hz (6.6 pA/ √Hz). Integrated DC Path for Easy Operation with Fast Photodiodes. Two Identical Signal Outputs (HSA-Y). DC-Monitor Output (HSA-Y). The HSA series high speed... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output
- Signal Conditioning: Instrumentation Amplifier
- User Interface: None
from Avery Weigh-Tronix
Low cost, sense amplifier, isolated output, on-board adjustments [See More]
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.1000
- Signal Conditioning: Processor
- AC Voltage: 100 - 260 VAC
from Time Mark Corporation
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 15VDC
- Analog Channels: 6
- Excitation: Current
from Gefran
The DU1D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Signal Conditioning: Bridge Conditioner
- Bandwidth: 0.0400
from OROS
XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 8
- Signal Conditioning: Bridge Conditioner
- Inputs: Thermocouple Input; RTD Input
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Analog Channels: 32
- Signal Conditioning: Filter
- Differential Channels: Yes
from Campbell Scientific, Inc.
The AM16/32B has replaced the AM16/32A. The AM16/32B supports two clocking modes: Mode A works like the AM16/32A and sequentially advances through each channel. Mode B uses a relay address to go directly to a specific channel —reducing power consumption and wear on the relay switches. The new... [See More]
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Analog Channels: 32
- Excitation: Voltage
from OMEGA Engineering, Inc.
CT5100 Series Circular Chart Recorders measure and display up to two process variables. Choose from a variety of programmable inputs. All recorder and alarm functions are easily configured via front 3-key pad with self prompting displays. Total panel depth of only 2.5" is required with only a 1.3"... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Signal Conditioning: Isolation Amplifier
- Accuracy: 0.5000
from Hoffer Flow Controls, Inc.
PRODUCT DESCRIPTION. The PET Series converter receives frequency input and converts it to a proportional 4-20mA or 0-10V analog output. It has been designed to fit a compact "ELBY" explosion-proof enclosure. The frequency range is field selectable to fit most applications. ZERO and SPAN adjustments... [See More]
- Form Factor: Panel / Chassis Mount
- Frequency: 75 Hz to 10 kHz
- Analog Channels: 1
- Excitation: Voltage
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Optical Fiber Temperature Sensor
- Analog Channels: 16
- Outputs: Analog Current Output
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
Analogue amplifier for industrial application. Properties: Open measuring range 100 pC … 1000000 pC. Bandwidth ≈ 0 kHz up to 20 kHz. *Connector BNC / TNC / D-Sub 9p/15p. *Output Voltage / Current. Control via IO / RS232 [See More]
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
- Analog Channels: 4
- Inputs: Charge Input
from MonoDAQ
High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Network Options: Ethernet; EtherCAT
- Inputs: Accelerometer Input
- Filter / Amplifier: Amplifier; Filter
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Signal Conditioning: Instrumentation Amplifier
- Inputs: Bridge Input
from Columbia Research Labs, Inc.
Columbia Model 5624 Charge Amplifier has been designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. It features small package size and extremely low power consumption. The Model 5624 Charge Amplifier provides both... [See More]
- Form Factor: Panel / Chassis Mount
- Accuracy: 1
- Analog Channels: 1
- Inputs: Charge Input; Accelerometer Input
from CAS DataLoggers
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- DC Voltage: ± 156 mV - ± 10 V
- Analog Channels: 15
- DC Current: 0-20 mA / 4-20 mA
from SOCOMEC
DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output; Frequency or Pulse Output
- Accuracy: 0.2000
- User Interface: Front Panel
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 1
from Gefran
The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is used... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Bridge Input
- Signal Conditioning: Bridge Conditioner
- Bandwidth: 0.0050
from Campbell Scientific, Inc.
The AM25T sequentially connects up to 25 thermocouples or other low-level voltage output sensors to a common differential channel. The output from this channel is wired to a differential input channel on the datalogger. As the AM25T sequentially changes channels, the datalogger measures the output... [See More]
- Form Factor: Panel / Chassis Mount
- Excitation: Current
- Analog Channels: 25
- User Interface: None
from OMEGA Engineering, Inc.
The CT8000 Series Circular Chart Recorder/Controller measures, displays and controls up to two process variables. Choose from a variety of programmable inputs. All recorder, control and alarm functions are easily configured via front key pad with self-prompting displays. Two user configurable alarm... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Signal Conditioning: Isolation Amplifier
- Accuracy: 0.1000
from Hoffer Flow Controls, Inc.
PRODUCT DESCRIPTION. The PET Series mag-preamps are designed to convert low level sinusoidal signals into stable square wave pulses. The signal conditioners are built to fit a compact “ELBY ” type explosion-proof enclosure. This PET is designed for use with the Lo-Co Series and TriFlo... [See More]
- Form Factor: Panel / Chassis Mount
- Outputs: Analog Voltage Output (optional feature); Analog Current Output (optional feature); Frequency or Pulse Output; TTL/CMOS
- Analog Channels: 1
- User Interface: None
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: -10 - 10 V
- Analog Channels: 1
- Inputs: Charge Input
from MonoDAQ
Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Inputs: Bridge Input
- Signal Conditioning: Isolation Amplifier
- Network Options: Ethernet; EtherCAT
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail
- Analog Channels: 2
- Signal Conditioning: Instrumentation Amplifier
- DC Voltage: 0 to 9 mV
from Columbia Research Labs, Inc.
The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series 5820 Charge Amplifiers... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
- Analog Channels: 1
- Outputs: Analog Voltage Output
from Campbell Scientific, Inc.
The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 1
- Signal Conditioning: Instrumentation Amplifier
- Inputs: Thermistor Input
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Form Factor: Panel / Chassis Mount
- Digital I/O Channels: 0
- Signal Conditioning: Filter
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The MiniAmp Type 5030A... is a single channel, industrial charge amplifier, which converts the charge signal from piezo electric sensors into a proportional voltage signal. Compact size. 2 measuring ranges 10:1. External control (PLC) of "Measure" and " range" (measuring range). Signal output... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
- Analog Channels: 1
- Outputs: Analog Voltage Output; Analog Current Output
from Columbia Research Labs, Inc.
Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power consumption. The Model 5840... [See More]
- Form Factor: Panel / Chassis Mount
- Differential Channels: Yes
- Analog Channels: 1
- Accuracy: 1
from Campbell Scientific, Inc.
The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 2500mV
- Differential Channels: Yes (optional feature)
- Inputs: Thermistor Input; Bridge Input
from OMEGA Engineering, Inc.
The OMEGA ® RD8900 Series paperless recorder offers real time display of data in a variety of formats on a high resolution (VGA) color TFT display. The user friendly unit with plug & play cards can easily be set to monitor, record, and evaluate any application. The user can access data on... [See More]
- Form Factor: Panel / Chassis Mount
- Analog Channels: 18
- Signal Conditioning: Isolation Amplifier
- Accuracy: 1
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Analog Channels: 6
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Differential Channels: Yes (optional feature)
from Kistler Group
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data... [See More]
- Form Factor: Panel / Chassis Mount
- Inputs: Charge Input
- Analog Channels: 1
- Outputs: Analog Voltage Output; Frequency or Pulse Output
from Columbia Research Labs, Inc.
The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a microprocessor-driven auto zeroing circuit capable... [See More]
- Form Factor: Panel / Chassis Mount
- DC Current: 15-35 Volts
- Analog Channels: 1
- Inputs: Bridge Input