Sample-and-Hold Amplifier Signal Conditioners

4 Results
Simultaneous Sample and Hold Card -- OMB-DBK45
from OMEGA Engineering, Inc.

The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]

  • Signal Conditioning: Filter; Sample-and-Hold Amplifier
  • Analog Channels: 4
  • Form Factor: PC Board
  • Differential Channels: Yes
Conditioning Board 1 or 2 Channel -- Model SCB1
from Interface, Inc. - AZ

Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]

  • Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; Isolation Amplifier; SigIsol; Millivolt to Analog Converter
  • Inputs: mV/V
  • Form Factor: PC Board
  • Excitation: Voltage
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; SigIsol
  • Inputs: +/- 4.5 mV/V
  • Form Factor: PC Board
  • Excitation: Voltage
In-Line Signal Conditioner -- Model 500-1
from Interface, Inc. - AZ

Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
  • DC Voltage: +/- 10 mV
  • Form Factor: Stand-alone
  • Excitation: Voltage; Current