Application Software Included Signal Conditioners

59 Results
DIN Rail Mount Sensor-to-computer Modules, Current Input -- SCM9B-D125
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.0400
  • Analog Channels: 1
  • DC Voltage: 4-20mADC
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission -- 37A7
from Knick Interface LLC

For safe-area/hazardous-area isolation of 0 ... 20 mA standard signals without power supply. Galvanic isolation between input and output signal. Protection against measuring errors caused by grounding problems and parasitic interference voltages. No power supply required. Cost savings due to lower... [See More]

  • Signal Conditioning: SigIsol
  • Application: General Lab & Industrial
DIN Rail Mount Sensor-to-computer Modules, Thermocouple Input -- SCM9B-D13X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input
  • Analog Channels: 1
  • Outputs: RS-485
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy -- 41 A2
from Knick Interface LLC

For isolation of 0(4) ... 20 mA standard signals, up to 3 channels. No power supply. No mains influences. Extremely high accuracy. Broad range of applications. Current transmission from 2 µA to 50 mA. Maximum reliability. No unnecessary heating and therefore maximum service life of components. [See More]

  • Signal Conditioning: SigIsol
  • Application: General Lab & Industrial
DIN Rail Mount Sensor-to-computer Modules, Timer And Frequency Input -- SCM9B-D16X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.0100
  • Analog Channels: 1
  • Frequency: 1Hz to 20kHz
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure -- A20100
from Knick Interface LLC

Repeater power supply in a 6 mm housing with calibrated switching of output signals, HART transmission and protective separation. Extremely flat. 3-port isolation in a 6 mm modular housing. Flexible and extremely precise. Calibrated switching of output signals. Quick and easy configuration. using... [See More]

  • Signal Conditioning: SigIsol
  • Outputs: Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
  • DC Current: 4 ... 20 mA
  • Application: General Lab & Industrial
DIN Rail Mount Sensor-to-computer Modules, Voltage Input -- SCM9B-D11X
from Dataforth Corporation

The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure, voltage, current,... [See More]

  • Form Factor: DIN Rail
  • Accuracy: 0.0200
  • Analog Channels: 1
  • DC Voltage: ±10mV, ±100mV, ±1V, ±5V, ±10V, ±100VDC.
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function -- A20400
from Knick Interface LLC

The first decoupled passive isolator with load stop function to provide protective separation of 0(4) ... 20 mA standard signals. Extremely compact design. up to 320 channels per meter. 1- and 2-channel versions. cheap and flexible for a wide range of applications. Galvanic isolation. between the... [See More]

  • Signal Conditioning: SigIsol
  • DC Current: 0 ... 20 mA , 4 ... 20 mA
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
DSCP20 Programmable 2-Wire Temperature Transmitter, DIN Mount -- DSCP20
from Dataforth Corporation

Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]

  • Signal Conditioning: Isolation Amplifier; SigIsol
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Differential Channels: Yes
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply -- A21000
from Knick Interface LLC

The first standard-signal isolation amplifier with broad-range power supply in the 6-mm class. Broad-range power supply. 24 to 110 V DC (+/-25 %) and 110 to 230 V AC (+/-10 %). Standards-compliant personal and plant protection. Protective separation according to EN 61140". 3-port isolation. [See More]

  • Signal Conditioning: SigIsol
  • DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
  • Form Factor: DIN Rail
  • DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount -- DSCP81-0x
from Dataforth Corporation

Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]

  • Signal Conditioning: Isolation Amplifier; SigIsol
  • Accuracy: 0.1000
  • Form Factor: DIN Rail
  • Outputs: Analog Current Output
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply -- A26000
from Knick Interface LLC

The specialist for ±10 V and ±20 mA. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Compact design. 12.5 mm modular... [See More]

  • Signal Conditioning: SigIsol
  • DC Voltage: 0 ... (+/-)10 V , 0 ... (+/-)20 mA
  • Form Factor: DIN Rail
  • DC Current: 0 ... (+/-)10 V , 0 ... (+/-)20 mA
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module -- SCM9B-1100/2100
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
  • Form Factor: Panel / Chassis Mount
  • Differential Channels: Yes
BL570 Isolated Signal Conditioner | Current and Voltage Measurement | 480 Measuring Ranges Calibrated and Switchable -- BL570
from Knick Interface LLC

The "multitalent" among the isolators: Every range between ±20 mV and ±200 V DC can be individually adjusted. Over 400 ranges are factory-calibrated. Universal DC voltage and current measurement. 480 switchable calibrated ranges without readjustment. Voltage range anywhere between. ±... [See More]

  • Signal Conditioning: SigIsol
  • Application: General Lab & Industrial
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply -- P15000
from Knick Interface LLC

The professional signal conditioners. With calibrated range selection and broad-range power supply. Flexible and extremely precise. Calibrated range selection without complicated readjustments. Broad-range power supply. VariPower 20 … 253 V AC/DC. Extremely compact design. 12.5 mm modular... [See More]

  • Signal Conditioning: SigIsol
  • DC Voltage: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
  • Form Factor: DIN Rail
  • DC Current: 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
16-Channel 12-Bit Analog Input Board -- OME-A-822PGL / OME-A-822PGH
from OMEGA Engineering, Inc.

The OME-A-822PGH/L are 12-bit multifunction analog and digital I/O boards for PC/AT compatible computers. The OME-A-822PGH/L offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bit resolution. In addition,the OME-A-822PGH/PGL has 16 digital inputs, 16... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Signal Conditioning: Filter
  • Analog Channels: 32
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
Multi-Channel Signal Conditioner -- LumaSHIELD®
from LumaSense Technologies, Inc., An Advanced Energy Company

The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]

  • Form Factor: Panel / Chassis Mount
  • Inputs: Optical Fiber Temperature Sensor
  • Analog Channels: 16
  • Outputs: Analog Current Output
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
Analog Multiplexer -- 104-AIM-32
from ACCES I/O Products, Inc.

Features. Designed to pair with an A/D board to increase channel count and signal conditioning capabilities. 32 single-ended or 16 differential inputs. 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V. Up to 7 104-AIM-32s can be stacked... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 32
  • DC Voltage: ±25mV, ±50mV, ±100mV, ±2.5V, ±5V, ±10V
Portable USB Synchro/Resolver Interface Device (MFB) -- SB-3661xUx
from Data Device Corporation (DDC)

DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]

  • Signal Conditioning: S/R Interface
  • Analog Channels: 2
  • Form Factor: Stand-alone
  • DC Voltage: 0.34 to 90 Vrms
Bridge and Temperature Conditioner -- Xpod Line
from OROS

XPods line: bridge & temperature conditioners. Wheatstone bridge conditioner handles any bridge-based transducers (strain, pressure, load, torque, force...). Full, ½ and ¼ bridge. Automatic bridge balance (incl. in D-rec). 120 Ω / 350 Ω built-in resistors. Continuous 0... [See More]

  • Signal Conditioning: Bridge Conditioner
  • Analog Channels: 8
  • Form Factor: Panel / Chassis Mount
  • Inputs: Thermocouple Input; RTD Input
BusWorks™ 900 MB Series DC Current Input Module -- 913MB
from Acromag, Inc.

913MB: 4 current input channels. 914MB: 4 voltage input channels. 4 input channels. 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range. 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC). 10 to 36V DC, 24V AC power. Modbus RTU high-speed RS-485. This signal... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 4
  • Accuracy: 0.1000
Sensor Signal Processor -- SSP1492
from Sensor Platforms, Inc.

A multi sensor system with two popular microcontroller interfaces [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 8
  • Analog Channels: 8
  • Inputs: Accelerometer Input; LVDT; Timer / Clock Input (optional feature); Magnetometer
CellMite® Digital Signal Conditioner with Auto Identifying Display -- Model 4337
from Electro Standards Laboratories

The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]

  • Signal Conditioning: Bridge Conditioner; Pressure
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Inputs: Bridge Input
Analog Input Module -- Novus DigiRail-2A
from CAS DataLoggers

The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input... [See More]

  • Form Factor: DIN Rail
  • DC Voltage: 0 - 5V
  • Analog Channels: 2
  • DC Current: 0-20 mA / 4-20 mA
NVH Starter System
from Prosig USA, Inc.

The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]

  • User Interface: Computer Programmable
  • Application: Vehicular; Aerospace / Military
Conditioning Board 1 or 2 Channel -- Model SCB1
from Interface, Inc. - AZ

Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]

  • Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; Isolation Amplifier; SigIsol; Millivolt to Analog Converter
  • Inputs: mV/V
  • Form Factor: PC Board
  • Excitation: Voltage
16-Channel 16-Bit Analog Input Board -- OME-A-826PG
from OMEGA Engineering, Inc.

The OME-A-826PG is a 16-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-826PG offers 16 single-ended or 8 differential analog inputs, plus two channels of analog output with 12-bits resolution. In addition, the OME-A-826PG has 16 digital inputs, 16 digital... [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 16
  • Digital I/O Channels: 16
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
BusWorks™ 900 MB Series RTD/Resistance Input Module -- 932MB-0900
from Acromag, Inc.

2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 2
  • Inputs: RTD Input
CellMite® Digital Signal Conditioner, Board with Display -- Model 4327
from Electro Standards Laboratories

The CellMite ® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data acquisition systems,... [See More]

  • Signal Conditioning: Pressure
  • Analog Channels: 1
  • Form Factor: PC Board
  • Inputs: Bridge Input
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Form Factor: DIN Rail; Stand-alone
  • Differential Channels: Yes
  • Analog Channels: 15
  • DC Voltage: ± 156 mV - ± 10 V
High Resolution Signal Conditioning Board -- Model HRBSC
from Interface, Inc. - AZ

Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]

  • Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; SigIsol
  • Inputs: +/- 4.5 mV/V
  • Form Factor: PC Board
  • Excitation: Voltage
16-Channel Isolated Digital Input Board -- OME-DB-16P
from OMEGA Engineering, Inc.

The OME-DB-16P is a 16 channel isolated digital input daughter board. The optically isolated inputs of the OME-DB-16P consist of a bi-directional OPTO-coupler with a resistor for current sensing. You can use the OME-DB-16P to sense DC signals from TTL levels up to 24V. You can also use OME-DB-16P to... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 16
  • Form Factor: PC Board
  • DC Voltage: 5V 24V
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
BusWorks™ 900EN Series 6-Channel Differential Input Module -- 961EN-4006
from Acromag, Inc.

i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 6
  • Accuracy: 0.0500
CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Board -- Model 4326B
from Electro Standards Laboratories

CellMite ® can be directly integrated into a standard strain gage transducer such as a load cell or extensometer. CellMite ® simultaneously generates a serial digital output for connection to a PC as well as a +/-10V analog output. [See More]

  • Signal Conditioning: Pressure
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Inputs: Bridge Input
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage D
from CAS DataLoggers

The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]

  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • DC Voltage: ± 156 mV - ± 10 V
  • Analog Channels: 15
  • DC Current: 0-20 mA / 4-20 mA
24-Channel Open-Collector Output Board -- OME-DB-24C
from OMEGA Engineering, Inc.

The OME-DB-24C has 24 channels of optically isolated digital outputs, arranged into four isolated banks. Each digital output offers a darlington transistor and integral suppression diode for inductive load. The board interfaces to field logic signals, eliminating ground-loop problems and isolating... [See More]

  • Signal Conditioning: SigIsol
  • Analog Channels: 24
  • Form Factor: PC Board
  • Outputs: Analog Current Output; NPN
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
BusWorks™ 900PB Series 6-Channel Differential Input Module -- 961PB-2006
from Acromag, Inc.

DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]

  • Form Factor: DIN Rail
  • Differential Channels: Yes
  • Analog Channels: 6
  • Accuracy: 0.0500
CellMite® Digital Signal Conditioner, TEDS-Tag Auto ID, Encased -- Model 4325B
from Electro Standards Laboratories

CellMite ® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output. [See More]

  • Signal Conditioning: Pressure
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Inputs: Bridge Input
24-Channel OPTO-Isolated Input Board -- OME-DB-24P / OME-DB-24PD
from OMEGA Engineering, Inc.

The OME-DB-24P is a 24 channel isolated digital input daughter board for OME-PIO-D144 digital input board. The optically isolated inputs of the OME-DB-24P consist of a bi-directional opto-couples with a resistor for current sensing. You can use the OME-DB-24P to sense DC signals from TTL levels up... [See More]

  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 24
  • Form Factor: PC Board
  • DC Voltage: 24Vdc
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 8
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
IntelliPack® 800 Series Intelligent Alarm, Universal TC/RTD/mV Input -- 801A-0100
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]

  • Form Factor: DIN Rail; Terminal Block
  • Differential Channels: Yes
  • Analog Channels: 1
  • DC Voltage: ±1 or 500mVDC
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner -- Model 4338-200
from Electro Standards Laboratories

The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]

  • Form Factor: Stand-alone
  • Inputs: LVDT; Bridge Input
  • Analog Channels: 1
  • Excitation: Voltage
24-Channel Photo-MOS Relay Output Board -- OME-DB-24POR
from OMEGA Engineering, Inc.

The OME-DB-24POR includes 24 normally open, Form A, Photo MOS Relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-BB-24POR to switch loads, up to 350 Vac and up to 0.13 A. The relay is... [See More]

  • Signal Conditioning: SigIsol (optional feature)
  • Analog Channels: 24
  • Form Factor: PC Board
  • Outputs: Relay Output
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
IntelliPack® 800 Series Math Computation Module -- 892M-0500
from Acromag, Inc.

2 or 4 input channels, 0 to 20mA DC, 0 to 10V DC (selectable ranges). 0 to 20mA DC, 0 to 10V DC (selectable ranges) output. 10-36V DC power. Software configured, computes arithmetic operations, evaluates conditional and Boolean arguments, executes track & hold functions. IntelliPack math modules... [See More]

  • Form Factor: Terminal Block
  • Differential Channels: Yes
  • Analog Channels: 2
  • DC Voltage: 0 to 10 VDC
CellMite® LVDT AC Excitation Dual-Channel Digital Signal Conditioner Board -- Model 4331-200
from Electro Standards Laboratories

The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]

  • Form Factor: PC Board
  • Inputs: LVDT; Bridge Input
  • Analog Channels: 1
  • Excitation: Voltage
30 KS/s 12-Bit Analog/Digital I/O Board -- OME-A-8111
from OMEGA Engineering, Inc.

The OME-A-8111 is a 12-bit multifunction analog and digital I/O board for PC/AT compatible computers. The OME-A-8111 offers 8 analog input channels, plus one channel of analog output with 12-bit resolution. In addition, the OME-A-8111 has 16 digital inputs and 16 digital outputs. The OME-A-8111... [See More]

  • Form Factor: PC Board
  • Digital I/O Channels: 16
  • Analog Channels: 8
  • Accuracy: 0.0060
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
IntelliPack® 800T Series Intelligent Temperature Transmitter, Universal Input -- 801T-0500
from Acromag, Inc.

Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]

  • Form Factor: DIN Rail; Terminal Block
  • Differential Channels: Yes
  • Analog Channels: 1
  • DC Voltage: ±1 or 500mVDC
CellMite® LVDT AC Excitation Single Channel Digital Signal Conditioner -- Model 4338
from Electro Standards Laboratories

The CellMite ® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer... [See More]

  • Form Factor: Stand-alone
  • Inputs: LVDT
  • Analog Channels: 1
  • Excitation: Voltage
8-Channel Thermocouple Interface Card -- TCIC
from OMEGA Engineering, Inc.

The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]

  • Form Factor: PC Board
  • Accuracy: 0.0500
  • Analog Channels: 8
  • DC Voltage: ±500 mV
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
IP200 Series Analog Output Module, 12-Bit D/A -- IP220A-16
from Acromag, Inc.

8 or 16 voltage output channels. Independent D/A converter on each channel. 11 µS settling time. ±10V output range. The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be obtained from a... [See More]

  • Form Factor: PC Board; Modular Bay or Slot System
  • Accuracy: 0.0250
  • Digital I/O Channels: 16
  • Outputs: Analog Voltage Output
CellMite® Quad AC/DC Mixed LVDT and Force Digital Signal Conditioner -- Model 4336
from Electro Standards Laboratories

The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]

  • Signal Conditioning: Bridge Conditioner; Force
  • Analog Channels: 1
  • Form Factor: Stand-alone
  • Inputs: LVDT; Bridge Input