Weather / Meteorology Signal Conditioners

12 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
4-Channel Current Output Card -- OMB-DBK5
from OMEGA Engineering, Inc.

The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Outputs: Analog Voltage Output; Analog Current Output
  • Form Factor: PC Board
  • User Interface: Computer Programmable
Wireless Bridge Sensor End Node -- ADS-261
from CAS DataLoggers

The ADS-261 is a battery-powered end node for collecting and transmitting data from bridge strain gauge sensors. It offers a high accuracy bridge instrumentation amplifier input, 1 digital input configurable as a pulse counter input, and multiple excitation options with voltage calibration for... [See More]

  • Application: Environmental; Weather / Meteorology
  • Form Factor: Stand-alone
  • Signal Conditioning: Instrumentation Amplifier
  • Inputs: Bridge Input
DT-3714 Analog RTD Input Module 4CH RTD-PT100 -- DT-3714
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Inputs: RTD Input
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Application: General Lab & Industrial; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
4-Channel Frequency-Input Card -- OMB-DBK7
from OMEGA Engineering, Inc.

The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Analog Channels: 4
  • Form Factor: PC Board
  • Digital I/O Channels: 4
DT-3804 Analog Thermocouple Input Module 4AI -- DT-3804
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
8-Channel Isolated Voltage-Input Module -- OMB-DBK50 / OMB-DBK51
from OMEGA Engineering, Inc.

The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]

  • Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board
  • Signal Conditioning: SigIsol
  • Analog Channels: 8
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Application: General Lab & Industrial; Environmental; Vehicular; Marine; Aerospace / Military; Seismic / Geotechnical; Weather / Meteorology; Medical / Biomedical
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 8