Counter / Tachometer Input Signal Conditioners

9 Results
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Analog Channels: 8
  • Form Factor: PC Board
  • Differential Channels: Yes
Digital Signal Conditioner -- SA420
from Electro-Sensors, Inc.

Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]

  • Inputs: Tach; Relay / Switch Input
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Digital I/O Channels: 0
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Frequency to Analog Converter -- FI-V
from AW Company

10-30 VDC; six output options (factory set); user adjustable frequency span [See More]

  • Inputs: Tach
  • Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Signal Conditioning: Freq.- Current
  • Analog Channels: 1
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 8