Computer Programmable Signal Conditioners
from Dataforth Corporation
Dataforth Corporation's SCM5B isoLynx ® SLX200 data acquisition system is fast, intelligent, modular, and fully isolated. As it implements industry standard Modbus RTU and TCP protocols, the SLX200 enables communication with a wide variety of existing third-party software drivers and HMI/SCADA... [See More]
- User Interface: Computer Programmable
- Analog Channels: 60
- Form Factor: Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Differential Channels: Yes (optional feature)
from Epsilon Technology Corp.
These conditioners were designed as an inexpensive solution for static mechanical testing where no digital display is required. The DSC is a digital signal conditioner with analog output. All calibration is handled by software via an RS232 connection. The sampling rate is well suited for typical... [See More]
- User Interface: Front Panel; Computer Programmable
- Analog Channels: 1
- Form Factor: Stand-alone
- Accuracy: 0.0100
from Exsenco, LLC
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]
- User Interface: Computer Programmable; Touch Panel
- Analog Channels: 1
- Form Factor: Panel / Chassis Mount
- DC Voltage: 24
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
from Dataforth Corporation
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]
- User Interface: Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: Isolation Amplifier; SigIsol
- Accuracy: 0.1000
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- User Interface: Computer Programmable
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
from Dataforth Corporation
The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
- Signal Conditioning: SigIsol
- Analog Channels: 12
from Electro-Sensors, Inc.
Digital Signal Conditioner. Features. • DIN rail mount enclosure. • 0-10 VDC and 4-20 mA outputs. • Input frequencies to 10 kHz, 115 VAC standard,. 220 VAC, 12 / 24 VDC optional. • LCD display for field adjustable calibration. • ETL approved to applicable UL and CSA... [See More]
- User Interface: Front Panel; Computer Programmable
- Analog Channels: 1
- Form Factor: DIN Rail
- Digital I/O Channels: 0
from MORNSUN Guangzhou Science & Technology Co., Ltd.
Mornsun signal isolators isolate the electrical devices which connect the instruments in industrial fields with the control room. They isolate between the input power and output power, input signal and output signal, effectively reducing the interferences in automatic control systems. The case of... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Voltage: 18-30V
from Electro Standards Laboratories
The CellMite ® Model 4337 with auto identifying display is a digital signal conditioner that connects directly to a standard strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/- 10V analog output for interface to data acquisition... [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: Bridge Conditioner; Pressure
- Analog Channels: 1
from FiberSensing, SA
High-power single mode laser scanning, broadband tuning [See More]
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Outputs: Optical
- Form Factor: Modular Bay or Slot System
- Application: General Lab & Industrial
from Data Device Corporation (DDC)
Description: The RD-19240 is a low cost programmable 10,12 or 14 bit resolution ASIC tracking resolver-to-digital converter. This converter offers off-the-shelf solutions for today's high volume motion feedback applications. This ASIC converter features programmable parameters such as resolution... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 1
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Opto 22
0 - 5 Amp Input Isolated [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: SigIsol
- Analog Channels: 1
from CAS DataLoggers
The DigiRail-2A Analog Input Module signal condition and digital transmitters with Modbus RTU communication interface provide a simple way for integrating analog signal to supervisory systems. Featuring two universal input analog signal channels it is the most economical way to deliver analog input... [See More]
- User Interface: Computer Programmable
- Analog Channels: 2
- Form Factor: DIN Rail
- DC Voltage: 0 - 5V
from Spectron Glass and Electronics Inc.
The SA40111 Ultra-Dual is a dual axis signal conditioner that delivers high accuracy RS232 (8 bit) and analog (Vdc) outputs. Designed to interface perfectly with Spectrons full line of single and dual axis electrolytic tilt sensors, the SA40111 Ultra-Dual is capable of providing data over widely... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 0
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 5V
from Define Instruments
The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]
- User Interface: Front Panel; Computer Programmable
- Analog Channels: 1
- Form Factor: DIN Rail
- Accuracy: 1
from LumaSense Technologies, Inc., An Advanced Energy Company
The LumaSHIELD ®, designed for Smart Grid integration, is fitted with an internal reference that allows regular self-verification and correction of its fully traceable calibration. The internal reference provides long- term accuracy in the adverse conditions encountered in a distribution... [See More]
- User Interface: Front Panel; Computer Programmable
- Analog Channels: 16
- Form Factor: Panel / Chassis Mount
- Inputs: Optical Fiber Temperature Sensor
from Acromag, Inc.
4 to 20mA DC input. 4 to 20mA DC output. 15-36V DC SELV, 90-250V AC power. Single or dual I/O with a dual output model and full isolation. These units receive 4-20mA process current inputs and provide isolated 4-20mA output signals. Each channel operates independently and is isolated from the others... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Signal Conditioning: SigIsol
- Analog Channels: 1
from OMEGA Engineering, Inc.
The OMB-DBK5 current-output card provides OMB-DAQBOARD-2000 Series data acquisition systems with the ability to control four isolated 4 to 20 mA current loops. The OMB-DBK5 acts as a current loop transmitter by modulating current from an external source. The OMB-DBK5 can be programmed with a static... [See More]
- User Interface: Computer Programmable
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: PC Board
- Application: General Lab & Industrial; Environmental; Weather / Meteorology; Medical / Biomedical
from Red Pitaya, d.o.o.
SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from NorPix, Inc.
StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]
- User Interface: Front Panel; Touch Screen; Computer Programmable
- Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
- Signal Conditioning: Filter
- Analog Channels: 32
from ACCES I/O Products, Inc.
Features. Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs. Multiplexes 16 differential inputs to one analog single-ended output. Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel. Screw... [See More]
- User Interface: Computer Programmable
- Analog Channels: 16
- Form Factor: PC Board
- Differential Channels: Yes
from Status Instruments, Inc.
INTRODUCTION. The SEM1750 is a cost effective two input signal conditioner that accepts a bipolar voltage or current signal on each input and isolates to provide two ranged industrial process output signals such as 0 to 20 mA, 4 to 20mA, 0 to 10VDC or 1 to 5VDC. The SEM1750 is configured using our... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Outputs: Analog Voltage Output; Analog Current Output
from Interface, Inc. - AZ
Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; Isolation Amplifier; SigIsol; Millivolt to Analog Converter
- Inputs: mV/V
from Prosig USA, Inc.
The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples per... [See More]
- User Interface: Computer Programmable
- Application: Vehicular; Aerospace / Military
from MORNSUN Guangzhou Science & Technology Co., Ltd.
Mornsun signal isolators isolate the electrical devices which connect the instruments in industrial fields with the control room. They isolate between the input power and output power, input signal and output signal, effectively reducing the interferences in automatic control systems. The case of... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Voltage: 18-30V
from Electro Standards Laboratories
The CellMite ® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data acquisition systems,... [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: Pressure
- Analog Channels: 1
from Data Device Corporation (DDC)
The RD-19230 is a small and versatile, low cost, state-of-the-art 16-bit monolithic Resolver-to-Digital Converter. This single chip converter offers programmable features such as resolution, bandwidth, velocity output scaling and encoder emulation. Compact and reliable, DDC ’s RD Series... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 1
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Opto 22
The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices. [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from CAS DataLoggers
The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]
- User Interface: Computer Programmable
- Analog Channels: 15
- Form Factor: DIN Rail; Stand-alone
- Differential Channels: Yes
from Spectron Glass and Electronics Inc.
The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full range (sensor dependent). The... [See More]
- User Interface: Computer Programmable; Adj. Pots
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 0
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 5V
from Acromag, Inc.
plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]
- User Interface: Computer Programmable
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- User Interface: Computer Programmable
- Analog Channels: 4
- Form Factor: PC Board
- Digital I/O Channels: 4
from Red Pitaya, d.o.o.
SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from ACCES I/O Products, Inc.
Features. Designed to pair with an A/D board to increase channel count and signal conditioning capabilities. 32 single-ended or 16 differential inputs. 6 software programmable ranges: ±25mV, ±50mV, ±0.1V, ±2.5V, ±5V, ±10V. Up to 7 104-AIM-32s can be stacked... [See More]
- User Interface: Computer Programmable
- Analog Channels: 32
- Form Factor: PC Board
- Differential Channels: Yes
from Status Instruments, Inc.
INTRODUCTION. The SEM1600B is a “smart ” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive current... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: Bridge Conditioner; SigIsol
- DC Voltage: 5V
from Interface, Inc. - AZ
Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; SigIsol
- Inputs: +/- 4.5 mV/V
from MORNSUN Guangzhou Science & Technology Co., Ltd.
Mornsun signal isolators isolate the electrical devices which connect the instruments in industrial fields with the control room. They isolate between the input power and output power, input signal and output signal, effectively reducing the interferences in automatic control systems. The case of... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Signal Conditioning: SigIsol
- DC Voltage: 18-30V
from Electro Standards Laboratories
CellMite ® can be directly integrated into a standard strain gage transducer such as a load cell or extensometer. CellMite ® simultaneously generates a serial digital output for connection to a PC as well as a +/-10V analog output. [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: Pressure
- Analog Channels: 1
from Data Device Corporation (DDC)
DDC's USB device provides new levels of performance and flexibility for interfacing laptops to Synchro/Resolver systems designed for modern, high performance industrial and military position feedback, and control and test systems. BENEFITS. Fast and Easy Lab Connections. Quick Connect Wire Insertion... [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: S/R Interface
- Analog Channels: 2
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Opto 22
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from CAS DataLoggers
The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]
- User Interface: Computer Programmable
- Analog Channels: 15
- Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
- DC Voltage: ± 156 mV - ± 10 V
from Piezosystem Jena, Inc.
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]
- User Interface: Front Panel; Computer Programmable
- Digital I/O Channels: 4
- Form Factor: Rack Mount
- DC Voltage: 5V
from Acromag, Inc.
plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- User Interface: Computer Programmable
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The HH374 has a high resolution and fast analog to digital converter. Measurements settings and results are shown on the backlit LCD display. Data can be stored in the meter or directly saved on a computer through PC interface. Recorded data can be further processed on a computer. With the exclusive... [See More]
- User Interface: Front Panel; Hand-held Programmer; Computer Programmable
- Analog Channels: 4
- Form Factor: Stand-alone; Portable
- DC Voltage: 60VDC Max
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from ACCES I/O Products, Inc.
Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]
- User Interface: Computer Programmable
- Analog Channels: 8
- Form Factor: PC Board
- Differential Channels: Yes
from Status Instruments, Inc.
INTRODUCTION. The SEM1600VI is a “smart ” powered isolator / conditioner that accepts any voltage signal between -50 and 50VDC or any current signal between -50 and 50mA. The output stage offers either voltage, bipolar voltage or current re-transmission signals. The re-transmission... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Electro Standards Laboratories
CellMite ® M4325B is a compact digital signal conditioner that connects directly to a standard strain gage-based load cell, extensometer, or pressure sensor and simultaneously generates a serial digital output for connection to a PC as well as a +/- 10V analog output. [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: Pressure
- Analog Channels: 1
from Data Device Corporation (DDC)
Description: Low Cost Resolver-to-Digital-Monolithic. Can be set up as Resolver, Synchro or LVDT-to-Digital converter with tach grade velocity output. Available in military and industrial models. Resolution:10, 12, 14, or 16 bit. Accuracy: To +/-2.3 minutes. Tracking: To 1152 rps. The RDC-19224 is... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 1
from Encore Electronics, Inc.
The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]
- User Interface: Computer Programmable
- Form Factor: Rack Mount
- Signal Conditioning: Instrumentation Amplifier
- Inputs: Accelerometer Input (optional feature); Bridge Input
from Opto 22
The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Acromag, Inc.
plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]
- User Interface: Computer Programmable
- Analog Channels: 16
- Form Factor: DIN Rail
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]
- User Interface: Computer Programmable
- Form Factor: PC Board
- Signal Conditioning: SigIsol
- Analog Channels: 8
from Red Pitaya, d.o.o.
SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Inputs: Thermocouple Input; RTD Input; Slide Wire
from Electro Standards Laboratories
The CellMite ® Model 4338-200 Dual Channel LVDT digital signal conditioner connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite 4338-200 LVDT... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: Stand-alone
- Inputs: LVDT; Bridge Input
from Data Device Corporation (DDC)
Description: Pin for Pin upgrade to the RDC19220/2 Series Resolver-to-Digital-Monolithic converters. Added features include a synthesized reference, LOR detection and non-sampling front end amplifiers to allow for filtering. Can be configured for Resolver, Synchro or LVDT-to-Digital conversion. [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: PC Board
- Digital I/O Channels: 1
from Opto 22
The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Acromag, Inc.
i2o Option. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules... [See More]
- User Interface: Computer Programmable
- Analog Channels: 6
- Form Factor: DIN Rail
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- User Interface: None; Computer Programmable
- Analog Channels: 8
- Form Factor: PC Board
- Accuracy: 0.0500
from Red Pitaya, d.o.o.
STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 8
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- DC Voltage: 50mV, 200mV, 1V, 10V
from Electro Standards Laboratories
The CellMite ® Model 4331-200 connects directly to two standard AC LVDT (Linear Variable Differential Transformer) transducers and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The CellMite ® LVDT can be operated with a computer or simply setup... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: PC Board
- Inputs: LVDT; Bridge Input
from Opto 22
G1 100 Ohm RTD Analog Input Isolated [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: SigIsol
- Analog Channels: 1
from Acromag, Inc.
Analog and Discrete I/O with i2o Option. DC Current/Voltage or Discrete Input. DC Current or Discrete Output. 15 to 36V DC Power. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network interface for analog... [See More]
- User Interface: Computer Programmable
- Analog Channels: 4
- Form Factor: DIN Rail
- Digital I/O Channels: 6
from OMEGA Engineering, Inc.
The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]
- User Interface: Computer Programmable
- Analog Channels: 16
- Form Factor: PC Board; Modular Bay or Slot System
- Differential Channels: Yes
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- User Interface: None; Computer Programmable
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Inputs: Thermocouple Input; RTD Input; Slide Wire
from Electro Standards Laboratories
The CellMite ® Model 4338 connects directly to a standard AC LVDT (Linear Variable Differential Transformer) transducer and simultaneously generates a serial output for connection to a PC and a +/-10V analog output. The M4338 LVDT can be operated with a computer or simply set up by a computer... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: Stand-alone
- Inputs: LVDT
from Opto 22
The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Acromag, Inc.
DC Current or DC Voltage Signals. 6 input channels, 0 to 20mA in 3 selectable ranges (0 to 20 amps AC with optimal AC sensor) or ±78mV to ±10V DC with eight range options. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. 961PB: 6 DC current input channels. 962PB: 6 DC... [See More]
- User Interface: Computer Programmable
- Analog Channels: 6
- Form Factor: DIN Rail
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V... [See More]
- User Interface: Computer Programmable
- Analog Channels: 10
- Form Factor: Portable
- Accuracy: 0.1000
from Red Pitaya, d.o.o.
STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Electro Standards Laboratories
The CellMite ® 4336 Quad AC/DC is a 4-channel intelligent digital signal conditioner that connects directly to two AC LVDT transducers and two DC strain gage force transducers and provides direct digital data input into the serial port of a standard PC. Precision AC sine wave excitation voltages... [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: Bridge Conditioner; Force
- Analog Channels: 1
from Opto 22
The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage and is ideal for differential voltage measurements. [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: DIN Rail; Terminal Block
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The OM-CP-PULSE101 and OM-CP-PULSE110 are low-cost recording devices that will sense a pulse input or contact closure from external sources such as transducers or pulse initiators (gas, water, and electric meters) and transform those inputs into engineering units. In addition, these dataloggers... [See More]
- User Interface: Computer Programmable
- Form Factor: Screw Mount
- Signal Conditioning: Totalizer
- Digital I/O Channels: 1
from Red Pitaya, d.o.o.
STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6
from Electro Standards Laboratories
Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites ®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master... [See More]
- User Interface: Computer Programmable
- Form Factor: Stand-alone
- Signal Conditioning: Pressure
- Analog Channels: 1
from Opto 22
The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and... [See More]
- User Interface: Computer Programmable
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC), 0 to 500 ohms input. 0 to 20mA DC, 0 to 10V DC output. Mechanical relay (25V @ 5A) alarm. 10-36V DC power. Software configured. Performs linearization, square root extraction, and optional limit alarm functions. [See More]
- User Interface: Computer Programmable
- Analog Channels: 1
- Form Factor: DIN Rail; Terminal Block
- Differential Channels: Yes
from OMEGA Engineering, Inc.
The OM-SQ2010 is a versatile general purpose data logger with 4 to 8 analog input channels to measure current, voltage, resistance and temperature, plus 8 digital channels to automatically trigger or stop logging. An RS-232 port is included, allowing connection to modems and other networking... [See More]
- User Interface: Computer Programmable
- Analog Channels: 8
- Form Factor: Portable
- Digital I/O Channels: 8
from Red Pitaya, d.o.o.
STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users... [See More]
- User Interface: Hand-held Programmer; Computer Programmable
- Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
- Analog Channels: 6