Digital (FIR, IIR) Signal Conditioners
from ECON Technologies Co.,Ltd
The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis, ensuring both precise results and... [See More]
- Architecture: Analog; Digital
- Signal Conditioning: Filter
from Dataforth Corporation
The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]
- Architecture: Analog; Digital
- Form Factor: Panel / Chassis Mount
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
from ECON Technologies Co.,Ltd
The Portable Dynamic Signal Analyzer MI-7108 is a highly integrated all-in-one solution that combines the functions of a signal test instrument and a PC. This single unit performs data acquisition, processing, analysis, and display, significantly enhancing convenience for on-site operations. [See More]
- Architecture: Analog; Digital
- Signal Conditioning: Filter
from ECON Technologies Co.,Ltd
The Dynamic Signal Analyzer MI-7208 is intelligent, portable equipment for data acquisition and analysis. It is designed for applications such as vibration and noise testing, structural analysis, fault diagnosis, and condition monitoring. This unit combines high reliability with low self-noise in a... [See More]
- Architecture: Analog; Digital
- Signal Conditioning: Filter
from ECON Technologies Co.,Ltd
The Nanovolt Class New Generation Dynamic Signal Analyzer MI-7308 is a unique high-speed analyzer featuring an ultra-low noise design and dual 32-bit ADCs with a sampling rate of 768 kHz. It achieves remarkable measurements, such as a 0dB sound pressure level within a 20kHz bandwidth, with an... [See More]
- Architecture: Analog; Digital
- Signal Conditioning: Filter
from Interface, Inc. - AZ
Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]
- Architecture: Digital
- Form Factor: PC Board
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; Isolation Amplifier; SigIsol; Millivolt to Analog Converter
- Inputs: mV/V
from OMEGA Engineering, Inc.
Remote I/O, or distributed I/O, offers several advantages over the traditional local I/O found on a Programmable Logic Controller (PLC). First, it allows you to locate the I/O modules close to the process that is being monitored or controlled. This greatly improves noise immunity, as the weak sensor... [See More]
- Architecture: Digital
- Analog Channels: 4
- Form Factor: DIN Rail
- Digital I/O Channels: 8
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1by1 series (1 input and 1 output channel) and FSM-1by2 series (1 input and 2 output channels) multimode optical fiber switches were... [See More]
- Architecture: Digital
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 5V
from Interface, Inc. - AZ
Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]
- Architecture: Digital
- Form Factor: PC Board
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; SigIsol
- Inputs: +/- 4.5 mV/V
from Piezosystem Jena, Inc.
Many applications in optical measurement systems, or data communication networks, require distribution and modulation of light, guided in optical fibers. The FSM-1x3, FSM-1x4, FSM-1x6 and FSM-1x9 series multimode optical fiber switches were developed mainly for applications in the field of... [See More]
- Architecture: Digital
- Digital I/O Channels: 1
- Form Factor: Rack Mount
- DC Voltage: 5V
from Piezosystem Jena, Inc.
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best... [See More]
- Architecture: Digital
- Digital I/O Channels: 4
- Form Factor: Rack Mount
- DC Voltage: 5V