Ethernet Signal Conditioners

31 Results
16-Channel Isolated High Voltage Measurement Instrument -- EX1402
from AMETEK Programmable Power

16-Channel isolated high voltage measurement instrument. 24-bit SAR ADC per Channel. 128k samples/second/channel sample rate. 1000V channel-channel isolation. 500V channel-ground isolation. Input voltage ranges peak: ±420V/ ±10V/ ±1V. Data logger acquisition mode. 3-Pin screw... [See More]

  • Network Options: Ethernet
  • Form Factor: Rack Mount
  • Signal Conditioning: SigIsol
  • Analog Channels: 16
SLX300 Data Acquisition System -- SLX300
from Dataforth Corporation

The 8B isoLynx ® SLX300 - Dataforth's newly introduced data acquisition system - builds on the proven reliability and outstanding performance of the SCM5B isoLynx ® SLX200 and the miniature-sized SensorLex ® 8B isolated signal conditioning modules to provide a compact, low cost solution... [See More]

  • Network Options: Ethernet
  • Form Factor: PC Board; Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
  • Signal Conditioning: SigIsol
  • Analog Channels: 12
16 Channel 15..50 MSPS Simultaneous Digitizer -- ACQ216CPCI-16-50
from D-TACQ Solutions

The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and offers excellent... [See More]

  • Network Options: Ethernet
  • Analog Channels: 16
  • Form Factor: PC Board
  • Differential Channels: Yes
Portable Data Logger -- OM-SQ2010
from OMEGA Engineering, Inc.

The OM-SQ2010 is a versatile general purpose data logger with 4 to 8 analog input channels to measure current, voltage, resistance and temperature, plus 8 digital channels to automatically trigger or stop logging. An RS-232 port is included, allowing connection to modems and other networking... [See More]

  • Network Options: Ethernet
  • Analog Channels: 8
  • Form Factor: Portable
  • Digital I/O Channels: 8
Micro Controller -- ioLogik W5340-HSDPA
from Moxa Inc.

The ioLogik W5340-HSDPA micro controller is a rugged, compact solution for remote monitoring and alarm systems. With the ioLogik W5340-HSDPA, you can define a cellular connection strategy, including Always-On and Wake-On-Demand, to optimizedata transmission rates for different applications. In... [See More]

  • Network Options: Ethernet
  • Form Factor: Stand-alone
  • Signal Conditioning: Controller
  • Digital I/O Channels: 0
DT-3714 Analog RTD Input Module 4CH RTD-PT100 -- DT-3714
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports channel disable, support the PT-100 2-wire or 3-wire. · The filter level of module is adjustable. · The module supports fault detection (disconnection, short circuit, overflow, underflow, terminal state). · Module high speed redundant backplane bus with... [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Inputs: RTD Input
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage
from CAS DataLoggers

The Delphin ProfiMessage Data Acquisition System is a modular device for data acquisition and automation. A master/slave design makes ProfiMessage suitable for both small and large applications that require the processing of thousands of channels. Master and slave devices can each accommodate two... [See More]

  • Network Options: Ethernet; CANbus; Profibus
  • Analog Channels: 15
  • Form Factor: DIN Rail; Stand-alone
  • Differential Channels: Yes
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Network Options: Ethernet; CANbus (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
BusWorks™ 900 EN Series 8-Channel Input Module -- 967EN-4008
from Acromag, Inc.

i2o Option. 18 to 36V DC Power. Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules interface high-level analog input signals to an Ethernet network. A high-performance design ensures reliable measurements and dependable operation. Industrial-grade models add a... [See More]

  • Network Options: Ethernet; Modbus, i2o
  • Analog Channels: 8
  • Form Factor: Stand-alone
  • Differential Channels: Yes
Communication Gateways - Datalogger -- DATALOG H60
from SOCOMEC

DATALOG H40 and H60 dataloggers associated with Socomec wireless interfaces enable you to create a smart energy data communication network in order to : • Remotely and automatically read multi-fluid energy meters and multi-function meters, isolated or not. • Centralise, secure and make... [See More]

  • Network Options: Ethernet
  • User Interface: None
  • Form Factor: Stand-alone
  • Operating Temperature: 23 to 122
Digital Tension Measuring Amplifier -- EMGZ309
from FMS USA, Inc.

Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]

  • Network Options: Ethernet
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 2
IEPE Acceleration Sensor Amplifier -- MonoDAQ-E-ACC
from MonoDAQ

High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]

  • Network Options: Ethernet; EtherCAT
  • Inputs: Accelerometer Input
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Filter / Amplifier: Amplifier; Filter
Rack Adapter -- Model 5020-102
from Encore Electronics, Inc.

The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed to operate the system. In addition, the rack can be controlled by other software... [See More]

  • Network Options: Ethernet
  • Form Factor: Rack Mount
  • Signal Conditioning: Instrumentation Amplifier
  • Inputs: Accelerometer Input (optional feature); Bridge Input
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Network Options: Ethernet; FireWire IEEE-1394
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
Fieldbus Converters for Linear and Rotary Encoder -- IF55
from Hymark/Kentucky Gauge

SSI linear & rotary encoder gateway. All typical encoder functions available. Position output. IP65 protection. Robust metal housing. DIN-rail snap-on installation possible. Special versions on request [See More]

  • Network Options: Ethernet; DeviceNet; Profibus; CANopen, EtherCAT, Profinet IRT/RT
  • User Interface: None
  • Inputs: Encoder Input
  • Operating Temperature: -13 to 185
32 Channel 2 MSPS Simultaneous Digitizer -- ACQ132CPCI-32-02C
from D-TACQ Solutions

14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input Sample Rate,... [See More]

  • Network Options: Ethernet
  • Analog Channels: 32
  • Form Factor: PC Board
  • Differential Channels: Yes
Portable Data Logger -- OM-SQ2020-1F8
from OMEGA Engineering, Inc.

The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters, removable memory and Ethernet networking (on the OM-SQ2020-2F8), the OM-SQ2020 Series is... [See More]

  • Network Options: Ethernet
  • Analog Channels: 16
  • Form Factor: Portable
  • Differential Channels: Yes
DT-3804 Analog Thermocouple Input Module 4AI -- DT-3804
from Sichuan Odot Automation System Co., Ltd.

#183; The module supports 4 channels thermocouple signal acquisition. · The module carries with 4 analog indicators. · The module supports 8 kinds of conventional thermocouple temperature measurement type. · The internal bus of the module and field input adopts capacitive isolation. [See More]

  • Network Options: Ethernet; DeviceNet; Profibus
  • Analog Channels: 4
  • Form Factor: DIN Rail
  • Inputs: Thermocouple Input
Data Acquisition System – Network Compatible and Modular -- Delphin ProfiMessage D
from CAS DataLoggers

The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of channels. The... [See More]

  • Network Options: Ethernet; CANbus; Profibus; LAN
  • Analog Channels: 15
  • Form Factor: Panel / Chassis Mount; DIN Rail; Stand-alone
  • DC Voltage: ± 156 mV - ± 10 V
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Network Options: Ethernet; CANbus (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 958EN-4016
from Acromag, Inc.

plusmn;5V via DB25 port connection or ±10V DC Input. 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25 port... [See More]

  • Network Options: Ethernet; Modbus
  • Analog Channels: 16
  • Form Factor: DIN Rail
  • Differential Channels: Yes
Multifunction Meters - PMD Energy Monitoring and Event Analysis -- DIRIS A60
from SOCOMEC

DIRIS A60 is a panel mounted multifunction meter which incorporates all functions of the DIRIS A40 with the addition of enhanced data logging functions, recording curves for quality events. All this information can be analysed remotely using the Analysis software which is available at no charge and... [See More]

  • Network Options: Ethernet
  • Accuracy: 0.2000
  • Form Factor: Panel / Chassis Mount
  • Outputs: Analog Voltage Output; Frequency or Pulse Output
Left/Right Tension Measuring Amplifier -- EMGZ321
from FMS USA, Inc.

The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]

  • Network Options: Ethernet
  • Form Factor: Panel / Chassis Mount; DIN Rail
  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 2
Isolated Strain Gauge Amplifier -- MonoDAQ-E-STG
from MonoDAQ

Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data... [See More]

  • Network Options: Ethernet; EtherCAT
  • Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
  • Signal Conditioning: Isolation Amplifier
  • Inputs: Bridge Input
64 Channel 128 kSPS, 24 Bit Simultaneous Digitizer -- ACQ164CPCI
from D-TACQ Solutions

ACQ164CPCI is a high performance multichannel card aimed at phased array sonar, 3D seismic and system test applications. The board samples 64 input channels simultaneously with 24 bit resolution at speeds up to 128 kS/s (kilosamples per second) per channel sustained capture to memory or streamed to... [See More]

  • Network Options: Ethernet
  • Analog Channels: 64
  • Form Factor: PC Board
  • Differential Channels: Yes
Portable Data Logger -- OM-SQ2040-2F16
from OMEGA Engineering, Inc.

The OM-SQ2040 Series combines a higher channel count with the same high performance, comprehensive features and universal inputs as the OM-SQ2020 in a neat compact and portable instrument. Using multiple 24-bit analog to digital convertors, twin processors and removable memory options provide great... [See More]

  • Network Options: Ethernet
  • Analog Channels: 32
  • Form Factor: Portable
  • Differential Channels: Yes
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Network Options: Ethernet; CANbus (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 993EN-4016
from Acromag, Inc.

plusmn;20mA, 0-20mA, 4-20mA DC Input (selectable on each channel). 18 to 36V DC. Modbus TCP/IP, 10/100 Base-T(X);. These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Network Options: Ethernet; Modbus
  • Analog Channels: 16
  • Form Factor: DIN Rail
  • Differential Channels: Yes
96 Channel 500 kSPS Simultaneous Digitizer -- ACQ196CPCI-32-500
from D-TACQ Solutions

The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]

  • Network Options: Ethernet
  • Analog Channels: 32
  • Form Factor: PC Board
  • Differential Channels: Yes
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Network Options: Ethernet; CANbus (optional feature)
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
BusWorks™ 900EN Series 16-Channel Single-Ended Input Module -- 994EN-4016
from Acromag, Inc.

plusmn;5V, ±10V DC Input (selectable on each channel). 18 to 36V DC Power. Modbus TCP/IP, 10/100 Base-T(X). These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. [See More]

  • Network Options: Ethernet; Modbus
  • Analog Channels: 16
  • Form Factor: DIN Rail
  • Differential Channels: Yes