Integral Filter Signal Conditioners
from Exsenco, LLC
SANTEST's VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features. (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while... [See More]
- Form Factor: Panel / Chassis Mount
- DC Voltage: 24
- Analog Channels: 1
- DC Current: 1.2
from Transducer Techniques, LLC
MODEL TMO-2. The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Strainsert
SCD1 Series Signal Conditioners [See More]
- Signal Conditioning: Bridge Conditioner
- Filter / Amplifier: Filter
- Outputs: Analog Voltage Output; Analog Current Output
- Input Impedance: 1
from Dataforth Corporation
The SCM7BXEV (Figures 1 and 2) is a single channel backpanel that can accept any of the SCM7B analog modules. It is meant to be used primarily for module evaluation. Unlike multiple channel backpanels, the single high-level system output (or input) signal is routed to all channel pins on the system... [See More]
- Form Factor: DIN Rail
- Inputs: Thermocouple Input
- Analog Channels: 1
- Outputs: Analog Current Output
from Transducer Techniques, LLC
The TMO-2A Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The unit provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type transducer to an indicating... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: Bridge Input
- Form Factor: Panel / Chassis Mount
- Excitation: Voltage
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B30 or 8B31 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B32 module isolates, filters, and amplifies a process current input signal and provides an analog voltage output. Current to voltage conversion is... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.1000
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output. The 8B38 can interface to... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B39 module accepts an input signal from a non-isolated source, then isolates, filters, and converts the signal to an analog process current output. Signal... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B40 or 8B41 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B42 module provides power to a current transmitter, then isolates, filters, and amplifies the resulting process current input signal and provides an... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Accuracy: 0.0500
from Dataforth Corporation
SensorLex ® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. The 8B43 can interface to... [See More]
- Form Factor: Modular Plug-in-board
- Accuracy: 0.0500
- Analog Channels: 1
- DC Voltage: -1V to +1V
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B47 module isolates, filters, amplifies, and linearizes a single channel of temperature input from a thermocouple and provides an analog voltage output. [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B49 module accepts an input signal from a non-isolated source, then isolates, filters and converts the signal to a high-level process voltage output. [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B50 or 8B51 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output. Signal filtering is accomplished with a... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: Modular Bay or Slot System
- Differential Channels: Yes
from Dataforth Corporation
Each DSCA30/31 voltage input module provides a single channel of analog input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Dataforth Corporation
Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Accuracy: 0.1000
- Form Factor: DIN Rail
- Outputs: Analog Current Output
from Dataforth Corporation
Each DSCT30 and DSCT31 voltage input transmitter provides a single channel of analog input which is filtered, isolated, amplified, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at... [See More]
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- Differential Channels: Yes
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Filter / Amplifier: Filter
from Encore Electronics, Inc.
The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter... [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: PC Board
- Outputs: Analog Current Output
from OMEGA Engineering, Inc.
The 2-channel OMB-DBK4 dynamic signal-input card enables OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems to accommodate inputs from piezoelectric transducers, such as accelerometers or microphones, as well as from various other dynamic signal sources. Each OMB-DBK4 card is equipped... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
- Form Factor: PC Board
- DC Voltage: +/-5 V
from RESON
The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow for... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Signal Conditioning: Filter; Bridge Conditioner
- Inputs: mV/V
- Form Factor: Stand-alone
- Excitation: Voltage; Current
from Stellar Technology
The Series AP5104 DIN-rail Amplifier is a high reliability conditioner for measurement of displacement with an LVDT (linear variable differential transformer). It can be used with 4, 5, and 6-wire LVDT ’s. The AP5104 provides regulated AC excitation with remote sensing for applications which... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Excitation: Voltage
- Form Factor: DIN Rail
- Outputs: Analog Voltage Output; Analog Current Output
from MonoDAQ
High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input specifications. ADC... [See More]
- Form Factor: Panel / Chassis Mount; DIN Rail (optional feature)
- Network Options: Ethernet; EtherCAT
- Inputs: Accelerometer Input
- Filter / Amplifier: Amplifier; Filter
from FMS USA, Inc.
Digital, microprocessor controlled. Top performance at highest speed. 3 programming keys and 2-line LCD. Easy to set up and operate. 3 housing versions. Available as wall, rail and panel mount. Galvanic isolated. Protected against electrical noise. Additional features. Auto-Calibration and -Tare... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount; DIN Rail
- Inputs: Bridge Input
from LORD MicroStrain Sensing Systems
Carrier Amplifier-Oscillator/Demodulator for DVRTs ®; Inductive, Capacitive and Resistive Bridge Circuits. Overview. The DEMOD-DC ® in-line signal conditioner makes DVRT ® sensors as easy to use as a potentiometer. With integral signal conditioning electronics, the user connects power,... [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: LVDT
- DC Voltage: 6-16 V
- Outputs: Analog Voltage Output
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Filter / Amplifier: Filter
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: PC Board
- Excitation: Voltage; Current
from OMEGA Engineering, Inc.
The OMB-DBK7 frequency-input card provides OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four channels of frequency-measurement capability. The card measures the input signal ’s frequency and converts the frequency to a voltage, which can then be measured by the data... [See More]
- Form Factor: PC Board
- Digital I/O Channels: 4
- Analog Channels: 4
- Accuracy: 0.1000
from RESON
The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Stand-alone
- Digital I/O Channels: 0
from Interface, Inc. - AZ
Why the Interface series SCB1 Conditioning Board 1 or 2 Channel is the best in class: Nonlinearity <0.003% full scale. 20-bit resolution. High thermal stability. Shunt calibration, software selectable. Single or dual channel versions. Bipolar. Isolated output [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; Isolation Amplifier; SigIsol; Millivolt to Analog Converter
- Inputs: mV/V
- Form Factor: PC Board
- Excitation: Voltage
from FMS USA, Inc.
Features. Advantages. Digital microprocessor controlled. High performance & speed capability. Up to 4 independent channels. Saves machine space and money. 4 key programming. Easy to setup and operate. BUS interfacing capability. Remote connectability and integration simplicity. Special features... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 1
- Form Factor: Wall Mount
- DC Voltage: 0 to 9 mV
from LORD MicroStrain Sensing Systems
LORD MicroStrain ® Displacement Variable Reluctance Transducer (DVRT ®) systems enable precise micro-position measurement for a wide variety of applications. From slow, slight movements over time to high frequency vibration, the DVRT ® system provides accurate, repeatable measurement. [See More]
- Signal Conditioning: Bridge Conditioner
- Inputs: LVDT
- Frequency: 156 kHz typical
- Outputs: Analog Voltage Output
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Filter / Amplifier: Filter
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
- Form Factor: PC Board
- Excitation: Voltage; Current
from OMEGA Engineering, Inc.
The OMB-DBK18 low-pass filter card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four low-pass filters that can be individually configured for a cut-off frequency from DC to 50 kHz, and for Butterworth, Chebyshev or Bessel characteristics. Each... [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier
- Analog Channels: 4
- Form Factor: PC Board
- Differential Channels: Yes
from Interface, Inc. - AZ
Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale. 22-bit resolution. High thermal stability. Shunt calibration, software selectable. Auto ID with Gold Standard load cells. ISA slot plug-in board. Bipolar [See More]
- Signal Conditioning: Filter; Instrumentation Amplifier; Sample-and-Hold Amplifier; SigIsol
- Inputs: +/- 4.5 mV/V
- Form Factor: PC Board
- Excitation: Voltage
from FMS USA, Inc.
The EMGZ321, a left/right strain gauge amplifier, measures the material tension on both sides of the roller independently. Thus it is possible to monitor the load distribution over the measuring roller with great accuracy. This high-grade product comes as a plug & play unit and is easy to setup. [See More]
- Signal Conditioning: Instrumentation Amplifier
- Analog Channels: 2
- Form Factor: Panel / Chassis Mount; DIN Rail
- DC Voltage: 0 to 9 mV
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Filter / Amplifier: Filter
from Encore Electronics, Inc.
The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227. F/V converter can also be used in the six-module 4015-111 rack. An. AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the... [See More]
- Signal Conditioning: Instrumentation Amplifier
- DC Voltage: +/- 10 V Max
- Form Factor: Rack Mount
- User Interface: Front Panel
from OMEGA Engineering, Inc.
The OMB-DBK50 and the OMB-DBK51 are eight-channel, isolated voltage-input modules that allow OMEGA ’s OMB-DAQBOARD-2000 Series and OMB-LOGBOOK data acquisition systems to isolate up to eight channels of analog input. Both the OMB-DBK50 and OMB-DBK51 modules offer 750 V isolation from... [See More]
- Signal Conditioning: SigIsol
- Analog Channels: 8
- Form Factor: PC Board
- Accuracy: 0.1000
from Gefran
This digital amplifier measures at the strain gage bridge eight times per millisecond which gives a high oversampling range. This gives a stable signal output with high accuracy and reproducibility. The digitalised signal can be trensformed into various outputs. [See More]
- Signal Conditioning: Bridge Conditioner
- Outputs: Analog Voltage Output
- Inputs: Bridge Input
- Filter / Amplifier: Filter
from Encore Electronics, Inc.
The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation. [See More]
- Signal Conditioning: Isolation Amplifier
- DC Voltage: +/-40mV DC
- Form Factor: DIN Rail
- Inputs: Thermocouple Input
from OMEGA Engineering, Inc.
The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and temperature conversion enable standalone... [See More]
- Form Factor: PC Board
- Accuracy: 0.0500
- Analog Channels: 8
- DC Voltage: ±500 mV
from OMEGA Engineering, Inc.
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates... [See More]
- Signal Conditioning: Filter; Bridge Conditioner; SigIsol
- Analog Channels: 4
- Form Factor: DIN Rail
- DC Voltage: 0-5mV/0-400mV
from OMEGA Engineering, Inc.
Applications. Amplify , Convert, or Scale Process Signals. Isolate Single-Ended (Common Ground) PLC Inputs. Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems. The DMD4380 accepts a dc voltage or current input and provides an optically isolated dc... [See More]
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
- Form Factor: DIN Rail
- DC Voltage: 0-10mV to 0-50mV
from OMEGA Engineering, Inc.
OMEGA ® high accuracy integral signal conditioners are designed for direct mounting onto OMEGA FTB-100 and 200 Series turbine meters. The input circuitry of the signal conditioners has been designed to receive and condition low level turbine meter signals while rejecting unwanted noise and... [See More]
- Signal Conditioning: Filter
- Digital I/O Channels: 0
- Form Factor: Panel / Chassis Mount
- Accuracy: 0.0500
from OMEGA Engineering, Inc.
The LDX-2 linear displacement transmitter is a two-wire, 4 to 20 mA conditioner for ac LVDT transducers. It is designed for use where long transmission distances are required before the signal can interface with a controller or meter. A feature of two-wire operation is its low susceptibility to... [See More]
- Signal Conditioning: Instrumentation Amplifier
- Inputs: LVDT; Transducer
- Form Factor: DIN Rail
- Excitation: Voltage
from OMEGA Engineering, Inc.
The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA ® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. [See More]
- Signal Conditioning: Filter; Demodulator
- Outputs: Analog Voltage Output; Analog Current Output
- Form Factor: Stand-alone
- User Interface: None
from OMEGA Engineering, Inc.
The OMB-DBK45 card provides OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems with four differential analog input channels equipped with low-pass filters and simultaneous sample-and-hold. The OMB-DBK45 provides a wide selection of full scale inputs. Each channel... [See More]
- Signal Conditioning: Filter; Sample-and-Hold Amplifier
- Analog Channels: 4
- Form Factor: PC Board
- Differential Channels: Yes