Current Excitation Supply Signal Conditioners
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B34 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Excitation: Current
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B35 input module isolates, filters, amplifies, and linearizes a single channel of temperature input from an RTD and provides an analog voltage output. RTD... [See More]
- Excitation: Current
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
from Dataforth Corporation
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B36 input module isolates, filters, and amplifies a single channel of potentiometer input and provides an analog voltage output. Excitation for the... [See More]
- Excitation: Current
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: Filter; SigIsol
- Analog Channels: 1
from Dataforth Corporation
Each DSCA34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
from Dataforth Corporation
Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the... [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
from Dataforth Corporation
Each DSCT34 RTD input transmitter provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a process current output. Signal filtering is accomplished with a five-pole filter, which provides 85dB of normal-mode rejection at 60Hz and 80dB at 50Hz. An... [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: Isolation Amplifier; SigIsol
- Analog Channels: 1
from Dataforth Corporation
Each SCM5B34 RTD input module provides a single channel of RTD input which is filtered, isolated, amplified, linearized, and converted to a high-level analog voltage output. This voltage output is logic switch controlled, which allows these modules to share a common analog bus without the... [See More]
- Excitation: Current
- Form Factor: DIN Rail; Rack Mount
- Signal Conditioning: Filter; Instrumentation Amplifier; SigIsol
- Analog Channels: 1
from Apix, Inc.
DESCRIPTION. The ISODAQ SPi Series Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with. 3000 Vrms between Input, Power, SPi serial link and 2000 Vrms Channel-to-Channel. These ar [See More]
- Excitation: Current
- Form Factor: Module
- Signal Conditioning: SigIsol
- Analog Channels: 8
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-AI-2AO-S - 1176020000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-2AO-S - 1176020000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then... [See More]
- Excitation: Current
- DC Current: 0-5/10 V DC/ 0/4-20 mA
- DC Voltage: 0-5/10 V DC/ 0/4-20 mA
- AC Current: 0-5/10 V DC/ 0/4-20 mA
from Time Mark Corporation
Liquid level controllers generally require a 4-20mA loop current that represents zero to 34.6 feet. The loop current indicates the level of liquid in a tank or reservoir, and is usually generated by an expensive pressure transducer or ultrasonic sensor. If you already have a tank with float switches... [See More]
- Excitation: Current
- Analog Channels: 6
- Form Factor: Panel / Chassis Mount
- DC Voltage: 15VDC
from OMEGA Engineering, Inc.
The LDX-4 is a dc powered signal conditioning amplifier and power supply for ac LVDT's. Its compact, rugged case can withstand industrial installations and protect laboratory grade electronics. Complete zero and span adjustments allow the LDX-4 to be used with any LVDT with an output between 45 and... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Instrumentation Amplifier
- Outputs: Analog Voltage Output; Analog Current Output
from Interface, Inc. - AZ
Why the Interface series SGA AC/DC Powered Signal Conditioner is the best in class: User selectable analog output ±10V, ±5V, 0-10V, 0-5V, 0-20mA, 4-20mA. 110 VAC, 220 VAC OR 18-24 VDC power. Switch selectable filtering 1 Hz to 5 kHz. Single channel powers up to 4 transducers. [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner
- Inputs: mV/V
from Encore Electronics, Inc.
The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6 ”H x 8 ”W x 12 ”D carry case. Constant current excitation is provided for an accelerometer charge converter, whose signal is tightly filtered and monitored for exceeding a... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Conditioner
- Inputs: Accelerometer Input
from Acromag, Inc.
100 ohm Pt, 120 ohm Ni, 10 ohm Cu (selectable type) input. 4 to 20mA DC output. 12-50V DC from output loop power. DIP-switch configuration, push-button calibration. These units accept universal RTD or resistance input signals and output proportional DC current signals. The output can also be... [See More]
- Excitation: Current
- Form Factor: DIN Rail; Rack Mount (optional feature)
- Signal Conditioning: Transmitter
- Analog Channels: 1
from Opto 22
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Excitation: Current
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Campbell Scientific, Inc.
The AM25T sequentially connects up to 25 thermocouples or other low-level voltage output sensors to a common differential channel. The output from this channel is wired to a differential input channel on the datalogger. As the AM25T sequentially changes channels, the datalogger measures the output... [See More]
- Excitation: Current
- Analog Channels: 25
- Form Factor: Panel / Chassis Mount
- User Interface: None
from Status Instruments, Inc.
INTRODUCTION. The SEM1600T accepts resistance or mV signals from RTD, Slide Wire or Thermocouple sensors. The flexible design allows the use of any resistive sensor within the range of 10 to 10500 Ω, including Pt100, 500, 1000, Ni or Cu sensors, Slide Wire sensors up to 100K Ω and 13... [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Inputs: Thermocouple Input; RTD Input; Slide Wire
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. They are fully isolated with 3000 Vrms between Input, Power,. RS-485 ser [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Analog Channels: 8
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-AI-AO-E-S - 1176010000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-E-S - 1176010000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then... [See More]
- Excitation: Current
- DC Current: 0-5/10 V DC/ 0/4-20 mA
- DC Voltage: 0-5/10 V DC/ 0/4-20 mA
- AC Current: 0-5/10 V DC/ 0/4-20 mA
from Interface, Inc. - AZ
Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA. 10-28 VDC power. Selectable full scale input range 5 to 50 mV/V. DIN Rail Mountable. More Information. Din rail mountable with user selectable outputs of +/-10V,... [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Bridge Conditioner
- DC Voltage: 5 to 50 mV
from Encore Electronics, Inc.
The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Acromag, Inc.
2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input. Solid-state relays discrete output, Form A, SPST-NO. 10 to 36V DC, 24V AC power. Modbus-RTU high-speed RS-485. This signal conditioner is a dual or quad-channel analog input module with one... [See More]
- Excitation: Current
- Analog Channels: 2
- Form Factor: DIN Rail
- Differential Channels: Yes
from Opto 22
The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4 –20 mA loops. The loops are internally connected to the individual... [See More]
- Excitation: Current
- Form Factor: Modular Bay or Slot System
- Signal Conditioning: SigIsol
- Analog Channels: 2
from Status Instruments, Inc.
INTRODUCTION. The SEM1700 is a new generation DIN railmounted universal signal conditioner fromStatus Instruments. It has been designed to acceptmost common process and temperature sensor inputs and provide the user with a programmable current or voltage output signal plus dual output relays with... [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- DC Voltage: 50mV, 200mV, 1V, 10V
from Apix, Inc.
DESCRIPTION. The ISODIN Series DIN Modules feature 8 independent Analog channels and conform to the Industry Standard Modbus RTU Communications Protocol. Based on their high channel density, a single 32 module segment includes 256 c [See More]
- Excitation: Current
- Form Factor: DIN Rail
- Signal Conditioning: SigIsol
- Analog Channels: 8
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-AI-AO-S - 1176000000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-AI-AO-S - 1176000000 takes current signals of 0-10 V DC, 0-5 V DC, 0-20 mA, and 4-20 mA. It then... [See More]
- Excitation: Current
- DC Current: 0-5/10 V DC/ 0/4-20 mA
- DC Voltage: 0-5/10 V DC/ 0/4-20 mA
- AC Current: 0-5/10 V DC/ 0/4-20 mA
from Interface, Inc. - AZ
Din rail mountable with user selectable outputs of +/-10V, +/-5V or 4-20 mA. 10-28VDC powered suitable for battery or automotive use. Features 1000 Hz bandwidth and push-button shunt calibration. New & Improved Wiring Layout!. User Selectable Analog Output ±10V, ±5V, 4-20 mA. [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Signal Conditioning: Filter; Bridge Conditioner
- DC Voltage: 5 to 50 mV
from Encore Electronics, Inc.
The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each channel has its own isolated constant current excitation source. [See More]
- Excitation: Voltage; Current
- Form Factor: PC Board
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Acromag, Inc.
i2o Option. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 15 to 36V DC power supply required. EtherNet/IP ® or Ethernet Modbus TCP/IP 10/100Mbps network, i2o input-to-output capability. These modules provide an isolated Ethernet network... [See More]
- Excitation: Current
- Analog Channels: 4
- Form Factor: DIN Rail
- Differential Channels: Yes
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-CI-2CO-S - 1175990000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-2CO-S - 1175990000 takes current signals of 0/4-20 mA. It then isolates, duplicates, and conditions... [See More]
- Excitation: Current
- AC Current: 0/4-20 mA
- DC Current: 0/4-20 mA
- Outputs: Analog Current Output
from Interface, Inc. - AZ
Why the Interface series 500 In-Line Signal Conditioner is the best in class: DC powered. ±5 VDC or 4-20 mA. Small size. Ultra-stable electronics. More Information. Small, DC powered in-line signal conditioner with 9-pin connectors, +/-5V and 4-20mA outputs and 1000Hz bandwidth. [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Filter; Bridge Conditioner; Instrumentation Amplifier; Sample-and-Hold Amplifier
- DC Voltage: +/- 10 mV
from Encore Electronics, Inc.
The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other conveniences, all combined in one moderately priced module. [See More]
- Excitation: Voltage; Current
- Form Factor: Rack Mount
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Acromag, Inc.
RTD or Resistance Signals. 4 or 6 input channels, Platinum 100 ohm, Nickel 120 ohm, Copper 10 ohm; 0 to 500 ohms resistance. 12 to 36V DC power. Profibus-DP, RS-485 network up to 12Mbaud. These modules provide an isolated Profibus-DP network interface for up to six input channels. Multi-range inputs... [See More]
- Excitation: Current
- Analog Channels: 4
- Form Factor: DIN Rail
- Inputs: RTD Input; Resistance
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-CI-CO-ILP-S - 1176070000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-ILP-S - 1176070000 takes 2-wire loop power signals of current signals of 0/4-20 mA. It then... [See More]
- Excitation: Current
- AC Current: 0/4-20 mA (2-wire loop)
- DC Current: 0/4-20 mA (2-wire loop)
- Outputs: Analog Current Output
from Interface, Inc. - AZ
Why the Interface series DCA Vehicle Compatible Signal Conditioner is the best in class: 10-28 VDC Power. User Selectable analog output + 10V, +5V or 4-2 0mA. Small size. NEMA 4X enclosure. DE to 100Hz. Ideal for battery powered applications. More Information. 10-28V supply and user selectable... [See More]
- Excitation: Voltage; Current
- Form Factor: Stand-alone
- Signal Conditioning: Bridge Conditioner
- DC Voltage: 5 to 50 mV
from Encore Electronics, Inc.
The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line... [See More]
- Excitation: Voltage; Current
- Form Factor: DIN Rail
- Signal Conditioning: Bridge Conditioner; Instrumentation Amplifier
- Inputs: Bridge Input
from Acromag, Inc.
2 input channels, RTD (Pt, Ni, Cu) input. Dual mechanical relay outputs. 10-36V DC power. Software configured; multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection); on/off controller capability. IntelliPack alarms compare inputs against user defined limit setpoints... [See More]
- Excitation: Current
- Analog Channels: 2
- Form Factor: Terminal Block
- Differential Channels: Yes
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-CI-CO-S - 1175980000, convert and isolate your current signals into useful and manageable signals for your input devices. The ACT20M-CI-CO-S - 1175980000 takes current signals of 0/4-20 mA. It then isolates and conditions it into the... [See More]
- Excitation: Current
- AC Current: 0/4-20 mA
- DC Current: 0/4-20 mA
- Outputs: Analog Current Output
from Acromag, Inc.
Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt ( ±100mV DC) input. Single or dual mechanical relay alarms. 10-36V DC power. Software configured. Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection). On/off controller capability. Acromag's... [See More]
- Excitation: Current
- Analog Channels: 1
- Form Factor: DIN Rail; Terminal Block
- Differential Channels: Yes
from Automation24, Inc.
With Weidm üller analog signal conditioning device ACT20M-RTCI-CO-OLP-S - 1435590000, convert and isolate your temperature signals into useful and manageable signals for your input devices. The ACT20M-RTCI-CO-OLP-S - 1435590000 takes temperature signals PT100 / 2-/3-/4-wire, Thermocouple acc. [See More]
- Excitation: Current
- Outputs: Analog Current Output
- Inputs: Thermocouple Input; RTD Input
- Operating Temperature: -40 to 185