Thermistor Input Signal Conditioners

10 Results
SCM9B-1400 RTD/Thermistor Module -- SCM9B-1400
from Dataforth Corporation

The SCM9B-1000/2000 Sensor-to-Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert analog input signals to engineering units and transmit in ASCII... [See More]

  • Inputs: Thermistor Input; RTD Input
  • Form Factor: Panel / Chassis Mount
  • Signal Conditioning: Filter; SigIsol
  • Analog Channels: 1
TT230 Series - TT234 Transmitter, Potentiometer/Thermistor Input12-32V DC Loop/Local/Power -- TT234-0600
from Acromag, Inc.

Potentiometer/slide wire: 100 to 100k ohms. Thermistor: 0 to 100k ohms, -50 to 200 °C. 4 to 20mA DC. 12-32V DC power. The TT234 model is a space-saving two-wire transmitter that isolates and converts a resistive sensor input to a proportional 4-20mA signal. Power is received from the output loop... [See More]

  • Inputs: Thermistor Input
  • Outputs: Analog Current Output
  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
Interface for Vibrating Wire Sensors -- AVW1
from Campbell Scientific, Inc.

The AVW1 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The AVW1... [See More]

  • Inputs: Thermistor Input
  • Form Factor: Panel / Chassis Mount
  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
A/D Module -- iNET-430
from OMEGA Engineering, Inc.

The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module and additional modules... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; Bridge Input; potentiomete
  • Analog Channels: 16
  • Form Factor: PC Board; Modular Bay or Slot System
  • Differential Channels: Yes
Sentry Trip Amplifier -- Sentry
from Define Instruments

The Sentry Trip Amplifier can be used for a myriad of control and alarm applications, and will also be at home in the signal conditioning arena. It accepts analog inputs from a range of industrial sensors, including: process, temperature, flow, frequency, and voltage from 200mV to 300V. It features... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input; NTC, Digital Pulse, AC Current Sensor
  • Analog Channels: 1
  • Form Factor: DIN Rail
  • Accuracy: 1
TT330 Series - TT334 - Transmitter, Potentiometer/Thermistor, DC-Powered -- TT334-0700
from Acromag, Inc.

Potentiometer/slide wire input 100 to 100k ohms; Thermistor 0 to 100k ohms, -50 to 200 °C. Universal current/voltage output. 12-32V DC local/bus power. USB configuration. The TT334 model is a space-saving four-wire transmitter that isolates and converts a resistive sensor input to a proportional... [See More]

  • Inputs: Thermistor Input
  • Outputs: Analog Current Output
  • Form Factor: DIN Rail
  • User Interface: Computer Programmable
Interface for Vibrating Wire Sensors -- AVW100
from Campbell Scientific, Inc.

The AVW100 is available as a replacement part or as needed for continuity or compatibility, but we recommend the AVW200-series interfaces for all new applications. The AVW200 interfaces are much more accurate and feature a high degree of noise immunity for your vibrating wire measurements. The... [See More]

  • Inputs: Thermistor Input
  • Form Factor: Panel / Chassis Mount
  • Signal Conditioning: Instrumentation Amplifier
  • Analog Channels: 1
Compact Portable Data Logger -- RDXL120
from OMEGA Engineering, Inc.

The channels in the analog input part adopt insulated inputs, which means that temperature (thermocouple/resistance temperature detector) and voltage can be set differently for each channel. Eleven types of thermocouples, Pt100 and JPt100 temperature-measuring resistors, and a voltage up to 50V... [See More]

  • Inputs: Thermistor Input
  • Analog Channels: 10
  • Form Factor: Portable
  • Accuracy: 0.1000
Vibrating-Wire Spectrum Analyzer -- AVW200
from Campbell Scientific, Inc.

The AVW200 interface module applies a new method for measuring a sensor's frequency. The AVW200 eliminates the problem of incorrect readings due to noise sources. The noise problems are overcome by an advancement in technology and mathematical processing, resulting in frequency-based measurements... [See More]

  • Inputs: Thermistor Input; Bridge Input
  • Differential Channels: Yes (optional feature)
  • Form Factor: Panel / Chassis Mount
  • DC Voltage: 2500mV
Portable Data Logger -- OM-SQ2020-1F8
from OMEGA Engineering, Inc.

The OM-SQ2020 Series of hand held data loggers combines high performance, powerful features and universal inputs in a compact and easy-to-use instrument. Using high accuracy 24-bit analog to digital converters, removable memory and Ethernet networking (on the OM-SQ2020-2F8), the OM-SQ2020 Series is... [See More]

  • Inputs: Thermocouple Input; Thermistor Input; RTD Input
  • Analog Channels: 16
  • Form Factor: Portable
  • Differential Channels: Yes