Timer / Clock Input Signal Conditioners

4 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6
ISA Bus 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card -- AD12-8G
from ACCES I/O Products, Inc.

Features. Eight single-ended or differential analog inputs. 12-bit resolution. Nine software programmable voltage ranges. Programmable scan rate. Foreground/background operation. Three 16-bit counter/timers for event counting, pulse and waveform generation, and frequency measurement. Seven bits of... [See More]

  • Inputs: Tach; Timer / Clock Input
  • Analog Channels: 8
  • Form Factor: PC Board
  • Differential Channels: Yes
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Inputs: Accelerometer Input; Thermocouple Input; Tach; Timer / Clock Input; Relay / Switch Input
  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Signal Conditioning: Filter
  • Analog Channels: 32
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Inputs: Accelerometer Input (optional feature); Thermocouple Input (optional feature); Thermistor Input (optional feature); RTD Input (optional feature); LVDT (optional feature); Bridge Input (optional feature); Encoder Input (optional feature); Tach; Timer / Clock Input
  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Signal Conditioning: Filter; Bridge Conditioner (optional feature); Instrumentation Amplifier (optional feature)
  • Analog Channels: 6