Joystick Motion Controllers
from PI (Physik Instrumente) L.P.
Integrated power amplifier and voltage generator for piezo inertia drives. Data recorder for high speed tracing. TCP/IP or USB interface. Extensive software support: LabVIEW, MATLAB, C / C++ / C# / VB.NET, Python. Optional joystick for manual operation [See More]
- Setup: Joystick; Computer
- DC Input: 24
- Axes: 1.0
- Power: 30
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from Aerotech, Inc.
Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]
- Setup: Joystick; Computer; Control Panel
- Axes: 4.0
- Product: PC-Based
- Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Galil
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Setup: Manual; Joystick; Computer; Control Panel; Handheld
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI