Three Phase Motion Controllers

51 Results
716PCAPTH0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with Hall sensors. Power <1500W, with speed control via a serial port. For a motor with 2 pole pairs, speed up to 18000rpm. [See More]

  • Phase  : Three Phase
  • AC Input: 230
  • Product: Speed Controller
  • Power: 1500
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Phase  : Single Phase; Three Phase
  • Axes: 1.0
  • Product: Multi-Axis; Speed Controller
  • Motor / System: Linear
MC Clipper LD DC
from PI (Physik Instrumente) L.P.

Key Features. 4 or 8 axes of simultaneous control (0.1 ms update time). 80 MHz CPU optional 240 MHz. Ethernet TCP/IP, USB and RS-232 communication interface. All axes independent or coordinated in any combination. Multitasking of up to 256 motion and 64 asynchronous PLC programs. Easy-to-use,... [See More]

  • Phase  : Three Phase
  • Axes: 4.0 to 8.0
  • Resolution: 32
  • AC Input: 90 to 250
716PCAPTH0020 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC230V input. Sinusoidal control without Hall sensors at low speed and high torque, combined with Hall-sensor square-wave control at high speed and low torque. 50rpm/0.5N.m; 200rpm/2.8N.m; 13500rpm/0.4N.m. Power <1500W, with speed control via a... [See More]

  • Phase  : Three Phase
  • AC Input: 230
  • Product: Speed Controller
  • Power: 1500
MC Geobrick LV DC
from PI (Physik Instrumente) L.P.

Key Features. 4 or 8 axes of simultaneous control (0.1 ms update time). 80 MHz CPU optional 240 MHz. Ethernet TCP/IP, USB and RS-232 communication interface. All axes independent or coordinated in any combination. Multitasking of up to 256 motion and 64 asynchronous PLC programs. Easy-to-use,... [See More]

  • Phase  : Three Phase
  • Axes: 4.0 to 8.0
  • Resolution: 32
  • AC Input: 90 to 250
716PCAPTH0030 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC230V input, square-wave control with or without Hall sensors. Power <1500W, with speed control. For a motor with 3 pole pairs, speed up to 20000rpm. This control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • AC Input: 230
  • Product: Speed Controller
  • Power: 1500
Motion Controller for High Power Requirement -- G-901
from PI (Physik Instrumente) L.P.

ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]

  • Phase  : Three Phase
  • Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
  • Axes: 2.0 to 4.0
  • AC Input: 100 to 250
716PCASTS0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When paired with our motors, it can accommodate all local input voltages worldwide for global use. [See More]

  • Phase  : Three Phase
  • AC Input: 100 to 230
  • Product: Speed Controller
  • Power: 100
Motion Controller for Low Power Requirement -- G-910.RC02
from PI (Physik Instrumente) L.P.

Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]

  • Phase  : Three Phase
  • Axes: 2.0 to 4.0
  • Product: Brushless DC Motors, Brushed DC Motors, Voice Coil Motors
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Voice Coil
716PCASTS0020 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 3 pole pairs, speed up to 25000rpm. When paired with our motors, it can accommodate all local input voltages worldwide for global use. [See More]

  • Phase  : Three Phase
  • AC Input: 100 to 230
  • Product: Speed Controller
  • Power: 100
PIglide Motion Controller for One Axis -- A-811.CE
from PI (Physik Instrumente) L.P.

Fully-integrated servo-controller with drive. Compact benchtop device, external AC/DC-power supply. For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives. Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat 2.2) encoders. Output current up... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: PC-Based
  • Motor / System: DC Brushed; DC Brushless; Voice Coil
716PCASTS0030 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC100/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. This control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • AC Input: 100 to 230
  • Product: Speed Controller
  • Power: 110
PIMag® Controller Module -- C-891.11C885
from PI (Physik Instrumente) L.P.

Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment of the commutation angle. PID controller for position and velocity. [See More]

  • Phase  : Three Phase
  • Motor / System: Linear
  • Axes: 1.0
  • DC Input: 24 to 48
716PCASTS0040 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor controller. AC110/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. Includes heating-wire control. This control board is a non-standard customized product, for... [See More]

  • Phase  : Three Phase
  • AC Input: 110 to 230
  • Product: Speed Controller
  • Power: 110
PIMag® Motion Controller -- C-891
from PI (Physik Instrumente) L.P.

Maximum average current consumption 3 A. 20 kHz control bandwidth. USB interface for sending commands and for configuration. Digital inputs and outputs. Optional analog input. Digital motion controller for PIMag ® linear motors. 1 motor channel, 1 sensor channel. For three-phase linear motors,... [See More]

  • Phase  : Three Phase
  • DC Input: 24
  • Axes: 1.0
  • Voltage: 24
716PCASTS0060 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

High-voltage 3-phase brushless DC motor control. AC220V input, square-wave control with Hall sensors. Power <50W, with speed control. For a motor with 3 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • AC Input: 220
  • Product: Speed Controller
  • Power: 50
PIMag® Motion Controller for Magnetic Direct Drives -- C-891.130300
from PI (Physik Instrumente) L.P.

Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for position and velocity. Extensive... [See More]

  • Phase  : Three Phase
  • Motor / System: Linear
  • Axes: 1.0
  • DC Input: 24 to 48
716PCDPTH0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control and optical encoder speed measurement. Power <100W, with speed control. For a motor with 4 pole pairs, speed up to 8000rpm. Speed accuracy: 0.01%. This motor control board is a non-standard customized product, for... [See More]

  • Phase  : Three Phase
  • DC Input: 24
  • Product: Speed Controller
  • Power: 100
716PCDPTH0020 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <200W, with speed control. For a motor with 4 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • DC Input: 24
  • Product: Speed Controller
  • Power: 200
716PCDPTH0030 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC24V input, square-wave control with Hall sensors. Power <300W, with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. Automotive-grade standard. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • DC Input: 24
  • Product: Speed Controller
  • Power: 300
716PCDPTH0040 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC12V~24V input, square-wave control with Hall sensors. Stall power 300W (3S), with speed control. For a motor with 4 pole pairs, speed up to 5000rpm. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • DC Input: 12 to 24
  • Product: Speed Controller
  • Power: 300
716PCDPTH0050 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control with Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • DC Input: 12 to 24
  • Product: Speed Controller
  • Power: 35
716PCDPTS0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC48V input, square-wave control without Hall sensors. Power <300W, with speed control. For a motor with 3 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • DC Input: 48
  • Product: Speed Controller
  • Power: 300
716PCDSTH0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC12/DC24V input, sinusoidal control with Hall-sensor startup and operation without Hall sensors. Power <60W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product,... [See More]

  • Phase  : Three Phase
  • DC Input: 12 to 24
  • Product: Speed Controller
  • Power: 60
716PCDSTS0010 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC12 ~25V input, sinusoidal control without Hall sensors. Power <150W; no heat dissipation is required. Speed control via serial communication. For a motor with 1 pole pair, speed up to 100000rpm. This motor control board is a non-standard... [See More]

  • Phase  : Three Phase
  • DC Input: 12 to 25
  • Product: Speed Controller
  • Power: 150
716PCDSTS0020 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Low-voltage 3-phase brushless DC motor controller. DC12V input, sinusoidal control without Hall sensors. Power <100W, with speed control. For a motor with 2 pole pairs, speed up to 10000rpm. This motor control board is a non-standard customized product, for reference only. [See More]

  • Phase  : Three Phase
  • DC Input: 12
  • Product: Speed Controller
  • Power: 100
716PCDSTS0030 Motor Controller
from Shenzhen Power Motor Industrial Co., Ltd.

Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor controller for oscillation. This motor control... [See More]

  • Phase  : Three Phase
  • DC Input: 12 to 24
  • Product: Speed Controller
  • Power: 35
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Phase  : Three Phase
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Digital Brushless Servo Drive -- S300
from Kollmorgen Corporation

S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]

  • Phase  : Three Phase
  • Frequency: 50 Hz; 60 Hz
  • AC Input: 115 to 480
  • Continuous Current: 1.5 to 10
C3 PowerPLMC-C1X -- C3S075V4F11C10T30M00
from Parker Hannifin / Automation / Electromechanical Division - Europe

C3 powerPLmC: In Compax3 integrated PLC for logic, data, communication, Motion Control, Visualisation. Motion Control with function modules. Easy to implement a Drive with the integrated Drive-Interface. PLC functionality: 4 real time tasks types, debugging, single step,watch function, log,... [See More]

  • Phase  : Three Phase
  • AC Input: 400
  • Axes: 1.0
  • Continuous Current: 7.5
Controller Card--Linear Motion System/CNC Machine -- Motion Controller
from Chengdu Fuyu Technology Co., Ltd

PATENT REPORT]. Fuyu Technology Controller is a product that has undergone three years of R &D and continuous improvement. Among them, it has six patented controller technologies. Currently, it has independently developed three controllers. The system is powerful and has a good appearance. It... [See More]

  • Phase  : Three Phase
  • Product: Multi-Axis; Speed Controller; Robotic
Epsilon EP Series Servo Drive Systems -- EP216
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Phase  : Three Phase
  • Axes: 1.0 to 1.5
  • Product: Controller / Drive; Speed Controller
  • AC Input: 208 to 240
Digital Multi-Axis Servo Drive -- S400
from Kollmorgen Corporation

This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for... [See More]

  • Phase  : Single Phase; Three Phase
  • AC Input: 115 to 400
  • Product: Multi-Axis
  • Continuous Current: 3 to 6
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Phase  : Three Phase
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis; Speed Controller
  • AC Input: 187 to 528
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Phase  : Single Phase; Three Phase
  • Frequency: 50 Hz; 60 Hz
  • AC Input: 110 to 480
  • Continuous Current: 1.5 to 72
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Multiaxis Decentralized Servo Drive System -- AKD-N
from Kollmorgen Corporation

The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power supply as well as... [See More]

  • Phase  : Three Phase
  • AC Input: 400 to 480
  • Product: Multi-Axis
  • Continuous Current: 3 to 12
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Programmable Drive -- AKD® BASIC
from Kollmorgen Corporation

The AKD ® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen ’s integrated development environment. With control functions on the drive itself, there ’s no need for a... [See More]

  • Phase  : Single Phase; Three Phase
  • Axes: 1.0
  • Resolution: 27
  • AC Input: 120 to 480
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Servo Drive -- AKD®
from Kollmorgen Corporation

The Kollmorgen AKD ® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired... [See More]

  • Phase  : Single Phase; Three Phase
  • Resolution: 27
  • Product: Multi-Axis (optional feature)
  • AC Input: 120 to 480
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Single Phase; Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Phase  : Three Phase
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback