DC Brushed Motor Motion Controllers
from PI (Physik Instrumente) L.P.
ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]
- Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
- AC Input: 100 to 250
- Axes: 2.0 to 4.0
- Phase : Three Phase
from Newport MKS
The ESP302-1N Single Axis Motion Controller and Driver is the successor of the popular ESP301 motion controller providing the same functionality as the ESP301 with an Ethernet interface, web base GUI, and enhanced front panel functions through LCD Touch Screen. For maximum backward compatibility,... [See More]
- Motor / System: DC Brushed
- AC Input: 115 to 230
- Axes: 1.0
- Communication: Ethernet; RS232
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Product: Speed Controller
- DC Input: 11 to 50
from PI (Physik Instrumente) L.P.
Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Voice Coil
- Axes: 2.0 to 4.0
- Product: Brushless DC Motors, Brushed DC Motors, Voice Coil Motors
- Phase : Three Phase
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Product: Speed Controller
- DC Input: 12 to 48
from PI (Physik Instrumente) L.P.
The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are designed and optimized for PIglide air bearing stages that are equipped with direct drive linear... [See More]
- Motor / System: DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
- Axes: 4.0 to 8.0
- Product: Multi-Axis
- AC Input: 200 to 240
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Product: Speed Controller
- DC Input: 12 to 80
from PI (Physik Instrumente) L.P.
Fully-integrated servo-controller with drive. Compact benchtop device, external AC/DC-power supply. For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives. Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat 2.2) encoders. Output current up... [See More]
- Motor / System: DC Brushed; DC Brushless; Voice Coil
- Axes: 1.0
- Product: PC-Based
- DC Input: 24 to 48
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Product: Speed Controller
- DC Input: 12 to 80
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Motor / System: DC Brushed; DC Brushless
- Axes: 1.0
- Product: Speed Controller
- DC Input: 12 to 48
from maxon
The EPOS4 50/5 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 250 W / 750 W. [See More]
- Motor / System: DC Brushed
- Power: 250
- DC Input: 10 to 50
- Continuous Current: 5
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- AC Input: 100 to 240
from Performance Motion Devices
A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]
- Motor / System: DC Brushed; DC Brushless
- DC Input: 12 to 56
- Axes: 1.0
- Continuous Current: 9.8
from maxon
The EPOS4 70/15 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 1050 W / 2100 W. [See More]
- Motor / System: DC Brushed
- Power: 1050
- DC Input: 10 to 70
- Continuous Current: 15
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
- Axes: 6.0 to 9.0
- Product: Controller / Drive; Multi-Axis; DSP
- AC Input: 110 to 230
from Performance Motion Devices
ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]
- Motor / System: DC Brushed; DC Brushless
- DC Input: 20 to 195
- Axes: 1.0
- Continuous Current: 9.8
from maxon
The EPOS4 Compact 24/1.5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W. [See More]
- Motor / System: DC Brushed
- Power: 36
- DC Input: 10 to 24
- Continuous Current: 5
from Aerotech, Inc.
Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]
- Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
- Axes: 4.0
- Product: PC-Based
- AC Input: 100 to 230
from maxon
The EPOS4 Compact 24/1.5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W. [See More]
- Motor / System: DC Brushed
- Power: 36
- DC Input: 10 to 24
- Continuous Current: 5
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- Product: Controller / Drive; DSP
- DC Input: 10 to 80
from maxon
The EPOS4 Compact 50/15 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 750 W continuous output power. [See More]
- Motor / System: DC Brushed
- Power: 750
- DC Input: 10 to 50
- Continuous Current: 15
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Piezo or Servomotor Stages
- Resolution: 20
- Product: Controller / Drive; Multi-Axis
- Axes: 10.0
from maxon
The EPOS4 Compact 50/15 EtherCAT is a compact and dynamic plug &play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors (BLDC) with Hall sensors and encoders up to 750 W continuous output power. [See More]
- Motor / System: DC Brushed
- Power: 750
- DC Input: 10 to 50
- Continuous Current: 15
from Aerotech, Inc.
Aerotech ’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
- Axes: 6.0
- Product: Robotic
- AC Input: 100 to 240