Web Enabled Motion Controllers
from Yaskawa America, Inc. - Motion Division
The MP3300iec is the newest member of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards. - MECHATROLINK-III motion network. - 1 or 3 option modules. - 4, 8, or 20 motion axes. Features. Communication Protocols: Open standards EtherNet/IP, Modbus/TCP and others for... [See More]
- Setup: Web Enabled
- Communication: Ethernet; Modbus/TCP, MECHATROLINK-III
- Axes: 4.0 to 20.0
from Aerotech, Inc.
Design Features. Family of industrial PCs preconfigured with Aerotech's A3200 motion controller. Intel i5 and i7 processors. Rack or panel-mount versions. DVI and HDMI video outputs. Optional EtherCAT ™ or PROFINET interface. Real time, high-speed TCP stack ideal for smart cameras and... [See More]
- Setup: Computer; Web Enabled
- PC-Based Bus: USB
- Product: PC-Based
- AC Input: 85 to 230
from Parker Hannifin / Automation / Electromechanical Division - Europe
1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]
- Setup: Computer; Web Enabled
- Resolution: 12
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: Other; Ethernet
from Yushin America, Inc.
Eye-Friendly, Large, Full-Color Touch Panel It offers excellent operability with a 10.4 inch full-color touch panel and function keys. User-Friendly Operation "Operator Panel" offers simple, no-fuss operation. "Audio Guidance" function gives audible support to make even complicated operations easy. [See More]
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
- PC-Based Bus: Other; Wireless
- Product: Robotic; PC-Based
- Operating Mode: Other
from Yushin America, Inc.
The E-touch Web controller has various networking functions. By establishing a network, you can conduct unitary control of all programs and data, and send data to/from remote plants. Functions available with this E-touch Web controller are copying of teaching data and programs, remote control, and... [See More]
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
- PC-Based Bus: Other; Wireless
- Product: Robotic; PC-Based
- Operating Mode: Other