Pneumatic Motor / System Motion Controllers

5 Results
High Performance Analog PID Controller -- LS-C41
from Enfield Technologies

Enfield Technologies ’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41 ’s adjustable gain, dead-band, and dither (both... [See More]

  • Motor / System: Linear; Pneumatic
  • DC Input: 18 to 36
  • Axes: 1.0
  • Power: 30
LS Motion Control System
from Enfield Technologies

Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]

  • Motor / System: Linear; Pneumatic
  • Operating Mode: Position; Analog; Voltage; Torque; Slave
  • Axes: 1.0
  • Servo Feedback: Analog Position
Proportional System Controller & Driver -- LS-C10
from Enfield Technologies

The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be... [See More]

  • Motor / System: Linear; Pneumatic; Hydraulic
  • DC Input: 12 to 15
  • Axes: 1.0
  • Power: 25 to 30
PWM Based Valve Driver -- C1
from Enfield Technologies

The C1 provides compact high flexibility controller in combination with efficient PWM-based valve driver designed to maximize the performance of LS and Enfinity valves. This powerful combination yields the ideal solution delivering exceptional pressure, position, force, vacuum and flow controls. [See More]

  • Motor / System: Pneumatic
  • DC Input: 12 to 24
  • Axes: 1.0
  • Power: 20
Servo Pneumatic Control System -- S2
from Enfield Technologies

Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]

  • Motor / System: Pneumatic
  • DC Input: 12 to 24
  • Axes: 1.0
  • Power: 20