60 Hz Motion Controllers
from PI (Physik Instrumente) L.P.
Special control algorithms for NEXLINE ® Nano positioning linear-motor actuators. Highly stable 20-bit D/A converter. Servo frequency 50 kHz. Flexible interfaces: Ethernet, RS-232, USB. Digital Motion Controller. The E-712.1AM is a high-performance single channel piezo controller for... [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 90 to 240
- Axes: 1.0
- Power: 15
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Multi-Axis; Speed Controller
- Motor / System: Linear
from PI (Physik Instrumente) L.P.
Reference Class Digital Motion Controller. Highly Stable 20-bit D/A Converters. Real-Time Operating System for Excellent Trajectory Control. Modular Design for Greatest Flexibility in Meeting Custom Requirements. Auto-Calibrating from Stage ID-Chip for Interchangeability of Controller and Mechanics... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 3.0 to 6.0
- Resolution: 18
- AC Input: 90 to 240
from PI (Physik Instrumente) L.P.
Key Features. 4 or 8 axes of simultaneous control (0.1 ms update time). 80 MHz CPU optional 240 MHz. Ethernet TCP/IP, USB and RS-232 communication interface. All axes independent or coordinated in any combination. Multitasking of up to 256 motion and 64 asynchronous PLC programs. Easy-to-use,... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 4.0 to 8.0
- Resolution: 32
- AC Input: 90 to 250
from PI (Physik Instrumente) L.P.
Key Features. 4 or 8 axes of simultaneous control (0.1 ms update time). 80 MHz CPU optional 240 MHz. Ethernet TCP/IP, USB and RS-232 communication interface. All axes independent or coordinated in any combination. Multitasking of up to 256 motion and 64 asynchronous PLC programs. Easy-to-use,... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 4.0 to 8.0
- Resolution: 32
- AC Input: 90 to 250
from PI (Physik Instrumente) L.P.
Modular Piezo Controller System with many Options. For High Power Amps to 280 Watts. Up to 6 Channels. Choice of Linear Amplifier Modules, Low & High Voltage. Optional Servo-Motion Controller for Cap Sensors, Strain Sensors and Piezo Resistive Sensors. Optional USB Interface, TCP/IP, RS-232. [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 90 to 264
- Axes: 3.0 to 12.0
- Power: 80 to 180
from PI (Physik Instrumente) L.P.
The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 4.0
- Product: Multi-Axis
- Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
from PI (Physik Instrumente) L.P.
ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]
- Frequency: 50 Hz; 60 Hz
- Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
- Axes: 2.0 to 4.0
- AC Input: 100 to 250
from PI (Physik Instrumente) L.P.
Recommended Controller Configuration for Drives with Incremental Sensors, 1 to 3 Axes. For PiezoWalk ® NEXLINE ® drives. Up to 3 axes. Highly stable 20-bit D/A converters. Control frequency 50 kHz. Extensive software package. Coordination of motion. The E-713 motion controller coordinates... [See More]
- Frequency: 50 Hz; 60 Hz
- PC-Based Bus: Other; TCP/IP | USB
- Product: Multi-Axis; PC-Based
- Axes: 3.0
from PI (Physik Instrumente) L.P.
For operation of the P-616 6D NanoCube ®. Ideal for silicon photonics applications. Integrated scanning routines for fiber optic alignment. High-resolution analog inputs for detecting the optical signal. Comprehensive software package. Coordination of motion. For controlling 6-axis parallel... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 6.0
- Product: Multi-Axis; PC-Based
- Motor / System: For piezo-driven positioners with strain gauge sensors
from PI (Physik Instrumente) L.P.
Recommended Controller Configuration for Drives with Incremental Sensors, 3 Axes. For PiezoWalk ® PICMAWalk drives. Up to 3 axes. Highly stable 20-bit D/A converters. Control frequency 50 kHz. Extensive software package. Coordination of motion. The E-713 motion controller coordinates the motion... [See More]
- Frequency: 50 Hz; 60 Hz
- PC-Based Bus: Other; TCP/IP | USB
- Product: Multi-Axis; PC-Based
- Axes: 3.0
from PI (Physik Instrumente) L.P.
For PICMA ® piezo actuators. Up to 6 axes. Highly stable 20-bit D/A converters. Control frequency max. 50 kHz. Optional: high-resolution analog inputs and outputs. Comprehensive software package. Coordination of motion. The E-713 Motion Controller supports piezo nanopositioning systems with... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 6.0
- Product: Multi-Axis; PC-Based
- Motor / System: For piezo nanopositioning systems with capacitive sensors
from PI (Physik Instrumente) L.P.
3 x 14 W Peak Power. Closed-Loop Precision Motion Control. For P-611 NanoCube ® Nano Positioning XYZ Stages [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 90 to 240
- Axes: 3.0
- Power: 6
from PI (Physik Instrumente) L.P.
High-Voltage Amplifier up to 6kW Peak Power. Linear Amps and Switched Amps with Energy Recovery. Output Voltage 0 to 1050V and bipolar. Optional Position Servo-Motion Controller Module. Optional Computer Interface and Display Module. Differential Output [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 100 to 240
- Product: Controller / Drive
- Voltage: 1050
from PI (Physik Instrumente) L.P.
Extremely Low Noise: Resolution to 25 Picometers. For P-363 PicoCube ® Systems. Peak Power 3 x 100 W. Ultra-Low Noise. Output Voltage ±250 V [See More]
- Frequency: 50 Hz; 60 Hz
- AC Input: 115 to 230
- Axes: 3.0
- Power: 10
from PI (Physik Instrumente) L.P.
The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are designed and optimized for PIglide air bearing stages that are equipped with direct drive linear... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 4.0 to 8.0
- Product: Multi-Axis
- Motor / System: DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
from Kollmorgen Corporation
S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]
- Frequency: 50 Hz; 60 Hz
- Phase : Three Phase
- AC Input: 115 to 480
- Continuous Current: 1.5 to 10
from Mad City Labs, Inc.
QS-PLL ™ is an atomic force microscope (AFM) controller designed for use with resonant probes, such as tuning forks, and Mad City Labs nanopositioners and micropositioners. The controller integrates motion control and phase lock loop (PLL) control thus streamlining the hardware interface. [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 3.0
- Product: PC-Based
- Power: 90 to 260
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Frequency: 50 Hz; 60 Hz
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Parker Hannifin / Automation / Electromechanical Division - Europe
Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]
- Frequency: 50 Hz; 60 Hz
- Resolution: 12
- Product: Controller / Drive
- Axes: 1.0
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Frequency: 50 Hz; 60 Hz; 48 to 65 Hz
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 200 to 230
from Anaheim Automation, Inc.
Cost effective motion control solution, compact & rugged construction [See More]
- Frequency: 50 Hz; 60 Hz
- DC Input: 8 to 24
- Axes: 1.0
- Setup: Computer
from Aerotech, Inc.
Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 4.0
- Product: PC-Based
- Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
from Kollmorgen Corporation
The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]
- Frequency: 50 Hz; 60 Hz
- Phase : Single Phase; Three Phase
- AC Input: 110 to 480
- Continuous Current: 1.5 to 72
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Controller / Drive; Speed Controller
- AC Input: 90 to 264
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Frequency: 50 Hz; 60 Hz
- Resolution: 20
- Product: Controller / Drive; Multi-Axis
- Axes: 10.0
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Aerotech, Inc.
Aerotech ’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 6.0
- Product: Robotic
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Aerotech, Inc.
Design Features. Closed Loop Servo (CLS) drive for Aerotech AGV and AGV-HP series scanners. High-bandwidth linear power stage ensures quick settling time. Position Synchronized Output ensures consistent laser spot placement. Infinite Field Of View (IFOV) greatly expands scanner working area [See More]
- Frequency: 50 Hz; 60 Hz
- Resolution: 26
- Product: Galvo Control
- DC Input: -40 to 40
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Frequency: 50 Hz; 60 Hz
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 90 to 264
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 90 to 264
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0 to 1.5
- Product: Multi-Axis; Speed Controller
- AC Input: 187 to 528
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback
from Nidec Control Techniques
Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]
- Frequency: 50 Hz; 60 Hz
- Axes: 1.0
- Product: Speed Controller; Regenerative
- Motor / System: Induction; Sensorless Vector; Vector Feedback