Auxiliary I/O Motion Controllers
from Jet Edge
The AquaVision Di ® waterjet motion controller guides waterjet operators through the water jet process from job set-up to production. It is fully networkable, allowing part programs to be generated offline and easily transferred to the system's hard drive for production. The process interactive... [See More]
- Features: Limit Switch; Auxiliary I/O
- Setup: Control Panel
- Axes: 1.0
- Configuration: Stand Alone
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from OMEGA Engineering, Inc.
The SiNet ™ Hub 444 allows up to 4 Stepper or Servo Si ™ drives to be controlled in host mode from a single PC or PLC's RS232 serial port or will run in stand-alone mode. Each indexer-drive acquires its unique address from the port to which it is connected. This simple addressing scheme... [See More]
- Features: Auxiliary I/O
- DC Input: 5 to 24
- Product: Multi-Axis
- Voltage: 28
from Yushin America, Inc.
It offers excellent operability with a 7.5 inch colored LCD panel and function keys. Quick response of picture conversion enables fast operation.SD card is adopted as a memory medium. SD card is adopted as a memory medium. Teaching data can be backed up in the SD card and data copy to another robot... [See More]
- Features: Auxiliary I/O
- PC-Based Bus: Other
- Product: Robotic; PC-Based
- Setup: Manual; Computer; Control Panel; Handheld
from Aerotech, Inc.
Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]
- Features: Auxiliary I/O
- Resolution: 16
- Product: PC-Based
- Axes: 32.0
from Enfield Technologies
Enfield Technologies ’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41 ’s adjustable gain, dead-band, and dither (both... [See More]
- Features: Auxiliary I/O
- Motor / System: Linear; Pneumatic
- Axes: 1.0
- DC Input: 18 to 36
from Kollmorgen Corporation
The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power supply as well as... [See More]
- Features: Brake Output; Auxiliary I/O
- AC Input: 400 to 480
- Product: Multi-Axis
- Phase : Three Phase
from Jet Edge
The AquaVision Di ® waterjet motion controller guides waterjet operators through the process from job set-up to production. It is fully networkable, allowing part programs to be generated offline and easily transferred to the system's hard drive for production. The process interactive trajectory... [See More]
- Features: Limit Switch; Auxiliary I/O
- Setup: Control Panel
- Axes: 1.0
- Configuration: Stand Alone
from Galil
The IOC-7007 Ethernet I/O controller provides an intelligent solution for handling inputs and outputs. The IOC-7007 controller base accepts up to seven Galil I/O IOM modules. IOM modules are available with TTL inputs, optoisolated inputs, optoisolated outputs, high power outputs, dry contact relays,... [See More]
- Features: Auxiliary I/O
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Linear
from Yushin America, Inc.
Eye-Friendly, Large, Full-Color Touch Panel It offers excellent operability with a 10.4 inch full-color touch panel and function keys. User-Friendly Operation "Operator Panel" offers simple, no-fuss operation. "Audio Guidance" function gives audible support to make even complicated operations easy. [See More]
- Features: Auxiliary I/O
- PC-Based Bus: Other; Wireless
- Product: Robotic; PC-Based
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
from Aerotech, Inc.
Design Features. Rugged design. Panel mounting/rack mounting. Reliable 24 x 7 operation. Eight USB 2.0 ports. Four serial ports. Optional SSD. Horizontal or flat mounting [See More]
- Features: Limit Switch; Auxiliary I/O
- PC-Based Bus: ATA; Other; USB; Serial Ports; SATA
- Product: PC-Based
- AC Input: 120
from Enfield Technologies
Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]
- Features: Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: Linear; Pneumatic
- Axes: 1.0
- Operating Mode: Position; Analog; Voltage; Torque; Slave
from Kollmorgen Corporation
The AKD ® BASIC Series provides all the performance features of our AKD Series, along with built-in machine and motion control that can be programmed in BASIC using Kollmorgen ’s integrated development environment. With control functions on the drive itself, there ’s no need for a... [See More]
- Features: Auxiliary I/O
- Axes: 1.0
- Resolution: 27
- AC Input: 120 to 480
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Yushin America, Inc.
The E-touch Web controller has various networking functions. By establishing a network, you can conduct unitary control of all programs and data, and send data to/from remote plants. Functions available with this E-touch Web controller are copying of teaching data and programs, remote control, and... [See More]
- Features: Auxiliary I/O
- PC-Based Bus: Other; Wireless
- Product: Robotic; PC-Based
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
from Enfield Technologies
The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be... [See More]
- Features: Auxiliary I/O
- Motor / System: Linear; Pneumatic; Hydraulic
- Axes: 1.0
- DC Input: 12 to 15
from Kollmorgen Corporation
The AKD PDMM ® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation... [See More]
- Features: Auxiliary I/O
- Setup: Computer
- Product: Multi-Axis
- Configuration: Stand Alone
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]
- Features: Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 4.0
- Product: PC-Based
- Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
from Kollmorgen Corporation
AKD2G features include dual-axis, expandable I/O (without increasing the size), removable memory, dual-channel STO, and the first drive-resident graphic display in the industry. The AKD2G is optimized for single-connector AKM2G and AKM (with or without brake) reducing wiring with single hybrid cable... [See More]
- Features: Auxiliary I/O
- Axes: 2.0
- Product: Multi-Axis (optional feature)
- AC Input: 120 to 480
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
- Axes: 1.0
- Product: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Features: Auxiliary I/O
- Resolution: 20
- Product: Controller / Drive; Multi-Axis
- Axes: 10.0
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Up to 10 axes of coordinated motion. Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear or rotary brushless, DC brush servo... [See More]
- Features: Auxiliary I/O
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: Other; Ethernet/IP, Modbus TCP
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Features: Auxiliary I/O
- Axes: 1.0
- Resolution: 32
- DC Input: -12 to 12
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Features: Brake Output (optional feature); Limit Switch; Auxiliary I/O
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]
- Features: Auxiliary I/O
- PC-Based Bus: Other
- Product: PC-Based
- Axes: 32.0
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring
- Axes: 1.0
- Product: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
from Aerotech, Inc.
Design Features. Positioning control for brushless, DC brush-type or stepping motors. Available in models up to 150 A peak current. Ethernet, USB or RS-232 connectivity. Digital current loop. Integral shunt resistor network or optional external shunt. Optional encoder multiplier (opto x1000). CE... [See More]
- Features: Auxiliary I/O
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: Other; Ethernet/IP, Modbus TCP