Voltage (BEMF / Open Loop) Mode Motion Controllers

11 Results
High Performance Analog PID Controller -- LS-C41
from Enfield Technologies

Enfield Technologies ’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41 ’s adjustable gain, dead-band, and dither (both... [See More]

  • Operating Mode: Voltage; Torque
  • Motor / System: Linear; Pneumatic
  • Axes: 1.0
  • DC Input: 18 to 36
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
LS Motion Control System
from Enfield Technologies

Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]

  • Operating Mode: Position; Analog; Voltage; Torque; Slave
  • Motor / System: Linear; Pneumatic
  • Axes: 1.0
  • Servo Feedback: Analog Position
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Proportional System Controller & Driver -- LS-C10
from Enfield Technologies

The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be... [See More]

  • Operating Mode: Voltage; Torque
  • Motor / System: Linear; Pneumatic; Hydraulic
  • Axes: 1.0
  • DC Input: 12 to 15
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Servo Pneumatic Control System -- S2
from Enfield Technologies

Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]

  • Operating Mode: Analog; Voltage; Torque
  • Motor / System: Pneumatic
  • Axes: 1.0
  • DC Input: 12 to 24
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Operating Mode: Voltage
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback