Robotic Motion Controller Motion Controllers
from Yamaha Motor- Robot Division
YAMAHA's Advanced Robotics Automation Platform realizes cooperative motions and synchronized control among all the robots, peripheral units and devices that make up an automated line. Capable of integrated control between robots and peripheral devices. Control peripheral devices such as robots,... [See More]
- Product: Robotic
- Phase : Single Phase (optional feature); Three Phase (optional feature)
- Axes: 16.0
- Power: 1000 to 3000
from Chengdu Fuyu Technology Co., Ltd
PATENT REPORT]. Fuyu Technology Controller is a product that has undergone three years of R &D and continuous improvement. Among them, it has six patented controller technologies. Currently, it has independently developed three controllers. The system is powerful and has a good appearance. It... [See More]
- Product: Multi-Axis; Speed Controller; Robotic
- Phase : Three Phase
from Yushin America, Inc.
It offers excellent operability with a 7.5 inch colored LCD panel and function keys. Quick response of picture conversion enables fast operation.SD card is adopted as a memory medium. SD card is adopted as a memory medium. Teaching data can be backed up in the SD card and data copy to another robot... [See More]
- Product: Robotic; PC-Based
- Setup: Manual; Computer; Control Panel; Handheld
- PC-Based Bus: Other
- Operating Mode: Other
from Aerotech, Inc.
Aerotech ’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power... [See More]
- Product: Robotic
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
- Axes: 6.0
- AC Input: 100 to 240
from Chengdu Fuyu Technology Co., Ltd
PATENT REPORT]. FIC-CAN is a opened bus integrated driver use CAN open protocol designed by fuyu technology, compared with traditional driver, lower cost, easy installation, and can reduce stepper motor's lose steps effectively, obviously reduce motor vibration, this kind of integrated driven have... [See More]
- Product: Multi-Axis; Speed Controller; Robotic
from Yushin America, Inc.
Eye-Friendly, Large, Full-Color Touch Panel It offers excellent operability with a 10.4 inch full-color touch panel and function keys. User-Friendly Operation "Operator Panel" offers simple, no-fuss operation. "Audio Guidance" function gives audible support to make even complicated operations easy. [See More]
- Product: Robotic; PC-Based
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
- PC-Based Bus: Other; Wireless
- Operating Mode: Other