Digital Position Feedback Motion Controllers
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Operating Mode: Position; Velocity
- Axes: 1.0
- Product: Multi-Axis; Speed Controller
- Phase : Single Phase; Three Phase
from Enfield Technologies
Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]
- Operating Mode: Position; Analog; Voltage; Torque; Slave
- Motor / System: Linear; Pneumatic
- Axes: 1.0
- Servo Feedback: Analog Position
from TiMOTION Technology
General Features. Maximum available buttons: 12. IP rating: Up to IP66. Options: Reading light. Flexible gooseneck. Can be fixed on the head board or side rail [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Prior Scientific, Inc.
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]
- Operating Mode: Position
- Resolution: 16
- Product: Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 200 to 230
from Kollmorgen Corporation
S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]
- Operating Mode: Position; Velocity; Torque; Other; Electronic Gearing, Pulse Following, Motion Tasking
- Phase : Three Phase
- AC Input: 115 to 480
- Frequency: 50 Hz; 60 Hz
from Parker Hannifin / Automation / Electromechanical Division - Europe
Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]
- Operating Mode: Position
- Resolution: 32
- Product: Multi-Axis
- Axes: 2.0 to 8.0
from Mad City Labs, Inc.
QS-PLL ™ is an atomic force microscope (AFM) controller designed for use with resonant probes, such as tuning forks, and Mad City Labs nanopositioners and micropositioners. The controller integrates motion control and phase lock loop (PLL) control thus streamlining the hardware interface. [See More]
- Operating Mode: Position
- Axes: 1.0 to 3.0
- Product: PC-Based
- Frequency: 50 Hz; 60 Hz
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from Aerotech, Inc.
Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]
- Operating Mode: Position
- Resolution: 16
- Product: PC-Based
- Axes: 32.0
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black, grey, or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Controller / Drive; Speed Controller
- AC Input: 90 to 264
from Kollmorgen Corporation
This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for... [See More]
- Operating Mode: Position; Velocity; Slave; Other; Electronic Gearing
- AC Input: 115 to 400
- Product: Multi-Axis
- Phase : Single Phase; Three Phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]
- Operating Mode: Position
- Resolution: 12
- Product: Controller / Drive
- Axes: 1.0
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
from TiMOTION Technology
General Features. Maximum available buttons: 6. Color: Black, grey, or customized. Displays the desk height. Memory functionality (3 settings). Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Torque
- Axes: 6.0 to 9.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Galil
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Slave
- Axes: 1.0
- Product: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
from TiMOTION Technology
General Features. Foot switch for medical application. Maximum available buttons: 6. IP rating: Up to IP66 [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Operating Mode: Position
- Resolution: 20
- Product: Controller / Drive; Multi-Axis
- Axes: 10.0
from TiMOTION Technology
General Features. Maximum available buttons: 4. IP rating: Up to IP66. Options with back up battery or cable less control [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 90 to 264
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Up to 10 axes of coordinated motion. Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear or rotary brushless, DC brush servo... [See More]
- Operating Mode: Position
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: Other; Ethernet/IP, Modbus TCP
from TiMOTION Technology
General Features. Anti-slipping paddle. Compatible with all control boxes of TiMOTION [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 90 to 264
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Expand scanner field of view without sacrificing effective pixel resolution. Mark long vectors with one continuous pass. Draw large-scale graphics without stitching multiple exposures. Mark on a tube or other irregularly shaped object without manually repositioning. Industry... [See More]
- Operating Mode: Position
- Axes: 8.0
- Resolution: 16
- Voltage: 5 to 24
from TiMOTION Technology
General Features. Maximum available buttons: 2. IP rating: up to IP66. Options: With back up battery or cable less control [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Multi-Axis; Speed Controller
- AC Input: 187 to 528
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Operating Mode: Position; Torque
- Axes: 1.0 to 6.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
from TiMOTION Technology
The wireless TSF6 foot switch is designed to be used with TiMOTION ’s control box and handset. It can facilitate the control of hospital beds, dental chairs, home care, treatment couches and examination tables. The TSF6 foot switch is extremely practical in that it can adjust the height of the... [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Operating Mode: Position
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Operating Mode: Position; Velocity; Torque
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Option: Safety key. Screw-free or magnetic hook. LED indicator [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Operating Mode: Position
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Aerotech, Inc.
Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]
- Operating Mode: Position
- PC-Based Bus: Other
- Product: PC-Based
- Axes: 32.0
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 8. Color: Black. Options: Safety key, hook. Rubber-made buttons [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]
- Operating Mode: Position
- Axes: 1.0
- Product: Speed Controller
- AC Input: 24 to 480
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Operating Mode: Position; Slave
- Axes: 1.0
- Product: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
from TiMOTION Technology
General Features. General features: Connected actuators: 1~2. Maximum available buttons: 4. Certificate: EMC and RoHS compliant. Capacitive-sensor buttons. Embedded into the recliner directly [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Operating Mode: Position
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from Aerotech, Inc.
Design Features. Positioning control for brushless, DC brush-type or stepping motors. Available in models up to 150 A peak current. Ethernet, USB or RS-232 connectivity. Digital current loop. Integral shunt resistor network or optional external shunt. Optional encoder multiplier (opto x1000). CE... [See More]
- Operating Mode: Position
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: Other; Ethernet/IP, Modbus TCP
from TiMOTION Technology
General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: black or grey. Options: back light. Mounted into the recliner directly [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Operating Mode: Position
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black or grey. Mounted into the recliner directly [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from Nidec Control Techniques
The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]
- Operating Mode: Position
- Axes: 1.0
- Product: Speed Controller
- AC Input: 208 to 480
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Options: Safety key. Rubber-made buttons. LED indicator [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1. Maximum available buttons: 3. Color: Black or grey. Embedded design [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: black or grey. Maximum remote control distance: 5m. RF wireless control available. LED indicator [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: Black or grey. LED indicator [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 9. Color: Black, dark grey, or light yellow. Options: RF wireless control. Specific design for home living bed [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Black or grey. IP rating: Up to IP66. Option: Back light, safety key [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 12. Color: Black or grey. IP rating: Up to IP66. Option: back light, safety key [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: black or grey. IP rating: up to IP66W. Options: safety key. LED indicator [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. IP rating: Up to IP66 [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. With wireless function: IEEE802.15.4 standard. Working with wireless receiver: TRF2. Operating distance: 3~7m. Color: Black or grey. Certificate: IEC60601-1 [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Gray. IP rating: up to IP66. With safety key, hook, and flash light. Compatible with TNC series, used as a nurse calling system [See More]
- Operating Mode: Position
- Setup: Control Panel
- Motor / System: Linear
- Configuration: OEM