Wireless Communication Motion Controllers
from PI (Physik Instrumente) L.P.
ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]
- Setup: Wireless
- Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
- Axes: 2.0 to 4.0
- AC Input: 100 to 250
from Yushin America, Inc.
Eye-Friendly, Large, Full-Color Touch Panel It offers excellent operability with a 10.4 inch full-color touch panel and function keys. User-Friendly Operation "Operator Panel" offers simple, no-fuss operation. "Audio Guidance" function gives audible support to make even complicated operations easy. [See More]
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
- PC-Based Bus: Other; Wireless
- Product: Robotic; PC-Based
- Operating Mode: Other
from Progressive Automations
The FLTCON-4 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09, PA-18 and PA-03... [See More]
- Setup: Wireless
- Voltage: 24
- AC Input: 110 to 220
- Continuous Current: 6.25
from Yushin America, Inc.
The E-touch Web controller has various networking functions. By establishing a network, you can conduct unitary control of all programs and data, and send data to/from remote plants. Functions available with this E-touch Web controller are copying of teaching data and programs, remote control, and... [See More]
- Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
- PC-Based Bus: Other; Wireless
- Product: Robotic; PC-Based
- Operating Mode: Other
from Progressive Automations
The FLTCON-1 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09, PA-18 and PA-03... [See More]
- Setup: Wireless
- Voltage: 24
- AC Input: 110
- Continuous Current: 8