Self-Configuration / Auto-tuning Motion Controllers
from Enfield Technologies
Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]
- Features: Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: Linear; Pneumatic
- Axes: 1.0
- Operating Mode: Position; Analog; Voltage; Torque; Slave
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Features: Soft Start; Dynamic Braking; Regenerative; Brake Output; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from ITOH Denki USA, Inc.
Features: • Adjustable acceleration and deceleration time (0 to 2.5s). • Stable speed operation. • Manual or automatic recovery of the thermal overload device. • One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds. • Forcibly... [See More]
- Features: Dynamic Braking; Brake Output (optional feature); Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- DC Input: 24
- Axes: 1.0
- Continuous Current: 4
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Features: Limit Switch; Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from ITOH Denki USA, Inc.
The CB-030 driver card is used to control Power Moller 24 brushless model PM486FH 24VDC motorized rollers. It performs motor run/stop along with direction functions. Speed selection via rotary switch (20 fixed speeds). Variable speed can also be controlled by an external analogue voltage (0 to 10V). [See More]
- Features: Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Motor / System: DC Brushless
- Axes: 1.0
- DC Input: 24
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
- Axes: 6.0 to 9.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from ITOH Denki USA, Inc.
Features: Designed for use with the high torque PM635KE (up to 10A). Built in thermal protection for both driver card and Power Moller. Two LED ’s to identify type of error and number of occurrences. Dynamic brake control. Stable speed functions to ensure articles of different weights travel... [See More]
- Features: Dynamic Braking; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- DC Input: 24
- Axes: 1.0
- Continuous Current: 0.0250
from Aerotech, Inc.
Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]
- Features: Auxiliary I/O; Self Configuration; Self Diagnostics
- Axes: 4.0
- Product: PC-Based
- Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from ITOH Denki USA, Inc.
Features: - Provides thermal protection for both Power Moller and driver card. - Two LED ’s to identify type of error. - Error output signal for self diagnosis. - Dynamic brake and servo brake control. - Variable speed by rotary switch or external voltage input. - Direction control by DIP... [See More]
- Features: Dynamic Braking; Brake Output; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- DC Input: 24
- Axes: 1.0
- Continuous Current: 0.0250
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Features: Brake Output (optional feature); Limit Switch (optional feature); Auxiliary I/O (optional feature); Self Configuration; Self Diagnostics
- Axes: 1.0 to 6.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from ITOH Denki USA, Inc.
HB-510 is the latest generation of Itoh Denki's built-in ZPA Logic Hybrid Driver Cards. The HB-510 is applicable to FP series high power unit as well as to FS and FE standard rollers. Having both slug (train) and singulated tote release mode along with sensor and jam timer functions, the HB-510... [See More]
- Features: Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Setup: Other
- DC Input: 24
- Operating Mode: Other
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from ITOH Denki USA, Inc.
The SID (Snap-in-Drive) interface controller is a new generation, built-in ZPA-logic, control card. It is compatible with the SID series Power Moller ® motor driven roller with internal drive card (XE / XP with cable-less option). The SID controller design concept minimizes installation and... [See More]
- Features: Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- DC Input: 24
- Axes: 1.0
- Setup: Other
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Features: Soft Start; Limit Switch; Auxiliary I/O; Alarm / Status Monitoring; Self Configuration; Self Diagnostics
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI