DC Brushless Motor Motion Controllers

30 Results
High-power, 3-Phase, Sinusoidal DC Brushless Motor Driver -- XPS-EDBL
from Newport MKS

Designed for DC brushless motors, the XPS-EDBL is a 3-phase sinusoidal motor driver (amplifier) which features 25 A peak current and +96 VDC voltage, up to 1,000 watts of permanent power when optional fans are mounted. The high power, enables the XPS-EDBL to fully utilize the motor further... [See More]

  • Motor / System: DC Brushless
  • Power: 1200
  • Axes: 1.0
  • Peak Current: 25
Motion Controller for High Power Requirement -- G-901
from PI (Physik Instrumente) L.P.

ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]

  • Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
  • AC Input: 100 to 250
  • Axes: 2.0 to 4.0
  • Phase  : Three Phase
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 11 to 50
PWM Drive Module, Brushless Motors -- XPS-DRV02
from Newport MKS

The XPS-DRV02 is a software configurable PWM amplifier for 3-phase brushless motors. This driver has been optimized to perform with the XM and IMS-LM linear motor stages. The XPS-DRV02 supplies a 100 kHz PWM output with a maximum output current of 5 Amps per phase and 44 Vpp. The XPS-DRV02 requires... [See More]

  • Motor / System: DC Brushless
  • Power: 180
  • Axes: 1.0
  • Peak Current: 5
Motion Controller for Low Power Requirement -- G-910.RC02
from PI (Physik Instrumente) L.P.

Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Voice Coil
  • Axes: 2.0 to 4.0
  • Product: Brushless DC Motors, Brushed DC Motors, Voice Coil Motors
  • Phase  : Three Phase
Universal Servo Drive -- CPP-A06V48A CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 12 to 48
Universal Motion Controller, High Performance, 2-axis, Ethernet -- XPS-D2
from Newport MKS

The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T Ethernet, outstanding... [See More]

  • Motor / System: DC Brushless; DC Servo; Linear
  • Communication: Ethernet
  • Axes: 2.0
PIglide Motion Controller for 4, 6 or 8 Axes -- A-82x
from PI (Physik Instrumente) L.P.

The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are designed and optimized for PIglide air bearing stages that are equipped with direct drive linear... [See More]

  • Motor / System: DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
  • Axes: 4.0 to 8.0
  • Product: Multi-Axis
  • AC Input: 200 to 240
Universal Servo Drive -- CPP-A12V80 CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 12 to 80
PIglide Motion Controller for One Axis -- A-811.CE
from PI (Physik Instrumente) L.P.

Fully-integrated servo-controller with drive. Compact benchtop device, external AC/DC-power supply. For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives. Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat 2.2) encoders. Output current up... [See More]

  • Motor / System: DC Brushed; DC Brushless; Voice Coil
  • Axes: 1.0
  • Product: PC-Based
  • DC Input: 24 to 48
Universal Servo Drive -- CPP-A24V80 CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 12 to 80
Universal Servo Drive -- CPP-B06V48A CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 12 to 48
Driver Card -- CB-030
from ITOH Denki USA, Inc.

The CB-030 driver card is used to control Power Moller 24 brushless model PM486FH 24VDC motorized rollers. It performs motor run/stop along with direction functions. Speed selection via rotary switch (20 fixed speeds). Variable speed can also be controlled by an external analogue voltage (0 to 10V). [See More]

  • Motor / System: DC Brushless
  • DC Input: 24
  • Axes: 1.0
  • Setup: Other
Programmable Digital Drive -- ION®500/CME
from Performance Motion Devices

A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]

  • Motor / System: DC Brushed; DC Brushless
  • DC Input: 12 to 56
  • Axes: 1.0
  • Continuous Current: 9.8
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • AC Input: 100 to 240
Orca IO SmartHub -- IOSH
from Iris Dynamics Ltd.

The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]

  • Motor / System: DC Brushless
  • Continuous Current: 0.0040 to 0.0200
  • DC Input: 0 to 10
  • Configuration: DIN Rail
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Standalone Digital Drive -- ION®3000
from Performance Motion Devices

ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]

  • Motor / System: DC Brushed; DC Brushless
  • DC Input: 20 to 195
  • Axes: 1.0
  • Continuous Current: 9.8
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • AC Input: 110 to 230
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • DC Input: 10 to 80
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Piezo or Servomotor Stages
  • Resolution: 20
  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Multi-Axis Robotic Controller -- HEX RC
from Aerotech, Inc.

Aerotech ’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
  • Axes: 6.0
  • Product: Robotic
  • AC Input: 100 to 240
Multi-Axis Motion Control Card -- DMC-2113
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • DC Input: 10 to 320
Single Axis Motion Controller -- DMC-30012-BOX
from Galil

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]

  • Motor / System: DC Brushless; DC Servo; Linear
  • Resolution: 32
  • Product: Controller / Drive
  • Axes: 1.0
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Linear
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • DC Input: 10 to 80