Velocity Mode Motion Controllers
from PI (Physik Instrumente) L.P.
Step generator for NEXACT ® piezo motors. Integrated power amplifier. Versatile and cost-effective. Interface for automation, joystick for manual operation [See More]
- Operating Mode: Velocity
- Axes: 2.0
- Resolution: 12
- Motor / System: Piezo motor
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Operating Mode: Velocity
- Axes: 1.0
- Product: Multi-Axis; Speed Controller
- Motor / System: Linear
from Kollmorgen Corporation
S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]
- Operating Mode: Position; Velocity; Torque; Other; Electronic Gearing, Pulse Following, Motion Tasking
- Phase : Three Phase
- AC Input: 115 to 480
- Frequency: 50 Hz; 60 Hz
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from Nidec Control Techniques
Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 200 to 230
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
from Kollmorgen Corporation
This digital multi-axis system operates directly from 115 to 400 VAC lines and provides output current of 3 or 6 Amps RMS/phase, continuous. It supports 1 master and up to 7 extension axes, is CANopen compatible, and is fully programmable via an RS232 interface. These drives are supported for... [See More]
- Operating Mode: Position; Velocity; Slave; Other; Electronic Gearing
- AC Input: 115 to 400
- Product: Multi-Axis
- Phase : Single Phase; Three Phase
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Controller / Drive; Speed Controller
- AC Input: 90 to 264
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Operating Mode: Position; Velocity; Torque
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from Kollmorgen Corporation
Kollmorgen S200 servo drives are the first all-digital industrial drives with a velocity loop bandwidth of 800 Hz. These compact drives offer simplified tuning and unmatched system throughput, with high-resolution feedback and high performance current loop bandwidth for smooth motion and rapid... [See More]
- Operating Mode: Velocity; Torque; Other; Electronic Gearing
- AC Input: 120 to 240
- Resolution: 24
- DC Input: 20 to 90
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Galil
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 20 to 264
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 90 to 264
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Operating Mode: Position; Analog; Velocity; Torque; Slave
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Speed Controller
- AC Input: 90 to 264
from Nidec Control Techniques
The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 1.5
- Product: Multi-Axis; Speed Controller
- AC Input: 187 to 528