Control Panel Motion Controllers

55 Results
High Rail Waterjet Motion Controller -- AquaVision Di®
from Jet Edge

The AquaVision Di ® waterjet motion controller guides waterjet operators through the water jet process from job set-up to production. It is fully networkable, allowing part programs to be generated offline and easily transferred to the system's hard drive for production. The process interactive... [See More]

  • Setup: Control Panel
  • Features: Limit Switch; Auxiliary I/O
  • Axes: 1.0
  • Configuration: Stand Alone
E-touch Compact
from Yushin America, Inc.

It offers excellent operability with a 7.5 inch colored LCD panel and function keys. Quick response of picture conversion enables fast operation.SD card is adopted as a memory medium. SD card is adopted as a memory medium. Teaching data can be backed up in the SD card and data copy to another robot... [See More]

  • Setup: Manual; Computer; Control Panel; Handheld
  • PC-Based Bus: Other
  • Product: Robotic; PC-Based
  • Operating Mode: Other
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Flexible Gooseneck Hand Controls for Medical Care Motion -- TFH1 Series
from TiMOTION Technology

General Features. Maximum available buttons: 12. IP rating: Up to IP66. Options: Reading light. Flexible gooseneck. Can be fixed on the head board or side rail [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Setup: EPROM; Control Panel
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Mid Rail Waterjet Motion Controller -- AquaVision Di®
from Jet Edge

The AquaVision Di ® waterjet motion controller guides waterjet operators through the process from job set-up to production. It is fully networkable, allowing part programs to be generated offline and easily transferred to the system's hard drive for production. The process interactive trajectory... [See More]

  • Setup: Control Panel
  • Features: Limit Switch; Auxiliary I/O
  • Axes: 1.0
  • Configuration: Stand Alone
E-touch II
from Yushin America, Inc.

Eye-Friendly, Large, Full-Color Touch Panel It offers excellent operability with a 10.4 inch full-color touch panel and function keys. User-Friendly Operation "Operator Panel" offers simple, no-fuss operation. "Audio Guidance" function gives audible support to make even complicated operations easy. [See More]

  • Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
  • PC-Based Bus: Other; Wireless
  • Product: Robotic; PC-Based
  • Operating Mode: Other
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Flush Mounted Desk Panel for Ergonomic Office Motion -- TDH1 Series
from TiMOTION Technology

General Features. Maximum available buttons: 2. Color: Black, grey, or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Ensemble LAB Stand-Alone, Multi-Axis Motion Controller
from Aerotech, Inc.

Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]

  • Setup: Joystick; Computer; Control Panel
  • Axes: 4.0
  • Product: PC-Based
  • Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
E-touch Web
from Yushin America, Inc.

The E-touch Web controller has various networking functions. By establishing a network, you can conduct unitary control of all programs and data, and send data to/from remote plants. Functions available with this E-touch Web controller are copying of teaching data and programs, remote control, and... [See More]

  • Setup: Manual; Computer; Control Panel; Handheld; Wireless; Web Enabled
  • PC-Based Bus: Other; Wireless
  • Product: Robotic; PC-Based
  • Operating Mode: Other
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Flush Mounted Desk Panel for Ergonomic Office Motion -- TDH2 Series
from TiMOTION Technology

General Features. Maximum available buttons: 6. Color: Black, grey, or customized. Displays the desk height. Memory functionality (3 settings). Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
GII Controller
from Yushin America, Inc.

Equipped with the eye-friendly large LCD. This display has a high level of visiblity. Icon selection is possible on the menu panel. The user-friendly raised silicone keys are featured on the pendent. Designed for operators to push the keys firmly. SD card is available. Backup and copy of teaching... [See More]

  • Setup: Manual; Control Panel; Handheld
  • PC-Based Bus: Other
  • Product: Robotic; PC-Based
  • Operating Mode: Other
Motion Controller -- DMC-4113
from Galil

The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Flush Mounted Desk Panel for Ergonomic Office Motion -- TDH4 Series
from TiMOTION Technology

General Features. Maximum available buttons: 2. Color: Black or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Foot Switch for Ergonomic Medical Care Linear Motion -- TFS2 Series
from TiMOTION Technology

General Features. Foot switch for medical application. Maximum available buttons: 6. IP rating: Up to IP66 [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
PCI Bus Motor Controller -- DMC-1816
from Galil

The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 32
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Foot Switch for Ergonomic Medical Care Linear Motion -- TFS5 Series
from TiMOTION Technology

General Features. Maximum available buttons: 4. IP rating: Up to IP66. Options with back up battery or cable less control [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Standalone Motor Controller -- DMC-4010
from Galil

The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Foot Switch for Ergonomic Medical/Industrial Linear Motion -- TFS Series
from TiMOTION Technology

General Features. Anti-slipping paddle. Compatible with all control boxes of TiMOTION [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Foot Switch for Ergonomic Medical/Industrial Linear Motion -- TFS3 Series
from TiMOTION Technology

General Features. Maximum available buttons: 2. IP rating: up to IP66. Options: With back up battery or cable less control [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Foot Switch for Medical/Industrial Ergonomic Linear Motion -- TFS6 Series
from TiMOTION Technology

The wireless TSF6 foot switch is designed to be used with TiMOTION ’s control box and handset. It can facilitate the control of hospital beds, dental chairs, home care, treatment couches and examination tables. The TSF6 foot switch is extremely practical in that it can adjust the height of the... [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Hand Controls for Ergonomic Furniture Motion -- TH11 Series
from TiMOTION Technology

General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Option: Safety key. Screw-free or magnetic hook. LED indicator [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Hand Controls for Ergonomic Furniture Motion -- TH17 Series
from TiMOTION Technology

General Features. Connected actuators: 1~3. Maximum available buttons: 8. Color: Black. Options: Safety key, hook. Rubber-made buttons [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Hand Controls for Ergonomic Furniture Motion -- TH23 Series
from TiMOTION Technology

General Features. General features: Connected actuators: 1~2. Maximum available buttons: 4. Certificate: EMC and RoHS compliant. Capacitive-sensor buttons. Embedded into the recliner directly [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Hand Controls for Ergonomic Furniture Motion -- TH4 Series
from TiMOTION Technology

General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: black or grey. Options: back light. Mounted into the recliner directly [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Hand Controls for Ergonomic Furniture Motion -- TH5 Series
from TiMOTION Technology

General Features. Maximum available buttons: 2. Color: Black or grey. Mounted into the recliner directly [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Setup: EPROM; Computer; Control Panel
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Hand Controls for Ergonomic Furniture Motion -- TH7R Series
from TiMOTION Technology

General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Options: Safety key. Rubber-made buttons. LED indicator [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Ergonomic Furniture Motion -- TH9 Series
from TiMOTION Technology

General Features. Connected actuators: 1. Maximum available buttons: 3. Color: Black or grey. Embedded design [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Home Bed Ergonomic Motion -- TH3 Series
from TiMOTION Technology

General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: black or grey. Maximum remote control distance: 5m. RF wireless control available. LED indicator [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Home Bed Ergonomic Motion -- TH6 Series
from TiMOTION Technology

General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: Black or grey. LED indicator [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Home Bed Ergonomic Motion -- TH8 Series
from TiMOTION Technology

General Features. Connected actuators: 1~4. Maximum available buttons: 9. Color: Black, dark grey, or light yellow. Options: RF wireless control. Specific design for home living bed [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Medical Bed Ergonomic Motion -- TH10 Series
from TiMOTION Technology

General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Black or grey. IP rating: Up to IP66. Option: Back light, safety key [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Medical Bed Ergonomic Motion -- TH12 Series
from TiMOTION Technology

General Features. Connected actuators: 1~4. Maximum available buttons: 12. Color: Black or grey. IP rating: Up to IP66. Option: back light, safety key [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Medical Bed Ergonomic Motion -- TH2 Series
from TiMOTION Technology

General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: black or grey. IP rating: up to IP66W. Options: safety key. LED indicator [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Medical Bed Ergonomic Motion -- TH24 Series
from TiMOTION Technology

General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. IP rating: Up to IP66 [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Medical Bed Ergonomic Motion -- TH30 Series
from TiMOTION Technology

General Features. Connected actuators: 1~4. Maximum available buttons: 10. With wireless function: IEEE802.15.4 standard. Working with wireless receiver: TRF2. Operating distance: 3~7m. Color: Black or grey. Certificate: IEC60601-1 [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM
Hand Controls for Medical Bed Ergonomic Motion -- TMH1 Series
from TiMOTION Technology

General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Gray. IP rating: up to IP66. With safety key, hook, and flash light. Compatible with TNC series, used as a nurse calling system [See More]

  • Setup: Control Panel
  • Operating Mode: Position
  • Motor / System: Linear
  • Configuration: OEM