Half Step Motor Motion Controllers

5 Results
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.

Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]

  • Motor / System: DC Servo; Full-Step; Half-Step; Microstepping Motor; Hydraulic
  • Resolution: 12
  • Product: PC-Based
  • PC-Based Bus: PCI
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Multi-Axis Motion Control Card -- DMC-2113
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0