RS422 Motion Controllers

15 Results
Motion Controller for High Power Requirement -- G-901
from PI (Physik Instrumente) L.P.

ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]

  • Communication: Ethernet; RS232; RS422
  • Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
  • Axes: 2.0 to 4.0
  • AC Input: 100 to 250
SGDV Sigma-5 Servo Amplifier -- SGDV-R70A01A
from Yaskawa America, Inc. - Motion Division

10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]

  • Communication: RS422; USB
  • Axes: 1.0
  • Product: Multi-Axis; Speed Controller
  • Motor / System: Linear
PIglide Motion Controller for One Axis -- A-811.CE
from PI (Physik Instrumente) L.P.

Fully-integrated servo-controller with drive. Compact benchtop device, external AC/DC-power supply. For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives. Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat 2.2) encoders. Output current up... [See More]

  • Communication: Ethernet; RS422
  • Axes: 1.0
  • Product: PC-Based
  • Motor / System: DC Brushed; DC Brushless; Voice Coil
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL; USB (optional feature); ASC-II, Modbus
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
EtherCAT-Based Multi-Axis Servo Controller -- Q.series EC C101 Module
from Gantner Instruments, Inc.

The Q.series EC C101 combines powerful System-on-a-Chip computing with the flexibility of EtherCAT communication. This unique design greatly simplifies the implementation of reliable high-speed multi-axis servo control solutions. It has never been so easy to create an integrated control and... [See More]

  • Communication: RS422; EtherCAT
  • Resolution: 18
  • Product: Multi-Axis
  • Voltage: 10
Prior PCI ll -- High Speed Controller
from Prior Scientific, Inc.

The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]

  • Communication: RS422; TTL
  • Resolution: 16
  • Product: Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL; ASC-II
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Multi-Axis Motion Control Card -- DMC-2113
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; SCSI; TTL
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Single Axis Motion Control Card -- DMC-1415-BOX
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480