RS485 Motion Controllers

45 Results
Motion Controller Kit, Closed Loop, Two-Axis Picomotor Driver, 8743-CL -- 8743-CL-2-KIT
from Newport MKS

The 8743-CL-2-KIT Two-Axis Closed-Loop Picomotor ™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our closed-loop Picomotor controller/driver and accessories together to provide a simple-to-use 2-axis driver kit. Just plug in the included power... [See More]

  • Communication: Ethernet; RS485; USB
  • DC Input: 10 to 14
  • Axes: 2.0
  • Power: 11
Motion Controller, Single-axis DC Motor -- SMC100CC
from Newport MKS

The SMC100CC is a single axis motion controller/driver for DC servo motors up to 48 VDC at 1.5 A rms. It provides a very compact and low-cost controller for most of Newport ’s stages, including the popular GTS and ILS linear stages, URS rotation stages, and LTA actuators. Communication with... [See More]

  • Communication: RS232; RS485; USB
  • Motor / System: DC Servo
  • Axes: 1.0
Motion Controller, Single-axis Stepper Motor -- SMC100PP
from Newport MKS

The SMC100PP is a single axis motion controller/driver for 2-phase stepper motors up to 48 VDC at 1.1A peak per phase. It is a compact and low-cost controller for most of Newport ’s stages, like the UTS and ILS linear stages, URS rotation stages, and TRA actuators. Communication with the... [See More]

  • Communication: RS232; RS485; USB
  • Motor / System: Full-Step
  • Axes: 1.0
Motor Controller, Piezo, 8-Axis, Agilis™, OEM, USB/RS232/RS485 -- AG-UC8PC
from Newport MKS

The AG-UC8PC Agilis ™ Controller provides USB computer control of up to eight Agilis axes and is primarily intended for industrial customers and system integrators. It provides the same features and functions as the AG-UC8 controller, but comes as a PC-card with no enclosure and no cables. In... [See More]

  • Communication: RS232; RS485; USB
  • Axes: 8.0
Picomotor Driver Module, Closed-Loop, 2 Channel -- 8743-CL
from Newport MKS

The 8743-CL 2-axis closed-loop intelligent motion controller/driver provides fine tuning, absolute positioning, compact and low cost solution for driving New Focus closed-loop Picomotors products. It is a single-box solution that can be manual controlled with the New Focus 8758 hand control pad or... [See More]

  • Communication: Ethernet; RS485; USB
  • DC Input: 10 to 14
  • Axes: 2.0
  • Power: 11
Format Multi-axis (1-4) Motion Control Board -- Prodigy®/CME PC/104
from Performance Motion Devices

Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Resolution: 16
  • Product: Speed Controller
  • Axes: 1.0 to 4.0
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL; USB (optional feature); ASC-II, Modbus
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Digitax ST Series Servo Drive Systems -- DST1201
from Nidec Control Techniques

Digitax ST servo drives are optimized for pulse duty servo applications requiring high peak torque (up to 300% peak), dynamic response, ease of use and flexible integration features. Digitax ST drives are perfectly matched for use with Unimotor hd servo motors. 230V models are suitable for single... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS485; SERCOS (optional feature); Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync, CAN
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 200 to 230
Digital Brushless Servo Drive -- S300
from Kollmorgen Corporation

S300 Series digital brushless servo drives are compact, easy-to-use and extremely versatile. The small footprint saves space in the switchgear cabinet, and with its wide-ranging connectivity options the S300 may be the only drive family you need. These drives work with our best-in-class rotary servo... [See More]

  • Communication: DeviceNet (optional feature); PROFIBUS (optional feature); RS232; RS485; SERCOS (optional feature); Modbus RTU
  • Phase  : Three Phase
  • AC Input: 115 to 480
  • Frequency: 50 Hz; 60 Hz
Multi-Axis Motion Controller -- ACR 9000
from Parker Hannifin / Automation / Electromechanical Division - Europe

Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]

  • Communication: CANopen; Ethernet; RS232; RS485; USB
  • Resolution: 32
  • Product: Multi-Axis
  • Axes: 2.0 to 8.0
Automation Controller Motion Control Industrial Computer -- A3200
from Aerotech, Inc.

Design Features. Rugged design. Panel mounting/rack mounting. Reliable 24 x 7 operation. Eight USB 2.0 ports. Four serial ports. Optional SSD. Horizontal or flat mounting [See More]

  • Communication: IEEE-1394 (FireWire); RS232; RS485; USB
  • PC-Based Bus: ATA; Other; USB; Serial Ports; SATA
  • Product: PC-Based
  • AC Input: 120
Juno® Velocity and Torque Motion IC -- MC78113
from Performance Motion Devices

The Juno ® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant motion control, direct quadrature encoder input, profile generation, field-oriented control (FOC), and much... [See More]

  • Communication: CANbus; RS232; RS485
  • Setup: Computer
  • DC Input: 12 to 56
  • Configuration: PCB Mount
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL; ASC-II
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Epsilon EP-B Series AC Servo Drives -- EP202-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Servo Drive/Controller -- Gemini GV6K
from Parker Hannifin / Automation / Electromechanical Division - Europe

Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]

  • Communication: Ethernet; RS232; RS485
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Machine-Controller Multi-axis (1-4) Board -- Prodigy®/CME
from Performance Motion Devices

Prodigy ®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Multi-Axis Motion Control Card -- DMC-2113
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; SCSI; TTL
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Epsilon EP-B Series AC Servo Drives -- EP204-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Single-Axis Motion Controller -- Aries Controller/Servo Drive
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Communication: CANopen; Ethernet; RS232; RS485; USB
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Magellan® Multi-axis Positioning Motion Control IC -- MC58000
from Performance Motion Devices

The Magellan ® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a two-IC chipset that provides position and velocity control for Brushless DC, step, and DC... [See More]

  • Communication: CANbus; RS232; RS485
  • Resolution: 16
  • Product: Multi-Axis
  • Axes: 1.0 to 4.0
Single Axis Motion Control Card -- DMC-1415-BOX
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Epsilon EP-B Series AC Servo Drives -- EP206-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 20 to 264
Universal Motion Control -- 6K Motion Controllers
from Parker Hannifin / Automation / Electromechanical Division - Europe

1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]

  • Communication: DeviceNet; Foundation Fieldbus; PROFIBUS; RS232; RS485
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: Other; Ethernet
Magellan® Multi-axis Pulse and Direction Motion Control IC -- MC55000
from Performance Motion Devices

The Magellan ® MC55000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, this flexible and powerful chipset provides profile generation, direct quadrature encoder input, and pulse... [See More]

  • Communication: CANbus; RS232; RS485
  • Resolution: 16
  • Product: Multi-Axis
  • Axes: 1.0 to 4.0
Epsilon EP-B Series AC Servo Drives -- EP209-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264
Magellan® Single-axis Positioning Motion Control IC -- MC58113
from Performance Motion Devices

Our Magellan ® MC58113 Motion Control IC provides high-performance motion control with an integrated digital current loop for medical, scientific, robotics, and automation applications. Available as a single, one-axis IC, the MC58113 IC is a programmable device that provides positioning,... [See More]

  • Communication: CANbus; RS232; RS485
  • Axes: 1.0
  • Resolution: 16
  • DC Input: 12 to 56
Epsilon EP-B Series AC Servo Drives -- EP216-B00-EN00
from Nidec Control Techniques

The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]

  • Communication: RS485
  • Axes: 1.0 to 1.5
  • Product: Speed Controller
  • AC Input: 90 to 264
Multi-axis (1-4) Motion Control Board -- Prodigy ®/CME Stand-Alone
from Performance Motion Devices

Prodigy ®/CME Stand-Alone boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a stand-alone board format. Similar to other Prodigy/CME products, these boards provide the ability to download and run C-motion programs... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 5
MDS Series Multi-Axis Modular Drive Systems -- MD-404
from Nidec Control Techniques

The Modular Drive System (MDS) is a powerful and cost effective solution for applications with multiple axes. The MDS utilizes a unique backplane architecture that provides a common bus platform for one of three sizes of power modules* and up to eight drive modules. Plus, there are five different... [See More]

  • Communication: DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS232; RS485
  • Axes: 1.0 to 1.5
  • Product: Multi-Axis; Speed Controller
  • AC Input: 187 to 528
Multi-axis (1-4) Motion Control Board -- Prodigy®-PC/104
from Performance Motion Devices

Prodigy ®-PC/104 boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a PC/104 compatible board format. These boards support Brushless DC, DC Brush, and step motor types, and are available in 1, 2, 3, and 4-axis... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Mentor MP Series Flexible DC Drives -- MP105A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Programmable Digital Drive -- ION®500/CME
from Performance Motion Devices

A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • DC Input: 12 to 56
Mentor MP Series Flexible DC Drives -- MP210A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Standalone Digital Drive -- ION®3000
from Performance Motion Devices

ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • DC Input: 20 to 195
Mentor MP Series Flexible DC Drives -- MP350A4
from Nidec Control Techniques

Mentor MP is a modern DC drive based on Control Techniques' current AC drive technology. The Mentor MP's internal field controller with intelligent field weakening means that 90% of applications require no additional external controller. [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; Modbus RTU Standard, Optional Features: PROFINET, EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 24 to 480
Quantum MP Series Flexible DC Drives -- QMP155A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP210A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Quantum MP Series Flexible DC Drives -- QMP350A4
from Nidec Control Techniques

The Quantum MP is a packaged Mentor MP DC drive providing reliability, power and control to increase productivity for both new machines and applications in which DC motors are already installed. The Quantum MP package includes the drive, fusing, power switching and 115Vac interface making it the... [See More]

  • Communication: CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); Interbus-S (optional feature); PROFIBUS (optional feature); RS422; RS485; CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller
  • AC Input: 208 to 480
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback