Linear Motor Motion Controllers
from Yaskawa America, Inc. - Motion Division
10W to 55kW, 1.6 kHz Bandwidth. The Sigma-5 servo amplifier delivers the highest performance in the industry due its unmatched frequency response, reduced settling times and more precise control. In addition it provides a faster set up, simpler tuning, and vibration suppression. With a wide range of... [See More]
- Motor / System: Linear
- Axes: 1.0
- Product: Multi-Axis; Speed Controller
- Phase : Single Phase; Three Phase
from Newport MKS
The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T Ethernet, outstanding... [See More]
- Motor / System: DC Brushless; DC Servo; Linear
- Communication: Ethernet
- Axes: 2.0
from PI (Physik Instrumente) L.P.
Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment of the commutation angle. PID controller for position and velocity. [See More]
- Motor / System: Linear
- DC Input: 24 to 48
- Axes: 1.0
- Phase : Three Phase
from PI (Physik Instrumente) L.P.
Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID controller for position and velocity. Extensive... [See More]
- Motor / System: Linear
- DC Input: 24 to 48
- Axes: 1.0
- Phase : Three Phase
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
- Axes: 1.0 to 8.0
- Product: Controller / Drive; Multi-Axis; DSP
- AC Input: 100 to 240
from TiMOTION Technology
General Features. Maximum available buttons: 12. IP rating: Up to IP66. Options: Reading light. Flexible gooseneck. Can be fixed on the head board or side rail [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Enfield Technologies
Enfield Technologies ’ LS - C41 pneumatic systems controllers offer flexible PID with feed - forward control topology for the serious control systems engineer. The LS - C41contains the driver f or those valves that require it. The LS - C41 ’s adjustable gain, dead-band, and dither (both... [See More]
- Motor / System: Linear; Pneumatic
- DC Input: 18 to 36
- Axes: 1.0
- Power: 30
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from Joyce/Dayton Corp.
Joyce/Dayton offers a variety of control options for linear actuators, multipurpose actuators, and small horsepower systems. These include single phase AC and DC motor controls as well as AC – DC controls. Features: NEMA 12 CSA approved enclosure. Momentary rocker switch for extending and... [See More]
- Motor / System: Linear
- Phase : Single Phase; Three Phase (optional feature)
- AC Input: 120
- Frequency: 50 Hz
from Schneider Electric
Schneider Electric industrial automation and control products and solutions cover the breadth of the industrial, infrastructure and building sectors -- from programmable relays to motion controllers and interface modules, for applications from simple machines to complex process systems. [See More]
- Motor / System: Linear
- Power: 50 to 11000
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
- Axes: 6.0 to 9.0
- Product: Controller / Drive; Multi-Axis; DSP
- AC Input: 110 to 230
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black, grey, or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Enfield Technologies
Enfield ’s S2 is a servo pneumatic proportional control system offering an all in one pneumatic system capable of positioning heavy loads at high speeds for lower cost than competing electric drives and hydraulic systems. Simple by design, the S2 has an integrated controller, removing the need... [See More]
- Motor / System: Linear; Pneumatic
- Operating Mode: Position; Analog; Voltage; Torque; Slave
- Axes: 1.0
- Servo Feedback: Analog Position
from Galil
The IOC-7007 Ethernet I/O controller provides an intelligent solution for handling inputs and outputs. The IOC-7007 controller base accepts up to seven Galil I/O IOM modules. IOM modules are available with TTL inputs, optoisolated inputs, optoisolated outputs, high power outputs, dry contact relays,... [See More]
- Motor / System: Linear
- Axes: 1.0
- Product: Controller / Drive
- AC Input: 90 to 260
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- Product: Controller / Drive; DSP
- DC Input: 10 to 80
from TiMOTION Technology
General Features. Maximum available buttons: 6. Color: Black, grey, or customized. Displays the desk height. Memory functionality (3 settings). Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Enfield Technologies
The LS-C10 is a proportional system controller and driver. It is primarily used in conjunction with Enfield Technologies valves and other components to create pneumatic sub-systems. It may also be used to control or drive certain hydraulic and electric motors and systems. The LS-C10 can be... [See More]
- Motor / System: Linear; Pneumatic; Hydraulic
- DC Input: 12 to 15
- Axes: 1.0
- Power: 25 to 30
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Up to 10 axes of coordinated motion. Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear or rotary brushless, DC brush servo... [See More]
- Motor / System: Linear
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: Other; Ethernet/IP, Modbus TCP
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
- Axes: 1.0 to 6.0
- Product: Controller / Drive; Multi-Axis; DSP
- DC Input: 10 to 320
from TiMOTION Technology
General Features. Foot switch for medical application. Maximum available buttons: 6. IP rating: Up to IP66 [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Galil
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]
- Motor / System: Linear
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Linear
- Resolution: 12
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
from TiMOTION Technology
General Features. Maximum available buttons: 4. IP rating: Up to IP66. Options with back up battery or cable less control [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming. 1 to 32 axes of scalable, synchronized motion. Utilizes the power of the... [See More]
- Motor / System: Linear
- PC-Based Bus: Other
- Product: PC-Based
- Axes: 32.0
from TiMOTION Technology
General Features. Anti-slipping paddle. Compatible with all control boxes of TiMOTION [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Motor / System: Linear; Voice Coil
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- Product: Controller / Drive; DSP
- DC Input: 10 to 80
from TiMOTION Technology
General Features. Maximum available buttons: 2. IP rating: up to IP66. Options: With back up battery or cable less control [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Motor / System: DC Brushless; DC Servo; Linear
- Resolution: 32
- Product: Controller / Drive
- Axes: 1.0
from Aerotech, Inc.
Design Features. Positioning control for brushless, DC brush-type or stepping motors. Available in models up to 150 A peak current. Ethernet, USB or RS-232 connectivity. Digital current loop. Integral shunt resistor network or optional external shunt. Optional encoder multiplier (opto x1000). CE... [See More]
- Motor / System: Linear
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: Other; Ethernet/IP, Modbus TCP
from TiMOTION Technology
The wireless TSF6 foot switch is designed to be used with TiMOTION ’s control box and handset. It can facilitate the control of hospital beds, dental chairs, home care, treatment couches and examination tables. The TSF6 foot switch is extremely practical in that it can adjust the height of the... [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Motor / System: Linear
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Option: Safety key. Screw-free or magnetic hook. LED indicator [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 8. Color: Black. Options: Safety key, hook. Rubber-made buttons [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. General features: Connected actuators: 1~2. Maximum available buttons: 4. Certificate: EMC and RoHS compliant. Capacitive-sensor buttons. Embedded into the recliner directly [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: black or grey. Options: back light. Mounted into the recliner directly [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black or grey. Mounted into the recliner directly [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Options: Safety key. Rubber-made buttons. LED indicator [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1. Maximum available buttons: 3. Color: Black or grey. Embedded design [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: black or grey. Maximum remote control distance: 5m. RF wireless control available. LED indicator [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: Black or grey. LED indicator [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 9. Color: Black, dark grey, or light yellow. Options: RF wireless control. Specific design for home living bed [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Black or grey. IP rating: Up to IP66. Option: Back light, safety key [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 12. Color: Black or grey. IP rating: Up to IP66. Option: back light, safety key [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: black or grey. IP rating: up to IP66W. Options: safety key. LED indicator [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. IP rating: Up to IP66 [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. With wireless function: IEEE802.15.4 standard. Working with wireless receiver: TRF2. Operating distance: 3~7m. Color: Black or grey. Certificate: IEC60601-1 [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Gray. IP rating: up to IP66. With safety key, hook, and flash light. Compatible with TNC series, used as a nurse calling system [See More]
- Motor / System: Linear
- Operating Mode: Position
- Setup: Control Panel
- Configuration: OEM