Ethernet Motion Controllers

82 Results
MP2000iec Series Machine Controller -- MP2300Siec
from Yaskawa America, Inc. - Motion Division

Up to 16 Axes. The MP2300Siec is a single slot multi-axes controller offering: - IEC61131-3 and PLCopen programming standards. - MECHATROLINK-II as the motion network. - 1 slot for option module. - 4, 8, or 16 motion axes [See More]

  • Communication: Ethernet; Modbus, MECHATROLINK-II
  • Axes: 4.0 to 16.0
BIX Motion Controller -- E-881
from PI (Physik Instrumente) L.P.

Digital servo controller for BIX piezo inertia drives E-881 n For two-phase inertia drives n Position-controlled operation n Open-loop step operation n Emulator available Integrated power amplifier and voltage generator for two-phase piezo inertia drives. Position-controlled operation with encoder. [See More]

  • Communication: Ethernet; USB
  • PC-Based Bus: Other; TCP/IP | USB
  • Product: PC-Based; For two-phase inertia drives
  • Axes: 1.0
Direct Drive Controller, 1-axis, Ethernet, Basic GPIO and PCO -- XPS-RLDM
from Newport MKS

The XPS-RLDM is a high-performance,very easy to use, single axis integrated motion controller/driver for direct drive motors. It has 10kHz servo rate. High-speed communication, outstanding trajectory accuracy and powerful programming functionality are achieved through 10/100 Base-T Ethernet Basic. [See More]

  • Communication: Ethernet
  • Axes: 1.0
AccurET Modular -- AccurET 300
from ETEL S.A.

Our AccurET position controllers offer a compact and versatile solution, covering a wide range of voltage and current levels, simplifying the integration of different direct drive axes types into machines. These controllers feature a modular mounting design, allowing each unit to drive two axes and... [See More]

  • Communication: Ethernet; USB
  • Axes: 2.0
  • Product: Multi-Axis
  • DC Input: 48 to 340
MP2000iec Series Machine Controller -- MP2310iec
from Yaskawa America, Inc. - Motion Division

Up to 16 Axes. The MP2310iec is a multi-axes controller offering: - IEC61131-3 and PLCopen programming standards. - MECHATROLINK-II as the motion network. - 3 slots for option modules. - 4, 8 or 16 motion axes [See More]

  • Communication: Ethernet; Modbus, MECHATROLINK-II
  • Axes: 4.0 to 16.0
Digital Motion Controller -- E-712.1AM
from PI (Physik Instrumente) L.P.

Special control algorithms for NEXLINE ® Nano positioning linear-motor actuators. Highly stable 20-bit D/A converter. Servo frequency 50 kHz. Flexible interfaces: Ethernet, RS-232, USB. Digital Motion Controller. The E-712.1AM is a high-performance single channel piezo controller for... [See More]

  • Communication: Ethernet; RS232; USB
  • AC Input: 90 to 240
  • Axes: 1.0
  • Frequency: 50 Hz; 60 Hz
Motion Controller & Driver, 1-Axis, Ethernet, RS232 -- ESP302-1N
from Newport MKS

The ESP302-1N Single Axis Motion Controller and Driver is the successor of the popular ESP301 motion controller providing the same functionality as the ESP301 with an Ethernet interface, web base GUI, and enhanced front panel functions through LCD Touch Screen. For maximum backward compatibility,... [See More]

  • Communication: Ethernet; RS232
  • Motor / System: DC Brushed
  • Axes: 1.0
  • AC Input: 115 to 230
Modular Position Controller -- ACCURET+ 100
from ETEL S.A.

The ACCURET+ Position Controllers represent the latest generation of motion control technology, offering outstanding performance and versatility. The ACCURET+ series stands for ultimate performance. This fourth generation of position controllers has been designed to meet the increasing demands of... [See More]

  • Communication: Ethernet; USB
  • Axes: 2.0
  • Product: Multi-Axis
  • DC Input: 24 to 100
MP3000iec Series Machine Controller -- PMC-U-MP32004
from Yaskawa America, Inc. - Motion Division

The MP3200iec is the flagship of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards. - MECHATROLINK-III as the motion network. - 0, 3, 5 or 8 slots for option modules. - 4, 8, 16, 32 or 62 motion axes [See More]

  • Communication: Ethernet; Modbus/TCP, MECHATROLINK-III
  • Axes: 4.0 to 62.0
Digital Multi-Channel Piezo Controller -- E-727
from PI (Physik Instrumente) L.P.

25 kHz control bandwidth. Interfaces: Ethernet, USB and RS-232. Digital inputs and outputs. Optional analog inputs and outputs. DSP 32/64-bit floating point, 375 MHz. 20-bit DAC and ADC resolution. Auto-loading of calibration data from stage ID chip for interchangeability of controller and... [See More]

  • Communication: Ethernet; RS232; USB
  • Resolution: 20
  • Product: DSP
  • Axes: 3.0
Motion Controller Kit, Closed Loop, Two-Axis Picomotor Driver, 8743-CL -- 8743-CL-2-KIT
from Newport MKS

The 8743-CL-2-KIT Two-Axis Closed-Loop Picomotor ™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our closed-loop Picomotor controller/driver and accessories together to provide a simple-to-use 2-axis driver kit. Just plug in the included power... [See More]

  • Communication: Ethernet; RS485; USB
  • DC Input: 10 to 14
  • Axes: 2.0
  • Power: 11
Modular Position Controller -- ACCURET+ 400
from ETEL S.A.

The ACCURET+ Position Controllers represent the latest generation of motion control technology, offering outstanding performance and versatility. The ACCURET+ series stands for ultimate performance. This fourth generation of position controllers has been designed to meet the increasing demands of... [See More]

  • Communication: Ethernet; USB
  • Axes: 2.0
  • Product: Multi-Axis
  • DC Input: 96 to 420
MP3300iec Series Machine Controller -- PMC-U-MP33004
from Yaskawa America, Inc. - Motion Division

The MP3300iec is the newest member of the MPiec series. It offers: - IEC61131-3 and PLCopen programming standards. - MECHATROLINK-III motion network. - 1 or 3 option modules. - 4, 8, or 20 motion axes. Features. Communication Protocols: Open standards EtherNet/IP, Modbus/TCP and others for... [See More]

  • Communication: Ethernet; Modbus/TCP, MECHATROLINK-III
  • Setup: Web Enabled
  • Axes: 4.0 to 20.0
Digital Piezo Controller -- E-712
from PI (Physik Instrumente) L.P.

Reference Class Digital Motion Controller. Highly Stable 20-bit D/A Converters. Real-Time Operating System for Excellent Trajectory Control. Modular Design for Greatest Flexibility in Meeting Custom Requirements. Auto-Calibrating from Stage ID-Chip for Interchangeability of Controller and Mechanics... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 3.0 to 6.0
  • Resolution: 18
  • AC Input: 90 to 240
Motion Controller, 2-axis Universal Driver, Ethernet, Basic GPIO and PCO -- XPS-RLD2
from Newport MKS

The XPS-RLD2 is a high-performance,very easy to use, 2-axis integrated motion controller/driver with 10kHz servo control rate. High-speed communication is achieved through 10/100 Base-T Ethernet for outstanding trajectory accuracy and powerful programming functionality. Basic I/O and PCO functions... [See More]

  • Communication: Ethernet
  • Axes: 2.0
Multi-axis Motion Controllers -- ULTIMET ADVANCED
from ETEL S.A.

ULTIMET ADVANCED - Motion Controller. The ULTIMET ADVANCED motion controller offers unparalleled performance and flexibility for advanced motion control applications. The ULTIMET ADVANCED is a robust and versatile multi-axis motion controller, designed to meet the evolving demands of modern... [See More]

  • Communication: Ethernet
  • Axes: 63.0
  • Product: Multi-Axis
  • Setup: Computer
Single-Axis Motion Controller -- SGD7S-R70FM0A000F50
from Yaskawa America, Inc. - Motion Division

he Sigma-7Siec offers single axis motion in a compact package: - IEC61131-3 and PLCopen programming standards. - Controller and SERVOPACK integrated in one unit. - Single axis of motion control. Overview. Communication Protocols: Open standards EtherNet/IP and Modbus/TCP for connectivity to nearly... [See More]

  • Communication: Ethernet
  • Setup: Computer
  • Axes: 1.0
  • Configuration: Panel Mount
Digital Piezo Controller -- E-753
from PI (Physik Instrumente) L.P.

PI is now introducing the next generation of digital controllers: The new E-753 provides a wider range of functionality and, with 24-bit digital/analog converters, offers even higher resolution than the proven E-750 digital controller it replaces. [See More]

  • Communication: Ethernet; RS232
  • Resolution: 32
  • Product: DSP
  • Axes: 1.0
Motion Controller, Picomotor, Open-Loop, 4 Channel -- 8742
from Newport MKS

The model 8742 is a 4-axis open-loop intelligent motion controller/driver that provides a compact and low cost solution for driving New Focus open-loop Picomotors products. It is a single-box solution that can be computer controlled via USB and Ethernet communication interfaces using Newport Motion... [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 4.0
  • Power: 11
Multi-axis Motion Controllers -- UltimET light
from ETEL S.A.

UltimET Light motion controller, part of our TransnET architecture, offers seamless synchronization and control of up to 63 axes, ensuring optimal performance in motion control applications. UltimET Light motion controller serves as the master on the TransnET bus, facilitating communication with up... [See More]

  • Communication: Ethernet
  • Axes: 63.0
  • Product: Multi-Axis
  • Setup: Computer
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.

Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]

  • Communication: Ethernet; RS232
  • Resolution: 12
  • Product: PC-Based
  • PC-Based Bus: PCI
Picomotor Controller Kit, Eight-Axis -- 8742-8-KIT
from Newport MKS

The 8742-8-KIT Eight-Axis Picomotor ™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our Picomotor controller/driver and accessories together to provide a simple-to-use 8-axis driver kit. Just plug in the included power supply and you're ready to go. [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 8.0
  • Power: 11
Multi-axis Motion Controllers -- ULTIMET+ LIGHT
from ETEL S.A.

ULTIMET+ LIGHT - Smart Motion Coordinator. A smart motion coordinator at the heart of ETEL's decentralized control architecture, ULTIMET+ LIGHT ensures real-time synchronization, fast data exchange, and efficient multi-axis control. ULTIMET+ LIGHT is ETEL's latest motion controller and the master... [See More]

  • Communication: Ethernet
  • Axes: 63.0
  • Product: Multi-Axis
  • Setup: Computer
MC Clipper LD DC
from PI (Physik Instrumente) L.P.

Key Features. 4 or 8 axes of simultaneous control (0.1 ms update time). 80 MHz CPU optional 240 MHz. Ethernet TCP/IP, USB and RS-232 communication interface. All axes independent or coordinated in any combination. Multitasking of up to 256 motion and 64 asynchronous PLC programs. Easy-to-use,... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 4.0 to 8.0
  • Resolution: 32
  • AC Input: 90 to 250
Picomotor Controller Kit, Four-Axis -- 8742-4-KIT
from Newport MKS

The 8742-4-KIT Four-Axis Picomotor ™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our Picomotor controller/driver and accessories together to provide a simple-to-use 4-axis driver kit. Just plug in the included power supply and you're ready to go. [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 4.0
  • Power: 11
Very High Performance Controller -- AccurET VHP 100
from ETEL S.A.

Discover the AccurET VHP (Very High Performance) position controller, which has been specially developed for the most demanding motion systems. AccurET VHP position controllers are engineered to deliver exceptional performance in precision motion applications. Leveraging specialized hardware and... [See More]

  • Communication: Ethernet; USB
  • Axes: 2.0
  • Product: Multi-Axis
  • DC Input: 30 to 100
MC Geobrick LV DC
from PI (Physik Instrumente) L.P.

Key Features. 4 or 8 axes of simultaneous control (0.1 ms update time). 80 MHz CPU optional 240 MHz. Ethernet TCP/IP, USB and RS-232 communication interface. All axes independent or coordinated in any combination. Multitasking of up to 256 motion and 64 asynchronous PLC programs. Easy-to-use,... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 4.0 to 8.0
  • Resolution: 32
  • AC Input: 90 to 250
Picomotor Controller Kit, Inc. (2) 8821 Picomotor Mounts -- 8742-4-8821-RR
from Newport MKS

We've bundled our Picomotor controller/driver and our ClearEdge Picomotor mirror mounts together to provide a simple kit to get you started quickly. Just mount the ClearEdge, plug it into the driver and you're ready to go. The kit includes the following components: 1x Model 8742 module and software,... [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 4.0
  • Power: 11
Motion Controller -- A-81x
from PI (Physik Instrumente) L.P.

The A-81x series of motion controllers from PI offers a completely integrated electronics solution, with controller, drives, and power supplies packaged together in a compact 19-inch rack-mount enclosure. These controllers are designed and optimized to work with the PIglide line of air bearing... [See More]

  • Communication: Ethernet; USB
  • Axes: 1.0 to 4.0
  • Product: Multi-Axis
  • Motor / System: Voice Coil; DC Motors, 3-phase Brushless Motor
Picomotor Controller Kit, Inc. (2) 8821-L Picomotor Mounts -- 8742-4-8821-LL
from Newport MKS

We've bundled our Picomotor controller/driver and our ClearEdge Picomotor mirror mounts together to provide a simple kit to get you started quickly. Just mount the ClearEdge, plug it into the driver and you're ready to go. The kit includes the following components: 1x Model 8742 module and software,... [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 4.0
  • Power: 11
Motion Controller for High Power Requirement -- G-901
from PI (Physik Instrumente) L.P.

ACS motion controller with integrated ACS driver and integrated module for safe torque off (STO). Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed DC motors, voice coil motors, stepper motors. Output power per axis to 1500 W. Many options for... [See More]

  • Communication: Ethernet; RS232; RS422
  • Motor / System: DC Brushed; DC Brushless; AC Servo; Voice Coil
  • Axes: 2.0 to 4.0
  • AC Input: 100 to 250
Picomotor Controller Kit, Inc. 8821 & 8821-L Picomotor Mounts -- 8742-4-8821-RL
from Newport MKS

We've bundled our Picomotor controller/driver and our ClearEdge Picomotor mirror mounts together to provide a simple kit to get you started quickly. Just mount the ClearEdge, plug it into the driver and you're ready to go. The kit includes the following components: 1x Model 8742 module and software,... [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 4.0
  • Power: 11
Motion Controller for Low Power Requirement -- G-910.RC02
from PI (Physik Instrumente) L.P.

Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]

  • Communication: Ethernet; RS232
  • Axes: 2.0 to 4.0
  • Product: Brushless DC Motors, Brushed DC Motors, Voice Coil Motors
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Voice Coil
Picomotor Controller Kit, Twelve-Axis -- 8742-12-KIT
from Newport MKS

The 8742-12-KIT Twelve-Axis Picomotor ™ Controller/Driver Module Kit has everything you need to get started quickly. We've bundled our Picomotor controller/driver and accessories together to provide a simple-to-use 12-axis driver kit. Just plug in the included power supply and you're ready to... [See More]

  • Communication: Ethernet; USB
  • DC Input: 10 to 14
  • Axes: 12.0
  • Power: 11
Motion Controller for Mini Piezo Motor Micrometer-Actuators -- E-871.1A1N
from PI (Physik Instrumente) L.P.

Integrated power amplifier and voltage generator for piezo inertia drives. Data recorder for high speed tracing. TCP/IP or USB interface. Extensive software support: LabVIEW, MATLAB, C / C++ / C# / VB.NET, Python. Optional joystick for manual operation [See More]

  • Communication: Ethernet; RS232; USB
  • DC Input: 24
  • Axes: 1.0
  • Power: 30
Picomotor Driver Module, Closed-Loop, 2 Channel -- 8743-CL
from Newport MKS

The 8743-CL 2-axis closed-loop intelligent motion controller/driver provides fine tuning, absolute positioning, compact and low cost solution for driving New Focus closed-loop Picomotors products. It is a single-box solution that can be manual controlled with the New Focus 8758 hand control pad or... [See More]

  • Communication: Ethernet; RS485; USB
  • DC Input: 10 to 14
  • Axes: 2.0
  • Power: 11
PIglide Motion Controller for 4, 6 or 8 Axes -- A-82x
from PI (Physik Instrumente) L.P.

The A-82x motion controller series from PI offers a fully integrated electronics solution with controller, drives, and power supplies in a compact 4-U-high 19-inch rack unit. The A-82x controllers are designed and optimized for PIglide air bearing stages that are equipped with direct drive linear... [See More]

  • Communication: Ethernet
  • Axes: 4.0 to 8.0
  • Product: Multi-Axis
  • Motor / System: DC Brushed; DC Brushless; Voice Coil; Voice Coil Drives, DC Motors, and Brushless 3-phase Motors
Universal Motion Controller, High Performance, 2-axis, Ethernet -- XPS-D2
from Newport MKS

The XPS-D2 is an extremely high-performance, easy to use, 2-axis integrated motion controller/driver. The XPS-D2 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T Ethernet, outstanding... [See More]

  • Communication: Ethernet
  • Motor / System: DC Brushless; DC Servo; Linear
  • Axes: 2.0
PIglide Motion Controller for One Axis -- A-811.CE
from PI (Physik Instrumente) L.P.

Fully-integrated servo-controller with drive. Compact benchtop device, external AC/DC-power supply. For voice coil drives, DC motors, and brushless 3-phase motors; quiet PWM drives. Encoder inputs support incremental (analog sine/cosine) and absolute (BiSS-C, EnDat 2.2) encoders. Output current up... [See More]

  • Communication: Ethernet; RS422
  • Axes: 1.0
  • Product: PC-Based
  • Motor / System: DC Brushed; DC Brushless; Voice Coil
Servo Controller for Miniature Piezo Inertia Drives, 3-Channel -- E-873
from PI (Physik Instrumente) L.P.

Broadband encoder input. Macro programmable for stand- alone. functionality. Data recorder. Nonvolatile EEPROM for macros and parameters. Digital I/ O ports (TTL). ID chip support. Interfaces: TCP/ IP and USB. Optional digital joystick for manual operation. Digital servo controller for piezo inertia... [See More]

  • Communication: Ethernet; USB
  • Axes: 3.0
  • Product: Multi-Axis
  • DC Input: 24
Multi-Axis Motion Controller -- ACR 9000
from Parker Hannifin / Automation / Electromechanical Division - Europe

Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]

  • Communication: CANopen; Ethernet; RS232; RS485; USB
  • Resolution: 32
  • Product: Multi-Axis
  • Axes: 2.0 to 8.0
Single Axis Programmable Motion Electronics -- MCSA-30012-1
from H2W Technologies

The MCSA-30012-1 is a fully integrated single-axis programmable motion controller with built in servo amplifier, separate DC power supply, and cables. Assembly will be mounted to a chassis panel and completely wired. It uses a 32-bit RISC processor to provide high processing speeds. The motion... [See More]

  • Communication: Ethernet; RS232
  • Axes: 1.0
  • Resolution: 32
  • AC Input: 100 to 240
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP0201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL; USB (optional feature); ASC-II, Modbus
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Format Multi-axis (1-4) Motion Control Board -- Prodigy®/CME PC/104
from Performance Motion Devices

Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion control for scientific, automation, industrial, and robotic applications in a PC/104... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Resolution: 16
  • Product: Speed Controller
  • Axes: 1.0 to 4.0
Programmable Drive, Multi-Axis Master -- AKD PDMM®
from Kollmorgen Corporation

The AKD PDMM ® combines an AKD servo drive with a powerful, embedded motion controller in a single, compact package that can control up to 64 axes on your machine. It provides integrated control for multiple high-performance axes, complete I/O and HMI interfaces, and includes the full automation... [See More]

  • Communication: Ethernet; PROFINET, Modbus TCP
  • Setup: Computer
  • Product: Multi-Axis
  • Features: Auxiliary I/O
Emerald Automation Controller - EMC-2100
from Industrial Indexing Systems, Inc.

The Emerald Servo Drives can be configured as a standalone full featured position controller and drive combo or used in a networked automation system. At-A-Glance. Designed to control high speed production machinery. Ideal for web control, synchronized cut-off, form-fill-seal, cut and seal, punching... [See More]

  • Communication: DeviceNet; Ethernet; RS232; SERCOS; USB
  • Setup: Computer
  • Axes: 2.0 to 32.0
  • Configuration: Panel Mount
Orca IO SmartHub -- IOSH
from Iris Dynamics Ltd.

The IO SmartHub is companion product that provides control and both analog and digital feedback for ORCA ™ Series motors. This compact, DIN rail mountable device connects directly to ORCA Series motors via the RJ45 terminated data cable and integrates easily with industrial control systems... [See More]

  • Communication: Ethernet; ModBus
  • DC Input: 0 to 10
  • Motor / System: DC Brushless
  • Continuous Current: 0.0040 to 0.0200
Motor Controller -- Tesys T
from Schneider Electric, Automation & Control

Tesys T - Motor management system. TeSys T comprises: a controller providing main protection and control functions. an extension module that completes the functions of the controller by voltage protection and monitoring. an LTMCU operator control unit for reading, diagnostics and modification of the... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; PROFIBUS; Modbus
  • Frequency: 2 Hz.
  • DC Input: 5 to 15
  • Power: 30
Automation Motion Server -- A3200
from Aerotech, Inc.

Design Features. Family of industrial PCs preconfigured with Aerotech's A3200 motion controller. Intel i5 and i7 processors. Rack or panel-mount versions. DVI and HDMI video outputs. Optional EtherCAT ™ or PROFINET interface. Real time, high-speed TCP stack ideal for smart cameras and... [See More]

  • Communication: Ethernet; USB
  • PC-Based Bus: USB
  • Product: PC-Based
  • AC Input: 85 to 230
MELSEC Motion Controller -- iQ-R
from Mitsubishi Electric Automation, Inc.

Bringing ground-breaking machine innovation. Total system performance, not individual component specifications leads to maximum performance - Based on this view, the MELSEC iQ-R series servo system controllers offer you an ideal solution to maximize your system productivity. The MELSEC iQ-R series... [See More]

  • Communication: Ethernet
  • DC Input: 5
  • Axes: 16.0 to 32.0
  • Setup: Computer
Servo Drive/Controller -- Gemini GV6K
from Parker Hannifin / Automation / Electromechanical Division - Europe

Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]

  • Communication: Ethernet; RS232; RS485
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP1201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Logic Controller -- IOC-7007-BOX-AC
from Galil

The IOC-7007 Ethernet I/O controller provides an intelligent solution for handling inputs and outputs. The IOC-7007 controller base accepts up to seven Galil I/O IOM modules. IOM modules are available with TTL inputs, optoisolated inputs, optoisolated outputs, high power outputs, dry contact relays,... [See More]

  • Communication: Ethernet; RS232; TTL
  • Axes: 1.0
  • Product: Controller / Drive
  • Motor / System: Linear
Machine-Controller Multi-axis (1-4) Board -- Prodigy®/CME
from Performance Motion Devices

Prodigy ®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Servo Drive -- AKD®
from Kollmorgen Corporation

The Kollmorgen AKD ® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine. Paired... [See More]

  • Communication: Ethernet
  • Resolution: 27
  • Product: Multi-Axis (optional feature)
  • AC Input: 120 to 480
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
MELSEC Simple Motion Controller -- iQ-R
from Mitsubishi Electric Automation, Inc.

Bringing ground-breaking machine innovation. Total system performance, not individual component specifications leads to maximum performance - Based on this view, the MELSEC iQ-R series servo system controllers offer you an ideal solution to maximize your system productivity. The MELSEC iQ-R series... [See More]

  • Communication: Ethernet
  • DC Input: 5
  • Axes: 16.0 to 32.0
  • Setup: Computer
Single-Axis Motion Controller -- Aries Controller/Servo Drive
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Communication: CANopen; Ethernet; RS232; RS485; USB
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 1.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP2201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL; ASC-II
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Multi-axis (1-4) Motion Control Board -- Prodigy ®/CME Stand-Alone
from Performance Motion Devices

Prodigy ®/CME Stand-Alone boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a stand-alone board format. Similar to other Prodigy/CME products, these boards provide the ability to download and run C-motion programs... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 5
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
MELSEC Simple Motion Controller Module -- iQ-F
from Mitsubishi Electric Automation, Inc.

Superior Motion Control with Easy Settings. State-of-the-art Motion performance is packed in a compact module. The MELSEC iQ-F series Simple Motion module achieves various controls including synchronous and cam controls with an excellent ease of use similar to Positioning modules. [See More]

  • Communication: Ethernet
  • Setup: Computer
  • Axes: 4.0
  • Configuration: Stand Alone
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP3201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Motion Controller -- DMC-4113
from Galil

The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]

  • Communication: Ethernet; RS232; TTL; USB
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Multi-axis (1-4) Motion Control Board -- Prodigy®-PC/104
from Performance Motion Devices

Prodigy ®-PC/104 boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a PC/104 compatible board format. These boards support Brushless DC, DC Brush, and step motor types, and are available in 1, 2, 3, and 4-axis... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Axes: 1.0 to 4.0
  • Resolution: 16
  • DC Input: 12 to 56
Ensemble LAB Stand-Alone, Multi-Axis Motion Controller
from Aerotech, Inc.

Design Features. Up to 4 axes of brush, stepper or brushless AC motors. Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type. Touch screen with intuitive menu-driven interface for quick and easy access to system functionality. Joystick input for... [See More]

  • Communication: Ethernet; USB
  • Axes: 4.0
  • Product: PC-Based
  • Motor / System: DC Brushed; DC Brushless (optional feature); Stepper Motor
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP4201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Single Axis Motion Control Card -- DMC-1415-BOX
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Communication: Ethernet; RS232; RS422; RS485; TTL
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Programmable Digital Drive -- ION®500/CME
from Performance Motion Devices

A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • DC Input: 12 to 56
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP5201
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Single Axis Motion Controller -- DMC-30010-CARD
from Galil

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]

  • Communication: Ethernet; RS232
  • Axes: 1.0
  • Resolution: 32
  • DC Input: -12 to 12
Standalone Digital Drive -- ION®3000
from Performance Motion Devices

ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]

  • Communication: CANbus; Ethernet; RS232; RS485
  • Motor / System: DC Brushed; DC Brushless
  • Axes: 1.0
  • DC Input: 20 to 195
Ensemble QDe Desktop Piezo Drive
from Aerotech, Inc.

Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]

  • Communication: Ethernet; RS232; USB
  • Resolution: 20
  • Product: Controller / Drive; Multi-Axis
  • Axes: 10.0
Unidrive SP Series (Panel Mount) Universal AC and Servo Drive -- SP6401
from Nidec Control Techniques

Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive. Open-loop Vector AC drive. Open-loop Rotor Flux Control (RFC). Closed-loop Vector AC drive. Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to install and... [See More]

  • Communication: CANopen; DeviceNet; Ethernet; Interbus-S; PROFIBUS; RS485; SERCOS; Modbus RTU Standard, Optional; EtherCAT, CTNet, CTSync
  • Axes: 1.0
  • Product: Speed Controller; Regenerative
  • Motor / System: Induction; Sensorless Vector; Vector Feedback
Standalone Motor Controller -- DMC-4010
from Galil

The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]

  • Communication: Ethernet; RS232; TTL
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Ensemble Stand-Alone Multi-Axis Motion Controller
from Aerotech, Inc.

Design Features. Up to 10 axes of coordinated motion. Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear or rotary brushless, DC brush servo... [See More]

  • Communication: Ethernet; USB
  • Resolution: 16
  • Product: PC-Based
  • PC-Based Bus: Other; Ethernet/IP, Modbus TCP
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Communication: Ethernet; IEEE-1394 (FireWire)
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Communication: Ethernet; RS232; USB
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Soloist Stand-Alone Single Axis Motion Controller
from Aerotech, Inc.

Design Features. Positioning control for brushless, DC brush-type or stepping motors. Available in models up to 150 A peak current. Ethernet, USB or RS-232 connectivity. Digital current loop. Integral shunt resistor network or optional external shunt. Optional encoder multiplier (opto x1000). CE... [See More]

  • Communication: Ethernet; RS232; USB
  • Resolution: 16
  • Product: PC-Based
  • PC-Based Bus: Other; Ethernet/IP, Modbus TCP