OEM Module Motion Controllers
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Configuration: OEM; Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from ElectroCraft
The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]
- Configuration: OEM; Panel Mount
- Axes: 1.0
- Product: Speed Controller
- Motor / System: DC Brushed; DC Brushless
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Configuration: PC Board; OEM; Stand Alone; Panel Mount; DIN Rail
- Resolution: 32
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
from TiMOTION Technology
General Features. Maximum available buttons: 12. IP rating: Up to IP66. Options: Reading light. Flexible gooseneck. Can be fixed on the head board or side rail [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from Mad City Labs, Inc.
The Nano-Drive ® Series of controllers are complete electronic packages for sub-nanometer positioning. All Nano-Drive ® controllers include low noise, low drift amplifiers, absolute position control, bandwidth selection, and closed loop feedback. Closed loop feedback ensures that the... [See More]
- Configuration: OEM
- Axes: 1.0
- Resolution: 20
- DC Input: 24
from Aerotech, Inc.
Design Features. Rugged design. Panel mounting/rack mounting. Reliable 24 x 7 operation. Eight USB 2.0 ports. Four serial ports. Optional SSD. Horizontal or flat mounting [See More]
- Configuration: OEM; Stand Alone; Rack
- PC-Based Bus: ATA; Other; USB; Serial Ports; SATA
- Product: PC-Based
- AC Input: 120
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Configuration: PC Board; OEM
- Resolution: 16
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black, grey, or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Configuration: OEM; Stand Alone; DIN Rail
- Resolution: 16
- Product: Controller / Drive
- Axes: 1.0
from TiMOTION Technology
General Features. Maximum available buttons: 6. Color: Black, grey, or customized. Displays the desk height. Memory functionality (3 settings). Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from Galil
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]
- Configuration: OEM; Stand Alone
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black or customized. Displays the desk height. Flush mounted on the tabletop. Especially designed for adjustable height desk application [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Configuration: PC Board; OEM
- Resolution: 32
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
from TiMOTION Technology
General Features. Foot switch for medical application. Maximum available buttons: 6. IP rating: Up to IP66 [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Configuration: OEM; Stand Alone
- Resolution: 16
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
from TiMOTION Technology
General Features. Maximum available buttons: 4. IP rating: Up to IP66. Options with back up battery or cable less control [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Anti-slipping paddle. Compatible with all control boxes of TiMOTION [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Maximum available buttons: 2. IP rating: up to IP66. Options: With back up battery or cable less control [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
The wireless TSF6 foot switch is designed to be used with TiMOTION ’s control box and handset. It can facilitate the control of hospital beds, dental chairs, home care, treatment couches and examination tables. The TSF6 foot switch is extremely practical in that it can adjust the height of the... [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Option: Safety key. Screw-free or magnetic hook. LED indicator [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 8. Color: Black. Options: Safety key, hook. Rubber-made buttons [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. General features: Connected actuators: 1~2. Maximum available buttons: 4. Certificate: EMC and RoHS compliant. Capacitive-sensor buttons. Embedded into the recliner directly [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: black or grey. Options: back light. Mounted into the recliner directly [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Maximum available buttons: 2. Color: Black or grey. Mounted into the recliner directly [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. Options: Safety key. Rubber-made buttons. LED indicator [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1. Maximum available buttons: 3. Color: Black or grey. Embedded design [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: black or grey. Maximum remote control distance: 5m. RF wireless control available. LED indicator [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~2. Maximum available buttons: 4. Color: Black or grey. LED indicator [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 9. Color: Black, dark grey, or light yellow. Options: RF wireless control. Specific design for home living bed [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: Black or grey. IP rating: Up to IP66. Option: Back light, safety key [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 12. Color: Black or grey. IP rating: Up to IP66. Option: back light, safety key [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~4. Maximum available buttons: 10. Color: black or grey. IP rating: up to IP66W. Options: safety key. LED indicator [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position
from TiMOTION Technology
General Features. Connected actuators: 1~3. Maximum available buttons: 6. Color: Black or grey. IP rating: Up to IP66 [See More]
- Configuration: OEM
- Setup: Control Panel
- Motor / System: Linear
- Operating Mode: Position