PCI / PCI-X Motion Controllers

9 Results
DMC Controller -- DMC
from PI (Physik Instrumente) L.P.

Key Features. 62.5 µs (250 µs) microsecond per axes servo update rate. Up to 8 axes of motion control. Controls servo motors, step motors, and hydraulics. Maximum encoder input rate up to 22 MHz (Accelera). Non-volatile program memory. Multitasking of four independent programs. Modes of... [See More]

  • PC-Based Bus: PCI
  • Resolution: 12
  • Product: PC-Based
  • Axes: 1.0 to 4.0
2-axis Stepping and Servo Motor Control Universal PCI Card -- PCI-1220U-AE
from Advantech

2-axis Stepping and Servo Motor Control Universal PCI Card. Independent 2-axis motion control. Hand wheel and jog function. 2-axis linear interpolation function. 2-axis circular interpolation function. Continuous interpolation function. Programmable T/S-curve acceleration/deceleration rate. Up to 4... [See More]

  • PC-Based Bus: PCI
  • Motor / System: DC Servo
4-axis Stepping and Servo Motor Control Universal PCI Card -- PCI-1240U-B2E
from Advantech

4-axis Stepping and Servo Motor Control Universal PCI Card. Independent 4-axis motion control. Hand wheel and jog function. 2/3-axis linear interpolation function. 2-axis circular interpolation function. Continuous interpolation function. Programmable T/S-curve acceleration/deceleration rate. Up to... [See More]

  • PC-Based Bus: PCI
  • Motor / System: DC Servo
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • PC-Based Bus: PCI
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • Axes: 1.0
Prior PCI ll -- High Speed Controller
from Prior Scientific, Inc.

The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]

  • PC-Based Bus: PCI
  • Resolution: 16
  • Product: Multi-Axis; PC-Based
  • Axes: 6.0
Motion Controller -- DMC-4113
from Galil

The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]

  • PC-Based Bus: PCI
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • Axes: 1.0
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • PC-Based Bus: PCI
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • Axes: 1.0
PCI Bus Motor Controller -- DMC-1816
from Galil

The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]

  • PC-Based Bus: PCI
  • Resolution: 32
  • Product: Controller / Drive; PC-Based
  • Axes: 1.0
Standalone Motor Controller -- DMC-4010
from Galil

The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]

  • PC-Based Bus: PCI
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • Axes: 1.0