Integral Motor Drive Motion Controllers
from PI (Physik Instrumente) L.P.
High-Voltage Amplifier up to 6kW Peak Power. Linear Amps and Switched Amps with Energy Recovery. Output Voltage 0 to 1050V and bipolar. Optional Position Servo-Motion Controller Module. Optional Computer Interface and Display Module. Differential Output [See More]
- Product: Controller / Drive
- Frequency: 50 Hz; 60 Hz
- AC Input: 100 to 240
- Voltage: 1050
from PI (Physik Instrumente) L.P.
Precision Motion Control for NEXACT ® Drives and Positioning Systems. Complete System with Controller, Integrated Power Amplifiers and Software. Open-Loop Operation, or Closed-Loop with Linear Encoder. High Performance at Low Cost. Daisy-Chain Networking for Multi-Axis Operation. Non-Volatile... [See More]
- Product: Controller / Drive
- Power: 40
- DC Input: 24
- Voltage: -10 to 45
from PI (Physik Instrumente) L.P.
Position Servo-Control for Piezo-Driven Nano Positioning Systems. Improves Linearity. Eliminates Drift & Hysteresis. For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors. Increases Piezo Stiffness. Notch Filter for Improved Dynamics [See More]
- Product: Controller / Drive
- Voltage: 0.0 to 10
- Axes: 1.0 to 3.0
- Operating Temperature: 5 to 50
from Nidec Control Techniques
The compact, easy-to-use Epsilon EP servo drive is scalable from a simple amplifier to a completely programmable 1.5-axis motion controller capable of the performance necessary for applications that require a high degree of precision. For added application flexibility, the Epsilon EP is available in... [See More]
- Product: Controller / Drive; Speed Controller
- AC Input: 90 to 264
- Axes: 1.0 to 1.5
- DC Input: 10 to 340
from Galil
The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]
- Product: Controller / Drive; PC-Based; MCU
- Axes: 1.0
- Resolution: 32
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
- Axes: 1.0 to 8.0
- AC Input: 100 to 240
from Parker Hannifin / Automation / Electromechanical Division - Europe
Combines the powerful features of the 6K Controller with the Gemini GV digital servo drive for a complete stand-alone servo solution in one small package. Six powerful ranges for up to 11.8 kW of continuous power. Full ASCII communication capability. Control features such as registration,... [See More]
- Product: Controller / Drive
- Axes: 1.0
- Resolution: 12
- AC Input: 95 to 265
from Galil
The IOC-7007 Ethernet I/O controller provides an intelligent solution for handling inputs and outputs. The IOC-7007 controller base accepts up to seven Galil I/O IOM modules. IOM modules are available with TTL inputs, optoisolated inputs, optoisolated outputs, high power outputs, dry contact relays,... [See More]
- Product: Controller / Drive
- Motor / System: Linear
- Axes: 1.0
- AC Input: 90 to 260
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
- Axes: 6.0 to 9.0
- AC Input: 110 to 230
from Parker Hannifin / Automation / Electromechanical Division - Europe
ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]
- Product: Controller / Drive
- Axes: 1.0
- Resolution: 12
- AC Input: 120 to 240
from Galil
The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
- Resolution: 16
- Axes: 1.0
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- DC Input: 10 to 80
from Parker Hannifin / Automation / Electromechanical Division - Europe
1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: Other; Ethernet
- Resolution: 12
- Axes: 1.0 to 8.0
from Galil
The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]
- Product: Controller / Drive
- Axes: 1.0
- Resolution: 16
- Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Product: Controller / Drive; Multi-Axis
- Axes: 10.0
- Resolution: 20
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Piezo or Servomotor Stages
from Galil
The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
- Resolution: 16
- Axes: 1.0
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Product: Controller / Drive; Multi-Axis; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
- Axes: 1.0 to 6.0
- DC Input: 10 to 320
from Galil
Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
- Resolution: 16
- Axes: 1.0
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Product: Controller / Drive; Multi-Axis
- Axes: 4.0 to 8.0
- Resolution: 12
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Linear
from Galil
The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]
- Product: Controller / Drive; PC-Based
- PC-Based Bus: PCI
- Resolution: 32
- Axes: 1.0
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Product: Controller / Drive; DSP
- Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
- Axes: 1.0
- DC Input: 10 to 80
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Product: Controller / Drive
- Axes: 1.0
- Resolution: 32
- Motor / System: DC Brushless; DC Servo; Linear
from Galil
The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]
- Product: Controller / Drive; Multi-Axis; PC-Based
- PC-Based Bus: PCI
- Resolution: 16
- Axes: 1.0