Hall Effect Motion Controllers

47 Results
PRO Series Programmable Drives -- PRO-A08V48B Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
PRO Series Programmable Drives -- PRO-Ax0V80A SA-CAN Pro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on a new design concept offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors of powers up to 1600W, with 80V nominal voltage. Designed to support both low... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 11 to 50
Universal Servo Drive -- CPP-A06V48A CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Servo Feedback: Hall Effect; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Universal Servo Drive -- CPP-A12V80 CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Servo Feedback: Hall Effect; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Universal Servo Drive -- CPP-A24V80 CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Servo Feedback: Hall Effect; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Universal Servo Drive -- CPP-B06V48A CompletePower Plus Series
from ElectroCraft

The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an intuitive and highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. [See More]

  • Servo Feedback: Hall Effect; Sine / Cosine
  • Axes: 1.0
  • Product: Speed Controller
  • Motor / System: DC Brushed; DC Brushless
Ethernet/RS232 1-Axis Controller & Drive -- CDS-3310
from Galil

The CDS-3310 is a single-axis controller and drive system for precisely controlling a brush or brushless servo motor. It combines a high-performance, programmable motion controller with a 500W PWM drive in a compact, cost-effective package. The CDS-3310 provides a 10/100 Base-T Ethernet port and up... [See More]

  • Servo Feedback: Hall Effect; Resolver; Tachometer; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 32
  • Product: Controller / Drive; PC-Based; MCU
  • Axes: 1.0
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Microstepping Motor; Linear
Digital Servo Drive -- S700
from Kollmorgen Corporation

The S700 is a digital servo drive with extended functionality that is ideal for complex drive tasks. It incorporates onboard Ethernet connectivity for use with EtherCAT ® and SynqNet ™, and the optional MMC memory card enables parameter records and firmware to be easily backed up in the... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Other; Single Cable Feedback SFD3 and Hiperface DSL
  • Phase  : Single Phase; Three Phase
  • AC Input: 110 to 480
  • Frequency: 50 Hz; 60 Hz
EPOS4 50/5, digital positioning controller, 5 A, 10 - 50 VDC -- 546047
from maxon

The EPOS4 50/5 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 250 W / 750 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 250
Four-Sync Hall Effect Control Box with Presets -- FLTCON-4
from Progressive Automations

The FLTCON-4 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09, PA-18 and PA-03... [See More]

  • Servo Feedback: Hall Effect
  • Voltage: 24
  • AC Input: 110 to 220
  • Continuous Current: 6.25
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
Multiaxis Decentralized Servo Drive System -- AKD-N
from Kollmorgen Corporation

The decentralized drive system consists of a central power supply and robust IP67 rated servo drives, which are placed nearby the motor. The system offers everything that is needed for the next generation of machine design - and removes everything that hinders the simplicity. Power supply as well as... [See More]

  • Servo Feedback: Hall Effect; Resolver; Other; BISS-C, Comcorder, Endat 2.1 and 2.2, Hiperface
  • AC Input: 400 to 480
  • Product: Multi-Axis
  • Phase  : Three Phase
EPOS4 70/15, digital positioning controller, 15 A, 10 - 70 VDC -- 594385
from maxon

The EPOS4 70/15 is a dynamic, ready-to-connect positioning controller in a robust housing. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 1050 W / 2100 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 70
  • Motor / System: DC Brushed
  • Power: 1050
One Channel Hall Effect Control Box with Presets -- FLTCON-1
from Progressive Automations

The FLTCON-1 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09, PA-18 and PA-03... [See More]

  • Servo Feedback: Hall Effect
  • Voltage: 24
  • AC Input: 110
  • Continuous Current: 8
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Resolution: 12
  • Product: Controller / Drive; Multi-Axis
  • Axes: 4.0 to 8.0
EPOS4 Compact 24/1.5 CAN, digital positioning controller, 1.5 A, 10 - 24 VDC -- 546714
from maxon

The EPOS4 Compact 24/1.5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 24
  • Motor / System: DC Brushed
  • Power: 36
Synchronized Dual Hall Effect Actuator Control Box -- PA-40
from Progressive Automations

The dual Hall Effect actuator control box allows for synchronized control of two Hall effect actuators. The control box comes with all the necessary hardware for wireless operation, including two FCC approved wireless remotes with momentary and non-momentary motion control capabilities. Please be... [See More]

  • Servo Feedback: Hall Effect
  • Voltage: 12
  • DC Input: 12
  • Continuous Current: 15
Motion Controller -- DMC-4113
from Galil

The DMC-41x3 motion controller is Galil's latest generation Econo motor controller. Compared with the DMC-21x3 Econo controller, the DMC-41x3 offers the following enhancements: 100BASE-T Ethernet, aux RS232 port, USB port, uncommitted analog inputs, accepts 15 MHz encoder frequencies, more program... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
EPOS4 Compact 24/1.5 EtherCAT, digital positioning controller, 1.5 A, 10 - 24 VDC -- 628092
from maxon

The EPOS4 Compact 24/1.5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 24
  • Motor / System: DC Brushed
  • Power: 36
Three-Sync Channel Hall Effect Control Box with Presets -- FLTCON-3
from Progressive Automations

The FLTCON-3 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09, PA-18 and PA-03... [See More]

  • Servo Feedback: Hall Effect
  • Voltage: 24
  • AC Input: 110
  • Continuous Current: 8
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
EPOS4 Compact 24/5 EtherCAT 3-axes, digital positioning controller, 5 A per axis, 10 - 24 VDC -- 684519
from maxon

The EPOS4 Compact 24/5 EtherCAT 3-axes is a ready-to-connect 3-axes positioning controller in a compact design. Designed for use with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 120 W / 360 W per axis. [See More]

  • Servo Feedback: Hall Effect
  • Power: 120
  • DC Input: 10 to 24
  • Continuous Current: 5
Two-Sync Hall Effect Control Box with Presets -- FLTCON-2
from Progressive Automations

The FLTCON-2 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect Sensor) models; however it can also control some of our other models if they have been customized. Our PA-09, PA-18 and PA-03... [See More]

  • Servo Feedback: Hall Effect
  • Voltage: 24
  • AC Input: 110
  • Continuous Current: 8
PCI Bus Motor Controller -- DMC-1816
from Galil

The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as fast as... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 32
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
EPOS4 Compact 50/15 CAN, digital positioning controller, 15 A, 10 - 50 VDC -- 520886
from maxon

The EPOS4 Compact 50/15 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 750 W continuous output power. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 750
Standalone Motor Controller -- DMC-4010
from Galil

The DMC-40x0 motion controller is Galil's highest performance, stand-alone motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as high as 32 kHz, and processes commands as... [See More]

  • Servo Feedback: Hall Effect; Resolver; Incremental Encoder; Absolute Encoder (optional feature); Analog Position; Other; Auxiliary Encoder
  • Resolution: 16
  • Product: Controller / Drive; Multi-Axis; PC-Based
  • PC-Based Bus: PCI
EPOS4 Compact 50/15 EtherCAT, digital positioning controller, 15 A, 10-50 V DC -- 605299
from maxon

The EPOS4 Compact 50/15 EtherCAT is a compact and dynamic plug &play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors (BLDC) with Hall sensors and encoders up to 750 W continuous output power. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 750
EPOS4 Compact 50/5 CAN, digital positioning controller, 5 A, 10 - 50 VDC -- 541718
from maxon

The EPOS4 Compact 50/5 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 250 W / 750 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 250
EPOS4 Compact 50/5 EtherCAT, digital positioning controller, 5 A, 10 - 50 VDC -- 628094
from maxon

The EPOS4 Compact 50/5 EtherCAT is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 250 W / 750 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 250
EPOS4 Compact 50/8 CAN, digital positioning controller, 8 A, 10 - 50 VDC -- 520885
from maxon

The EPOS4 Compact 50/8 CAN is a dynamic, ready-to-connect positioning controller in a compact design. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 400 W continuous output power. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 400
EPOS4 Compact 50/8 EtherCAT, digital positioning controller, 8 A, 10-50 V DC -- 605298
from maxon

The EPOS4 Compact 50/8 EtherCAT is a compact and dynamic plug &play positioning controller. It is designed for use with brushed DC motors with encoders as well as brushless EC motors (BLDC) with Hall sensors and encoders up to 400 W continuous output power. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 400
EPOS4 Disk 60/12 CAN SSC, digital positioning controller, 12 A, 12 - 60 VDC -- 709859
from maxon

The EPOS4 Disk 60/12 CAN SSC is a dynamic positioning controller in round shape with center hole for cable feed-through and single-side mounted connectors (SSC). Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 720 W / 2160... [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 12 to 60
  • Motor / System: DC Brushed
  • Power: 720
EPOS4 Disk 60/12 CAN, digital positioning controller, 12 A, 12 - 60 VDC -- 688775
from maxon

The EPOS4 Disk 60/12 CAN is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 720 W / 2160 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 12 to 60
  • Motor / System: DC Brushed
  • Power: 720
EPOS4 Disk 60/12 EtherCAT SSC, digital positioning controller, 12 A, 12 - 60 VDC -- 709862
from maxon

The EPOS4 Disk 60/12 EtherCAT SSC is a dynamic positioning controller in round shape with center hole for cable feed-through and single-side mounted connectors (SSC). Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 720 W /... [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 12 to 60
  • Motor / System: DC Brushed
  • Power: 720
EPOS4 Disk 60/12 EtherCAT, digital positioning controller, 12 A, 12 - 60 VDC -- 688777
from maxon

The EPOS4 Disk 60/12 EtherCAT is a dynamic positioning controller in round shape with center hole for cable feed-through and double-side mounted connectors. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 720 W / 2160 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 12 to 60
  • Motor / System: DC Brushed
  • Power: 720
EPOS4 Disk 60/8 CAN, digital positioning controller, 8 A, 12 - 60 VDC -- 688770
from maxon

The EPOS4 Disk 60/8 CAN is a dynamic, ready-to-connect positioning controller in round shape with centerhole for cable feed-through. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 480 W / 1440 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 12 to 60
  • Motor / System: DC Brushed
  • Power: 480
EPOS4 Disk 60/8 EtherCAT, digital positioning controller, 8 A, 12 - 60 VDC -- 688772
from maxon

The EPOS4 Disk 60/8 EtherCAT is a dynamic, ready-to-connect positioning controller in round shape with centerhole for cable feed-through. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 480 W / 1440 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 12 to 60
  • Motor / System: DC Brushed
  • Power: 480
EPOS4 Micro 24/5 CAN, digital positioning controller, 5 A, 10-24 VDC -- 638328
from maxon

The EPOS4 Micro 24/5 CAN is a miniaturized OEM positioning controller module for integration into single or multi-axis motion control systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 120 W/360 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 24
  • Motor / System: DC Brushed
  • Power: 120
EPOS4 Micro 24/5 EtherCAT -- 654731
from maxon

The EPOS4 Micro 24/5 EtherCAT is a miniaturized OEM positioning control module for integration into single- or multi-axes motion control systems. Suitable for controlling a brushed DC motor with encoder or a brushless EC motor (BLDC) with Hall sensors and encoder up to 120 W / 360 W. [See More]

  • Servo Feedback: Hall Effect
  • Power: 120
  • Motor / System: DC Brushed
  • Operating Temperature: -30 to 40
EPOS4 Module 24/1.5, digital positioning controller, 1.5 A, 10 - 24 VDC -- 536630
from maxon

The EPOS4 Module 24/1.5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 36 W / 108 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 24
  • Motor / System: DC Brushed
  • Power: 36
EPOS4 Module 50/15, digital positioning controller, 15 A, 10 - 50 VDC -- 504383
from maxon

The EPOS4 Module 50/15 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 750 W continuous output power. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 750
EPOS4 Module 50/5, digital positioning controller, 5 A, 10 - 50 VDC -- 534130
from maxon

The EPOS4 Module 50/5 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 250 W / 750 W. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 250
EPOS4 Module 50/8, digital positioning controller, 8 A, 10 - 50 VDC -- 504384
from maxon

The EPOS4 Module 50/8 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 400 W continuous output power. [See More]

  • Servo Feedback: Hall Effect
  • DC Input: 10 to 50
  • Motor / System: DC Brushed
  • Power: 400