Permanent Magnet Stepper Motor Motion Controllers

11 Results
Electric Motor Drive -- CompletePower™ DA Series
from ElectroCraft

DA43 Drives. Technology: PMDC Servo-Linear. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated Linear PMDC Motors. Up to 75 W. This servo-amplifier is built into a fully enclosed rugged aluminum case. Mode of operation is set by simple DIP switches. This drive handles a wide range of power... [See More]

  • Motor / System: Permanent Magnet
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 70
Electric Motor Drive -- CompletePower™ SCA Series
from ElectroCraft

SCA-L Drives. Technology: PMDC Servo Amplifier. Quadrants: 4. Nominal Current: 3A. For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive is available in... [See More]

  • Motor / System: Permanent Magnet
  • Axes: 1.0
  • Product: Speed Controller
  • DC Input: 30
Motion Controller -- DMC-1810
from Galil

The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of axes. Any mode of motion can be programmed... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • AC Input: 110 to 230
Motion Controller -- DMC-2210
from Galil

The DMC-22x0 stand-alone motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-22x0 features 10Base-T/100Base-T Ethernet connectivity. The controller is packaged in a compact, rugged enclosure and contains an internal power supply for... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • DC Input: 10 to 80
Motion Controller For Single And Multi-axis Applications -- DMC-1812
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: PCI
Multi-Axis Robotic Controller -- HEX RC
from Aerotech, Inc.

Aerotech ’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200) motion platform. A high-performance processor provides the intense computing power... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid
  • Axes: 6.0
  • Product: Robotic
  • AC Input: 100 to 240
Multi-Axis Motion Control Card -- DMC-2113
from Galil

Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle any mode of motion with... [See More]

  • Motor / System: DC Brushless; DC Servo; AC Servo; Unipolar; Bipolar; Permanent Magnet; Variable Reluctance; Full-Step; Half-Step; Microstepping Motor; Linear; Voice Coil
  • Resolution: 16
  • Product: Controller / Drive
  • Axes: 1.0
Npaq Drive Rack
from Aerotech, Inc.

Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Linear
  • Axes: 1.0 to 6.0
  • Product: Controller / Drive; Multi-Axis; DSP
  • DC Input: 10 to 320
Soloist MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]

  • Motor / System: DC Brushed; DC Brushless; DC Servo; AC Servo; Permanent Magnet; Hybrid; Microstepping Motor; Linear
  • Axes: 1.0
  • Product: Controller / Drive; DSP
  • DC Input: 10 to 80